location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Samsung Galaxy Tab 3 Lite Wi-Fi T113 Android 8 GB 17,8 cm (7") 1 GB Wi-Fi 4 (802.11n) Black

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Samsung Check ‘Samsung’ global rank
Product family:
The product family is a generic trademark of a brand to indicate a very wide range of products, that can encompass multiple categories. We include product family in the Icecat product title.
Galaxy Tab
Product series:
Product series is a brand's indication, often indicated by round numbers like 3000, that identifies a group of products within one category that are technically very similar. We don't include product serie in the Icecat product title on a product data-sheet to avoid confusion.
3 Lite
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
Wi-Fi T113 Android
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
SM-T113NYKA
Category:
Mobile computer with display, circuitry and battery in a single unit. Tablets are equipped with sensors, including cameras, microphone, accelerometer and touchscreen, with finger or stylus gestures replacing computer mouse and keyboard.
Tablets Check ‘Samsung’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by   Samsung: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 86025
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 07 Mar 2024 15:34:52
The date of the most recent change of this product data-sheet in Icecat.
Bullet Points Samsung Galaxy Tab 3 Lite Wi-Fi T113 Android 8 GB 17,8 cm (7") 1 GB Wi-Fi 4 (802.11n) Black
Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
  • - Slate Mobile tablet Black
  • - 17,8 cm (7") 1024 x 600 pixels TFT
  • - 1,3 GHz
  • - 8 GB Card reader integrated
  • - Single camera 2 MP
  • - Wi-Fi 4 (802.11n) Bluetooth 4.0
  • - 3600 mAh
  • - Android
More>>>
Short summary description Samsung Galaxy Tab 3 Lite Wi-Fi T113 Android 8 GB 17,8 cm (7") 1 GB Wi-Fi 4 (802.11n) Black:
This short summary of the Samsung Galaxy Tab 3 Lite Wi-Fi T113 Android 8 GB 17,8 cm (7") 1 GB Wi-Fi 4 (802.11n) Black data-sheet is auto-generated and uses the product title and the first six key specs.

Samsung Galaxy Tab 3 Lite Wi-Fi T113 Android, 17,8 cm (7"), 1024 x 600 pixels, 8 GB, 1 GB, Android, Black

Long summary description Samsung Galaxy Tab 3 Lite Wi-Fi T113 Android 8 GB 17,8 cm (7") 1 GB Wi-Fi 4 (802.11n) Black:
This is an auto-generated long summary of Samsung Galaxy Tab 3 Lite Wi-Fi T113 Android 8 GB 17,8 cm (7") 1 GB Wi-Fi 4 (802.11n) Black based on the first three specs of the first five spec groups.

Samsung Galaxy Tab 3 Lite Wi-Fi T113 Android. Display diagonal: 17,8 cm (7"), Display resolution: 1024 x 600 pixels. Internal storage capacity: 8 GB. Processor frequency: 1,3 GHz. Internal memory: 1 GB. Rear camera resolution (numeric): 2 MP, Rear camera type: Single camera. Top Wi-Fi standard: Wi-Fi 4 (802.11n). Card reader integrated. Weight: 310 g. Operating system installed: Android. Product colour: Black

Source Testseek summary Average rating
Reviews
Updated:
2016-10-29 04:54:46
Uk has collected 5 expert reviews for Samsung Galaxy Tab 3 Lite Wi-Fi T113 Android 8 GB 17.8 cm (7") 1 GB Wi-Fi 4 (802.11n) Black and the average expert rating is 61 of 100. The average score reflects the expert community’s view on this product. Click below and use Uk to see all ratings, product awards and conclusions.
61%
Source Review comments Score
expertreviews.co.uk
Updated:
2016-10-29 04:54:45
It has a similar faux-leather textured back as seen on the Galaxy Note but this is instead made from a hard plastic material. It’s easy to grip but feels pretty horrid. The Tab Lite comes in a variety of colours including white, black, pink and blue. It’s...
Bottom line The Galaxy Tab Lite may be cheap, but it has a poor display and sluggish performance...
40%
digitalversus.com
Updated:
2016-10-29 04:54:45
Samsung seems to spend most of its time knee deep in the mid-range to ultra-high-end tablet markets with products like the Galaxy Tab Pro , Galaxy Tab 4 , Galaxy Note Pro and Galaxy Tab S , but as proof that the firm hasn't forgotten the little guy, it al...
Good Good handling, Overall responsiveness, Decent battery life...
Bad Very mediocre display, Low resolution, TN panel with narrow viewing angles that sparkles in portrait mode, Rear camera is for the birds, No front camera...
Bottom line Offering a tablet for not much less than the best-selling budget slates (such as the Nexus 7, or even the standard Galaxy Tab 3) is not a safe bet, and it's one that Samsung lost. The G Tab 3 Lite has an atrocious TN display that mars half of the activiti...
40%
nasilemaktech.com
Updated:
2016-11-21 01:40:00
In conjunction with the celebration of Hari Raya early this week, Samsung Malaysia Electronics Sdn. Bhd. has given out a brand new Vespa LX 150 to each of all the winners of Samsung Tab 3 Lite “Unlock Joy and Win” contest which was held from 8 May 2014 to...
0%
chip.com.my
Updated:
2016-11-21 01:40:01
Unlike the Galaxy Note, where we couldn‘t tell if it‘s a phone or a tablet, we wouldn‘t have a problem categorizing the Samsung Galaxy Tab 7.0 Plus we have this month. At 7 inches, it is a tablet, although you can still make calls on it.Samsung calls this...
Good Good performance, Can be used as a phone...
Bad Too big for a phone...
Bottom line The Samsung Galaxy Tab 7.0 Plus is a nice tablet to have. It is thin but still doesn‘t fit in your pocket though. If you need a phone, it is there to use but it might be a little awkward. It is nicely priced too. Great job reloading the tablet, Samsung...
0%
Brand Image Product code Product Stock Price from
Samsung Galaxy Tab 3 Lite 7.0 Marvell 8 GB 17,8 cm (7") 1 GB Wi-Fi 4 (802.11n) Android Black Samsung Galaxy Tab 3 Lite 7.0 Marvell 8 GB 17,8 cm (7") 1 GB Wi-Fi 4 (802.11n) Android Black
(show image)
SM-T110NYKA 7.0 0.00
(excl. VAT)
0 (incl. VAT)