location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.
full icecat

Dual NR 1 CD portable stereo system 1,5 W AM, FM, MW, UKW Wood

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Dual Check ‘Dual’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
NR 1 CD
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
NR 1 CD
GTIN (EAN/UPC):
Global Trade Identification Number (GTIN) includes European Article Number (EAN), Universal Product Code (UPC) and Japan Article Number (JAN). They are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistical or product variants based on packaging, country, sizes, colors, etc.
4260136673134
Category:
Devices which have both radios and CD players.
Portable Stereo Systems Check ‘Dual’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by   Dual: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 19666
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 14 Mar 2024 19:44:19
The date of the most recent change of this product data-sheet in Icecat.
Bullet Points Dual NR 1 CD portable stereo system 1,5 W AM, FM, MW, UKW Wood
Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
  • - AM, FM, MW, UKW Wood
  • - Player CD, CD-R, CD-RW
  • - 1,5 W
  • - LED Built-in display
  • - AUX in
  • - Power source: AC
More>>>
Short summary description Dual NR 1 CD portable stereo system 1,5 W AM, FM, MW, UKW Wood:
This short summary of the Dual NR 1 CD portable stereo system 1,5 W AM, FM, MW, UKW Wood data-sheet is auto-generated and uses the product title and the first six key specs.

Dual NR 1 CD, AM, FM, MW, UKW, 88 - 108 MHz, 530 - 1600 kHz, Player, CD, CD-R, CD-RW, Top

Long summary description Dual NR 1 CD portable stereo system 1,5 W AM, FM, MW, UKW Wood:
This is an auto-generated long summary of Dual NR 1 CD portable stereo system 1,5 W AM, FM, MW, UKW Wood based on the first three specs of the first five spec groups.

Dual NR 1 CD. Supported radio bands: AM, FM, MW, UKW, FM band range: 88 - 108 MHz, AM band range: 530 - 1600 kHz. Optical drive type: Player, Disc types supported: CD, CD-R, CD-RW, Disc loading type: Top. RMS rated power: 1,5 W. Display type: LED. Product colour: Wood, Control type: Buttons, Rotary, Volume control: Rotary

Brand Image Product code Product Stock Price from
Dual

Dual DAB-P 200 portable stereo system Analog & digital 3 W DAB, DAB+, FM, PLL Black, White MP3 playback
(show image)
DAB-P 200 DAB-P 200 0.00
(excl. VAT)
0 (incl. VAT)