Bullet Points Samsung Spinpoint P SP0812C internal hard drive 3.5" 80 GB Serial ATA
Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
- - 80 GB 3.5" 7200 RPM Serial ATA
- - Storage drive buffer size: 8 MB
- - 635 g
Warranty:
3 years
Long product name Samsung Spinpoint P SP0812C internal hard drive 3.5" 80 GB Serial ATA
:
The long product name of Samsung Spinpoint P SP0812C internal hard drive 3.5" 80 GB Serial ATA. For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.
3.5", 80GB, SATA, 7200RPM
More>>>
Samsung Spinpoint P SP0812C internal hard drive 3.5" 80 GB Serial ATA:
The official description of Samsung Spinpoint P SP0812C internal hard drive 3.5" 80 GB Serial ATA as supplied by the manufacturer. For easy access to this data, refer to the "ProductDescription" block and the "LongDesc" tag in XML or the "Description" block and the "LongDesc" tag in JSON.
Next Generation of Interface
The parallel interface, Ultra ATA, in most of today's desktop storage systems is now facing its limit. The Parallel ATA interface has been in use as the standard legacy storage device for individual users for over 17 years. Samsung has adopted the new interface, Serial ATA, and will continue to launch products with SATA interface for years to come.
- 80GB Formatted Capacity Per Disk.
- Serial ATA Interface.
- Fluid Dynamic Bearing Spindle Motor Technology.
- High Speed Dual Digital Signal.
- Processor (DSP) Based Architecture.
- ATA S.M.A.R.T. Compliant.
- ATA Security Mode Feature Set.
- ATA Host Protected Area Feature Set.
- ATA Automatic Acoustic Management Feature Set.
- ATA 48-bit Address Feature Set.
- ATA Queuing Feature Set.
- ATA Power-Up In Standby Feature Set.
- ATA Device Configuration Overlay Feature Set.
- Multi-Burst On-The-Fly Error Correction.
- NoiseGuard™.
- SilentSeek™.
- Hot-Plug & Hot-Swap capable.
Short summary description Samsung Spinpoint P SP0812C internal hard drive 3.5" 80 GB Serial ATA:
This short summary of the Samsung Spinpoint P SP0812C internal hard drive 3.5" 80 GB Serial ATA data-sheet is auto-generated and uses the product title and the first six key specs.
Samsung Spinpoint P SP0812C, 3.5", 80 GB, 7200 RPM
Long summary description Samsung Spinpoint P SP0812C internal hard drive 3.5" 80 GB Serial ATA:
This is an auto-generated long summary of Samsung Spinpoint P SP0812C internal hard drive 3.5" 80 GB Serial ATA based on the first three specs of the first five spec groups.
Samsung Spinpoint P SP0812C. HDD size: 3.5", HDD capacity: 80 GB, HDD speed: 7200 RPM