location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.
full icecat

OKI C3600N Colour 600 x 1200 DPI

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
OKI Check ‘OKI’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
C3600N
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
62431005
Category:
Laser printers are devices that print high quality text or illustrations fast. They do so by very accurately applying toner (a kind of ink powder) to the paper and then heating the paper so the toner will melt and stick to the paper.
Laser Printers Check ‘OKI’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by   OKI: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 38790
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 21 Oct 2022 10:14:32
The date of the most recent change of this product data-sheet in Icecat.
Bullet Points OKI C3600N Colour 600 x 1200 DPI
Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
  • - Colour
  • - 600 x 1200 DPI
  • - 20 ppm
  • - Duplex printing
  • - Maximum duty cycle: 35000 pages per month
  • - Total input capacity: 250 sheets
  • - Internal memory: 128 MB Built-in processor 400 MHz
Warranty: Printer: 1-Year limited with Overnight Exchange.
Digital LED Printheads: 5-Year limited warranty.
Long product name OKI C3600N Colour 600 x 1200 DPI :
The long product name of OKI C3600N Colour 600 x 1200 DPI. For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.

C3600n 230V (Multilingual)
More>>>
Short summary description OKI C3600N Colour 600 x 1200 DPI:
This short summary of the OKI C3600N Colour 600 x 1200 DPI data-sheet is auto-generated and uses the product title and the first six key specs.

OKI C3600N, Colour, 600 x 1200 DPI, 20 ppm, Duplex printing, Network ready

Long summary description OKI C3600N Colour 600 x 1200 DPI:
This is an auto-generated long summary of OKI C3600N Colour 600 x 1200 DPI based on the first three specs of the first five spec groups.

OKI C3600N. Colour. Maximum duty cycle: 35000 pages per month. Maximum resolution: 600 x 1200 DPI, Print speed (black, normal quality, A4/US Letter): 20 ppm, Duplex printing. Network ready

Source Testseek summary Average rating
Reviews
Updated:
2011-08-14 22:01:26
Uk has collected 7 expert reviews for OKI C3600N Colour 600 x 1200 DPI and the average expert rating is 66 of 100. The average score reflects the expert community’s view on this product. Click below and use Uk to see all ratings, product awards and conclusions.
66%
Source Review comments Score
expertreviews.co.uk
Updated:
2011-08-14 22:01:26
Okis C3600n A4 colour printer is an impressively compact, desk-friendly device. This is an LED printer, to be technically precise, a variation on the laser-based printing engine, and its billed as a fast printer for solo users or small workgroups.
60%