location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.
full icecat

OKI B512dn 1200 x 1200 DPI A4

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
OKI Check ‘OKI’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
B512dn
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
45762022 show
Show alternative article codes used in the online market place
GTIN (EAN/UPC):
Global Trade Identification Number (GTIN) includes European Article Number (EAN), Universal Product Code (UPC) and Japan Article Number (JAN). They are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistical or product variants based on packaging, country, sizes, colors, etc.
5031713063599 show
Category:
Laser printers are devices that print high quality text or illustrations fast. They do so by very accurately applying toner (a kind of ink powder) to the paper and then heating the paper so the toner will melt and stick to the paper.
Laser Printers Check ‘OKI’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by   OKI: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 157158
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 14 Apr 2024 04:44:04
The date of the most recent change of this product data-sheet in Icecat.
Bullet Points OKI B512dn 1200 x 1200 DPI A4
Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
  • - LED
  • - 1200 x 1200 DPI
  • - Printing colours: Black
  • - A4 45 ppm
  • - Duplex printing
  • - Ethernet LAN
  • - LCD Built-in display
  • - Maximum duty cycle: 100000 pages per month
  • - Total number of input trays: 1 Total input capacity: 530 sheets Total output capacity: 150 sheets
  • - Internal memory: 512 MB Built-in processor 667 MHz
Warranty: 3 years
Long product name OKI B512dn 1200 x 1200 DPI A4 :
The long product name of OKI B512dn 1200 x 1200 DPI A4. For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.

B512dn - 45ppm, 4.5s TTFP, 1200 x 1200dpi, Hi-Speed USB 2.0, 10/100/1000 Ethernet, 512MB RAM; 3GB eMMC, 667MHz
More>>>
Short summary description OKI B512dn 1200 x 1200 DPI A4:
This short summary of the OKI B512dn 1200 x 1200 DPI A4 data-sheet is auto-generated and uses the product title and the first six key specs.

OKI B512dn, LED, 1200 x 1200 DPI, A4, 45 ppm, Duplex printing, Network ready

Long summary description OKI B512dn 1200 x 1200 DPI A4:
This is an auto-generated long summary of OKI B512dn 1200 x 1200 DPI A4 based on the first three specs of the first five spec groups.

OKI B512dn. Print technology: LED. Number of print cartridges: 1, Maximum duty cycle: 100000 pages per month. Maximum resolution: 1200 x 1200 DPI. Maximum ISO A-series paper size: A4. Print speed (black, normal quality, A4/US Letter): 45 ppm, Duplex printing. Display: LCD. Network ready. Product colour: Grey, White

Source Testseek summary Average rating
Reviews
Updated:
2015-09-11 10:45:31
Uk has collected 3 expert reviews for OKI B512dn 1200 x 1200 DPI A4 and the average expert rating is 65 of 100. The average score reflects the expert community’s view on this product. Click below and use Uk to see all ratings, product awards and conclusions.
65%
Source Review comments Score
chip.com.my
Updated:
2016-12-29 02:46:56
The OKI B512 is a monochrome duplex printer that's meant to be used in office environments where document printing happens far more frequently than anywhere else. As it has always been with OKI printers, the B512 is a big, white machine. Its paper tray ho...
Good Print quality, Usability...
Bad Price...
Bottom line The OKI B512 monochrome printer is a decent printer all around. It's got networking capabilities, so just the one unit is good enough to be shared by employees in a small office.(previously published in issue February 2016)...
0%
Country Distributor
Polska 1 distributor(s)
United Kingdom 4 distributor(s)
Danmark 4 distributor(s)
Deutschland 1 distributor(s)
Sverige 1 distributor(s)
Norway 1 distributor(s)
Lithuania 1 distributor(s)