location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Fujitsu ESPRIMO P720 E90+ Intel® Core™ i3 i3-4150 4 GB DDR3-SDRAM 500 GB HDD Windows 7 Professional PC Black

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Fujitsu Check ‘Fujitsu’ global rank
Product family:
The product family is a generic trademark of a brand to indicate a very wide range of products, that can encompass multiple categories. We include product family in the Icecat product title.
ESPRIMO
Product series:
Product series is a brand's indication, often indicated by round numbers like 3000, that identifies a group of products within one category that are technically very similar. We don't include product serie in the Icecat product title on a product data-sheet to avoid confusion.
P
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
P720 E90+
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
VFY:P0720P2371DE/SP1
Category:
Personal Computers, PCs for short, are computers for personal usage. They always have the following components: - A processor (CPU), this is the heart of your computer, where the data processing is done. - Memory (RAM), this is very fast memory in which temporary data is stored before being processed by the processor. - Motherboard, this is the component that connects all the different parts of your computer. Often it has some integrated components like a sound card, enabling your computer to play sound, or a network card, to connect your computer to the network. - Video board, this is the part of your computer that is responsible for the graphics processing. Micro ATX motherboards often have an integrated video board. Those integrated video boards are generally not very well suited for playing games, but good enough for watching movies. - Hard disk, this is the permanent memory of your computer where your data is stored. - An optional DVD/CD player/recorder for reading/writing DVDs/CDs.
PCs/Workstations Check ‘Fujitsu’ global rank show
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by   Fujitsu: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 84475
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 21 Jun 2024 03:53:28
The date of the most recent change of this product data-sheet in Icecat.
Bullet Points Fujitsu ESPRIMO P720 E90+ Intel® Core™ i3 i3-4150 4 GB DDR3-SDRAM 500 GB HDD Windows 7 Professional PC Black
Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
  • - PC Black 280 W
  • - Intel® Core™ i3 i3-4150 3,5 GHz
  • - 4 GB DDR3-SDRAM 1600 MHz 1 x 4 GB
  • - 500 GB HDD DVD Super Multi
  • - Intel® HD Graphics 4400
  • - Ethernet LAN 10,100,1000 Mbit/s
  • - Windows 7 Professional 64-bit
Long product name Fujitsu ESPRIMO P720 E90+ Intel® Core™ i3 i3-4150 4 GB DDR3-SDRAM 500 GB HDD Windows 7 Professional PC Black :
The long product name of Fujitsu ESPRIMO P720 E90+ Intel® Core™ i3 i3-4150 4 GB DDR3-SDRAM 500 GB HDD Windows 7 Professional PC Black. For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.

Intel Core i3-4150, 4 GB DDR3, 1600 MHz, Intel Q85, 500 GB, HDD SATA III, 7.200 U/min, LAN, 8 x USB 2.0, 2 x USB 3.0, VGA, DVI-D, Windows 7 Professional/Windows 8 Pro
More>>>
Fujitsu ESPRIMO P720 E90+ Intel® Core™ i3 i3-4150 4 GB DDR3-SDRAM 500 GB HDD Windows 7 Professional PC Black:
The official description of Fujitsu ESPRIMO P720 E90+ Intel® Core™ i3 i3-4150 4 GB DDR3-SDRAM 500 GB HDD Windows 7 Professional PC Black as supplied by the manufacturer. For easy access to this data, refer to the "ProductDescription" block and the "LongDesc" tag in XML or the "Description" block and the "LongDesc" tag in JSON.

Fujitsu ESPRIMO P720 PCs bring you highly expandable technology for your challenging business applications. The use of identical components within the product family ensures perfect infrastructure compatibility and simplifies rollout. A 92%-efficient power supply will ensure environmental compliance for years to come. Intel® Standard Manageability Technology keeps administration costs to a minimum. Plus, EraseDisk ensures secure system retirement.

Short summary description Fujitsu ESPRIMO P720 E90+ Intel® Core™ i3 i3-4150 4 GB DDR3-SDRAM 500 GB HDD Windows 7 Professional PC Black:
This short summary of the Fujitsu ESPRIMO P720 E90+ Intel® Core™ i3 i3-4150 4 GB DDR3-SDRAM 500 GB HDD Windows 7 Professional PC Black data-sheet is auto-generated and uses the product title and the first six key specs.

Fujitsu ESPRIMO P720 E90+, 3,5 GHz, Intel® Core™ i3, 4 GB, 500 GB, DVD Super Multi, Windows 7 Professional

Long summary description Fujitsu ESPRIMO P720 E90+ Intel® Core™ i3 i3-4150 4 GB DDR3-SDRAM 500 GB HDD Windows 7 Professional PC Black:
This is an auto-generated long summary of Fujitsu ESPRIMO P720 E90+ Intel® Core™ i3 i3-4150 4 GB DDR3-SDRAM 500 GB HDD Windows 7 Professional PC Black based on the first three specs of the first five spec groups.

Fujitsu ESPRIMO P720 E90+. Processor frequency: 3,5 GHz, Processor family: Intel® Core™ i3, Processor model: i3-4150. Internal memory: 4 GB, Internal memory type: DDR3-SDRAM, Memory clock speed: 1600 MHz. Total storage capacity: 500 GB, Storage media: HDD, Optical drive type: DVD Super Multi. On-board graphics card model: Intel® HD Graphics 4400. Operating system installed: Windows 7 Professional, Operating system architecture: 64-bit. Power supply: 280 W. Product type: PC. Product colour: Black

Processor
Processor manufacturer *
Intel
Processor family *
Intel® Core™ i3
Processor generation
4th gen Intel® Core™ i3
Processor model *
i3-4150
Processor cores
2
Processor threads
4
Processor frequency *
3,5 GHz
Processor socket
LGA 1150 (Socket H3)
Processor cache
3 MB
Processor cache type
Smart Cache
System bus rate
5 GT/s
Bus type
DMI
FSB Parity
No
Processor lithography
22 nm
Processor operating modes
32-bit, 64-bit
Processor series
Intel Core i3-4100 Desktop series
Processor codename
Haswell
Thermal Design Power (TDP)
54 W
Tcase
72 °C
PCI Express slots version
3.0
Maximum number of PCI Express lanes
16
PCI Express configurations
1x16, 2x8, 1x8+2x4
Number of processors installed
1
Stepping
C0
Maximum internal memory supported by processor
32 GB
Memory types supported by processor
DDR3-SDRAM
Memory clock speeds supported by processor
1333, 1600 MHz
Memory bandwidth supported by processor (max)
25,6 GB/s
ECC supported by processor
Yes
Memory
Internal memory *
4 GB
Maximum internal memory *
32 GB
Internal memory type
DDR3-SDRAM
Memory layout (slots x size)
1 x 4 GB
Memory slots
4x DIMM
Memory clock speed
1600 MHz
Memory channels
Dual-channel
Storage
Total storage capacity *
500 GB
Storage media *
HDD
Optical drive type *
DVD Super Multi
Number of HDDs installed
1
HDD capacity
500 GB
HDD interface
SATA III
HDD speed
7200 RPM
HDD size
3.5"
Card reader integrated
No
Graphics
On-board graphics card *
Yes
Discrete graphics card model *
Not available
On-board graphics card family
Intel® HD Graphics
On-board graphics card model *
Intel® HD Graphics 4400
On-board graphics card base frequency
350 MHz
On-board graphics card dynamic frequency (max)
1150 MHz
Maximum on-board graphics card memory
1,024 GB
Number of displays supported (on-board graphics)
3
On-board graphics card DirectX version
11.1
On-board graphics card ID
0x41E
Network
Ethernet LAN *
Yes
Ethernet LAN data rates
10, 100, 1000 Mbit/s
Cabling technology
10/100/1000Base-T(X)
Wi-Fi *
No
Ports & interfaces
USB 2.0 ports quantity *
8
USB 3.2 Gen 1 (3.1 Gen 1) Type-A ports quantity *
2
VGA (D-Sub) ports quantity
1
DVI port
Yes
Ethernet LAN (RJ-45) ports
1
Microphone in
Yes
Headphone outputs
1
Line-out
Yes
Line-in
Yes
Serial ports quantity
1
Expansion slots
PCI Express x1 slots
2
PCI Express x4 slots
1
PCI Express x16 (Gen 3.x) slots
1
Design
Placement supported
Vertical
Number of 3.5" bays
4
Number of 5.25" bays
2
Number of 2.5" bays
1
Cable lock slot
Yes
Cable lock slot type
Kensington
Product colour *
Black
Performance
Motherboard chipset
Intel® Q85
Performance
Audio system
Realtek ALC671
Audio output channels
5.1 channels
Password protection
Yes
Product type *
PC
Software
Operating system installed *
Windows 7 Professional
Operating system architecture
64-bit
Recovery operating system
Windows 8 Pro
Processor special features
Intel® Wireless Display (Intel® WiDi)
Yes
Intel 64
Yes
Enhanced Intel SpeedStep Technology
Yes
Embedded options available
No
Intel® InTru™ 3D Technology
Yes
Intel® Insider™
No
Intel® Clear Video HD Technology (Intel® CVT HD)
Yes
Intel Clear Video Technology
No
Intel VT-x with Extended Page Tables (EPT)
Yes
Intel TSX-NI
No
Idle States
Yes
Thermal Monitoring Technologies
Yes
Intel Stable Image Platform Program (SIPP)
No
Intel® AES New Instructions (Intel® AES-NI)
Yes
Intel Trusted Execution Technology
No
Execute Disable Bit
Yes
Intel FDI Technology
No
Intel Flex Memory Access
No
Intel Fast Memory Access
No
Intel® Smart Cache
Yes
Intel Enhanced Halt State
Yes
Intel Demand Based Switching
No
Intel® Clear Video Technology for Mobile Internet Devices (Intel CVT for MID)
No
Processor package size
37.5 x 37.5 mm
Supported instruction sets
AVX 2.0, SSE4.1, SSE4.2
Processor code
SR1PJ
Scalability
1S
CPU configuration (max)
1
Graphics & IMC lithography
22 nm
Thermal solution specification
PCG 2013C
Intel Virtualization Technology for Directed I/O (VT-d)
No
Intel Stable Image Platform Program (SIPP) version
0,00
Intel Virtualization Technology (VT-x)
Yes
Intel Small Business Advantage (SBA) version
1,00
Intel TSX-NI version
0,00
Intel Dual Display Capable Technology
No
Intel Rapid Storage Technology
No
Processor ARK ID
77486
Intel® Turbo Boost Technology
No
Intel® Hyper Threading Technology (Intel® HT Technology)
Yes
Intel® Quick Sync Video Technology
Yes
Intel® My WiFi Technology (Intel® MWT)
No
Intel® Anti-Theft Technology (Intel® AT)
No
Conflict-Free processor
Yes
Power
Power supply *
280 W
Power supply input voltage
100/240 V
Power supply input frequency
50 - 60 Hz
Operational conditions
Operating temperature (T-T)
10 - 35 °C
Operating relative humidity (H-H)
5 - 85%
Certificates
Compliance certificates
RoHS
Sustainability
Sustainability certificates
EPEAT Gold, ENERGY STAR
Weight & dimensions
Width *
175 mm
Depth *
419 mm
Height *
395 mm
Weight *
11 kg
Package width
516 mm
Package depth
278 mm
Package height
562 mm
Packaging content
Display included *
No
Mouse included
No
Keyboard included
No
Other features
Optical drives quantity
1
Intel® Virtualization Technology (Intel® VT)
VT-x