location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

HP DP - HDMI 0,305 m Black

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
HP Check ‘HP’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
DisplayPort to HDMI 1.4 Adapter for PC
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
K2K92AA show
Show alternative article codes used in the online market place
GTIN (EAN/UPC):
Global Trade Identification Number (GTIN) includes European Article Number (EAN), Universal Product Code (UPC) and Japan Article Number (JAN). They are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistical or product variants based on packaging, country, sizes, colors, etc.
0888793614389 show
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by   HP: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 264651
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 30 Sep 2022 17:08:05
The date of the most recent change of this product data-sheet in Icecat.
End of life date: 30 Sep 2018
Product end of life date
Bullet Points HP DP - HDMI 0,305 m Black
Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
  • - 0,305 m
  • - HDMI Female
  • - DP Male
  • - Black
Warranty: 1 year
Long product name HP DP - HDMI 0,305 m Black :
The long product name of HP DP - HDMI 0,305 m Black. For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.

DisplayPort to HDMI 1.4 Adapter for PC
More>>>
HP DP - HDMI 0,305 m Black:
The official description of HP DP - HDMI 0,305 m Black as supplied by the manufacturer. For easy access to this data, refer to the "ProductDescription" block and the "LongDesc" tag in XML or the "Description" block and the "LongDesc" tag in JSON.

Make the most of the available ports on your HP Business Desktop or HP Workstation with the HP DisplayPort to HDMI 1.4 Adapter, which converts your PC’s DisplayPort output to HDMI for quick and easy connection to a range of multimedia devices.

Easy to use

Enable flexible PC and device positioning with this 12-inch adapter cable. Attach the DisplayPort connector to your PC’s DisplayPort and the HDMI connector to your multimedia device’s HDMI cable (sold separately) and enjoy up to 4K resolution.

World-class support

Get the reassurance of a one-year limited warranty.

Short summary description HP DP - HDMI 0,305 m Black:
This short summary of the HP DP - HDMI 0,305 m Black data-sheet is auto-generated and uses the product title and the first six key specs.

HP DP - HDMI, 0,305 m, HDMI, DP, Female, Male, Black

Long summary description HP DP - HDMI 0,305 m Black:
This is an auto-generated long summary of HP DP - HDMI 0,305 m Black based on the first three specs of the first five spec groups.

HP DP - HDMI. Cable length: 0,305 m, Connector 1: HDMI, Connector 2: DP

Easy to use

Enable flexible PC and device positioning with this 12-inch adapter cable. Attach the DisplayPort connector to your PC’s DisplayPort and the HDMI connector to your multimedia device’s HDMI cable (sold separately) and enjoy up to 4K resolution.[1,2]

World-class support

Get the reassurance of a one-year limited warranty.

Features
Cable length *
0,305 m
Connector 1 *
HDMI
Connector 2 *
DP
Features
Connector 1 gender *
Female
Connector 2 gender *
Male
Product colour
Black
Country Distributor
Deutschland 1 distributor(s)
Danmark 1 distributor(s)
Sverige 1 distributor(s)
Norway 1 distributor(s)
Polska 1 distributor(s)