D-Link logo

D-Link 56 Kbps V.92/V.90 modem 56 Kbit/s

Product code:
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
263664
Info modified on:
04 Apr 2019, 04:50:04
Long product name D-Link 56 Kbps V.92/V.90 modem 56 Kbit/s:

56Kbps V.92/V.90 Modem

D-Link 56 Kbps V.92/V.90 modem 56 Kbit/s:

The D-Link DFM-562E modem is a V.92/V.90, 56Kbps analog modem designed for home and small office users. It can be plugged into any telephone port to provide desktop and notebook computers with a dial-up connection to the Internet.

Low Cost Internet Connection
The DFM-562E modem plugs into any wall phone socket, acting as a dialer when prompted by a computer. This low-cost device allows home users to surf the Internet or access email.

Data & Fax Transmission
The DFM-562E compact and lightweight modem offers a fax transfer send and receive rate of up to 14.4Kbps in addition to communications software that is compatible with AT commands. This modem performs V.42bis & MNP 2-4 data compression and error correction for fast and reliable transmission/reception.



Product Features:

ITU-T V.92/V.90 standard
Receive rates up to 56Kbps, transmit rates up to 48Kbps
Fax mode with transmit and receive rates up to 14.4 Kbps
Supports Telephone Answering Machine (TAM) and voice annotation through provided software
Supports Quick Connect (QC), PCM Upstream, V.44 data compression and Modem on Hold
DTMF and pulse dialing

Short summary description D-Link 56 Kbps V.92/V.90 modem 56 Kbit/s:

D-Link 56 Kbps V.92/V.90 modem, 56 Kbit/s, ITU-T V.92/V.90, V.42bis & MNP 2-4

Long summary description D-Link 56 Kbps V.92/V.90 modem 56 Kbit/s:

D-Link 56 Kbps V.92/V.90 modem. Modem speed: 56 Kbit/s. Data link protocols: ITU-T V.92/V.90, Data compression: V.42bis & MNP 2-4

Specs
Recommended products
Loading...
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.