location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

ICY BOX IB-AC6110 USB 3.2 Gen 1 (3.1 Gen 1) Type-B 5000 Mbit/s Black

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
ICY BOX Check ‘ICY BOX’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
IB-AC6110
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
70419 show
Show alternative article codes used in the online market place
GTIN (EAN/UPC):
Global Trade Identification Number (GTIN) includes European Article Number (EAN), Universal Product Code (UPC) and Japan Article Number (JAN). They are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistical or product variants based on packaging, country, sizes, colors, etc.
4250078160441
Category:
An interface is a point of interaction with software, hardware or peripheral devices such as a computer monitor or keyboard. An interface hub is where there are several interfaces together in one place.
Interface Hubs Check ‘ICY BOX’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by   ICY BOX: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 103873
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 15 Mar 2024 08:44:16
The date of the most recent change of this product data-sheet in Icecat.
ICY BOX 70419 user manual (0.2 MB)
Here, we only show product PDFs of sponsoring brands that joined Open Icecat. As Full Icecat channel partner login to see all product data or request a Full Icecat subscription.
Product Brochure/Datasheet (0.3 MB)
Here, we only show product PDFs of sponsoring brands that joined Open Icecat. As Full Icecat channel partner login to see all product data or request a Full Icecat subscription.
Bullet Points ICY BOX IB-AC6110 USB 3.2 Gen 1 (3.1 Gen 1) Type-B 5000 Mbit/s Black
Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
  • - HIGH SPEED: 10x USB 3;0 Type-A ports support a data transfer rate of up to 5 Gbit/s; this ensures that files of any kind are transferred quickly and stably to other devices
  • - FULL CHARGE: With 10 USB 3;0 Type-A ports, you will always find a place for your mouse, keyboard and other devices; one of the ports is also designed as a charging port and charges your smartphone, tablet and co
  • - PLUG & PLAY: The ICY BOX USB Hub is ready to use; Simply plug it in and you're ready to go; No driver is required; A power supply and USB Type-B to Type-A cable are included
  • - ROBUSTLY CONSTRUCTED: A special aluminium alloy makes this ICY BOX USB hub particularly high-quality, robust and shock-resistant; The status LEDs keep everything in view
  • - SECURE HOLD: 4 non-slip rubber feet ensure that the ICY BOX hub always stays in place; The included Velcro mount offers numerous other mounting options
Long product name ICY BOX IB-AC6110 USB 3.2 Gen 1 (3.1 Gen 1) Type-B 5000 Mbit/s Black :
The long product name of ICY BOX IB-AC6110 USB 3.2 Gen 1 (3.1 Gen 1) Type-B 5000 Mbit/s Black. For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.

10-port hub with USB Type-A interface and 1x charging port
More>>>
ICY BOX IB-AC6110 USB 3.2 Gen 1 (3.1 Gen 1) Type-B 5000 Mbit/s Black:
The official description of ICY BOX IB-AC6110 USB 3.2 Gen 1 (3.1 Gen 1) Type-B 5000 Mbit/s Black as supplied by the manufacturer. For easy access to this data, refer to the "ProductDescription" block and the "LongDesc" tag in XML or the "Description" block and the "LongDesc" tag in JSON.

A quick provider
The IB-AC6110 is a tenfold USB 3.0 hub, where the tenth port is a fast-charging port with a higher Amper output. In this way, mobile devices can be charged at the maximal speed of 2.4 Amper.

Co-thinker
An active chipset is communicating with every connected device at all times to make sure it is provided with the appropriate amount of electricity. In this way, this hub is making sure every device is functioning optimally.

Heat exchanger
The use of storage media, as well as external HDDs or USB sticks with this hub, connect or disconnect without any issue from the PC thanks to the use of Plug & Play. The high-quality aluminum makes sure a passive heat dissipation is always happening.

Short summary description ICY BOX IB-AC6110 USB 3.2 Gen 1 (3.1 Gen 1) Type-B 5000 Mbit/s Black:
This short summary of the ICY BOX IB-AC6110 USB 3.2 Gen 1 (3.1 Gen 1) Type-B 5000 Mbit/s Black data-sheet is auto-generated and uses the product title and the first six key specs.

ICY BOX IB-AC6110, USB 3.2 Gen 1 (3.1 Gen 1) Type-B, USB 3.2 Gen 1 (3.1 Gen 1) Type-A, 5000 Mbit/s, Black, Aluminium, China

Long summary description ICY BOX IB-AC6110 USB 3.2 Gen 1 (3.1 Gen 1) Type-B 5000 Mbit/s Black:
This is an auto-generated long summary of ICY BOX IB-AC6110 USB 3.2 Gen 1 (3.1 Gen 1) Type-B 5000 Mbit/s Black based on the first three specs of the first five spec groups.

ICY BOX IB-AC6110. Host interface: USB 3.2 Gen 1 (3.1 Gen 1) Type-B, Hub interfaces: USB 3.2 Gen 1 (3.1 Gen 1) Type-A. Data transfer rate: 5000 Mbit/s, Product colour: Black, Housing material: Aluminium. Power supply type: DC, Input voltage: 100 - 240 V, Output voltage: 12 V. Width: 145 mm, Depth: 45 mm, Height: 25 mm. Package width: 103 mm, Package depth: 83 mm, Package height: 200 mm

Ports & interfaces
Host interface *
USB 3.2 Gen 1 (3.1 Gen 1) Type-B
Hub interfaces *
USB 3.2 Gen 1 (3.1 Gen 1) Type-A
USB 3.2 Gen 1 (3.1 Gen 1) Type-A ports quantity
10
Ports quantity *
10
DC-in jack
Yes
Features
Data transfer rate *
5000 Mbit/s
Product colour
Black
Housing material
Aluminium
LED indicators
Yes
Hot-swap
Yes
Plug and Play
Yes
Country of origin
China
Power
Power supply type
DC
Input voltage
100 - 240 V
Output voltage
12 V
Output current
4 A
Weight & dimensions
Width
145 mm
Depth
45 mm
Height
25 mm
Weight
160 g
Packaging data
Package width
103 mm
Package depth
83 mm
Package height
200 mm
Package weight
628 g
Packaging content
AC adapter included
Yes
Cables included
USB Type-A to USB Type-B
Quick start guide
Yes
Logistics data
Master (outer) case width
333 mm
Master (outer) case length
423 mm
Master (outer) case height
243 mm
Master (outer) case weight
10,2 kg
Quantity per master (outer) case
15 pc(s)
Harmonized System (HS) code
84719000
Brand Image Product code Product Stock Price from
ICY BOX IB-AC6104-B USB 3.2 Gen 1 (3.1 Gen 1) Type-A 5000 Mbit/s Black ICY BOX IB-AC6104-B USB 3.2 Gen 1 (3.1 Gen 1) Type-A 5000 Mbit/s Black
(show image)
70408 IB-AC6104-B 0.00
(excl. VAT)
0 (incl. VAT)
ICY BOX IB-HUB1402 USB 3.2 Gen 1 (3.1 Gen 1) Type-A 5000 Mbit/s Silver ICY BOX IB-HUB1402 USB 3.2 Gen 1 (3.1 Gen 1) Type-A 5000 Mbit/s Silver
(show image)
60005 IB-HUB1402 0.00
(excl. VAT)
0 (incl. VAT)
ICY BOX IB-AC6104 USB 3.2 Gen 1 (3.1 Gen 1) Type-A 5000 Mbit/s White ICY BOX IB-AC6104 USB 3.2 Gen 1 (3.1 Gen 1) Type-A 5000 Mbit/s White
(show image)
70406 IB-AC6104 0.00
(excl. VAT)
0 (incl. VAT)
ICY BOX IB-HUB1405 USB 3.2 Gen 1 (3.1 Gen 1) Type-B 5000 Mbit/s Anthracite ICY BOX IB-HUB1405 USB 3.2 Gen 1 (3.1 Gen 1) Type-B 5000 Mbit/s Anthracite
(show image)
60153 IB-HUB1405 0.00
(excl. VAT)
0 (incl. VAT)
ICY BOX IB-HUB1409-C3 USB 3.2 Gen 1 (3.1 Gen 1) Type-C 5000 Mbit/s Black ICY BOX IB-HUB1409-C3 USB 3.2 Gen 1 (3.1 Gen 1) Type-C 5000 Mbit/s Black
(show image)
60256 IB-HUB1409-C3 0.00
(excl. VAT)
0 (incl. VAT)
ICY BOX IB-HUB1409-U3 USB 3.2 Gen 1 (3.1 Gen 1) Type-A 5000 Mbit/s Black ICY BOX IB-HUB1409-U3 USB 3.2 Gen 1 (3.1 Gen 1) Type-A 5000 Mbit/s Black
(show image)
60255 IB-HUB1409-U3 0.00
(excl. VAT)
0 (incl. VAT)
ICY BOX IB-HUB1403 USB 3.2 Gen 1 (3.1 Gen 1) Type-A 5000 Mbit/s Black ICY BOX IB-HUB1403 USB 3.2 Gen 1 (3.1 Gen 1) Type-A 5000 Mbit/s Black
(show image)
60123 IB-HUB1403 0.00
(excl. VAT)
0 (incl. VAT)
ICY BOX IB-AC6405-C USB 3.2 Gen 1 (3.1 Gen 1) Type-C 5000 Mbit/s Anthracite ICY BOX IB-AC6405-C USB 3.2 Gen 1 (3.1 Gen 1) Type-C 5000 Mbit/s Anthracite
(show image)
70424 IB-AC6405-C 0.00
(excl. VAT)
0 (incl. VAT)
ICY BOX IB-AC6701 USB 3.2 Gen 1 (3.1 Gen 1) Type-A 5000 Mbit/s Silver ICY BOX IB-AC6701 USB 3.2 Gen 1 (3.1 Gen 1) Type-A 5000 Mbit/s Silver
(show image)
70411 IB-AC6701 0.00
(excl. VAT)
0 (incl. VAT)
ICY BOX IB-AC6401 USB 3.2 Gen 1 (3.1 Gen 1) Type-A 5000 Mbit/s Silver ICY BOX IB-AC6401 USB 3.2 Gen 1 (3.1 Gen 1) Type-A 5000 Mbit/s Silver
(show image)
70412 IB-AC6401 0.00
(excl. VAT)
0 (incl. VAT)
Country Distributor
United Kingdom 1 distributor(s)
Danmark 2 distributor(s)
Deutschland 1 distributor(s)
Lithuania 1 distributor(s)