location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

POLY HW720 Headset Wired Head-band Office/Call center Black

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
POLY Check ‘POLY’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
HW720
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
78714-102 show
Show alternative article codes used in the online market place
GTIN (EAN/UPC):
Global Trade Identification Number (GTIN) includes European Article Number (EAN), Universal Product Code (UPC) and Japan Article Number (JAN). They are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistical or product variants based on packaging, country, sizes, colors, etc.
5033588045366
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by   POLY: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 161568
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 12 Jul 2024 14:30:08
The date of the most recent change of this product data-sheet in Icecat.
POLY 78714-102 user manual (0.3 MB)
Here, we only show product PDFs of sponsoring brands that joined Open Icecat. As Full Icecat channel partner login to see all product data or request a Full Icecat subscription.
Bullet Points POLY HW720 Headset Wired Head-band Office/Call center Black
Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
  • - Black Office/Call center Head-band Headset
  • - Wired
  • - Supraaural 100 - 6800 Hz 300 Ω 24 dB
  • - Microphone type: Boom -39 dB
Long product name POLY HW720 Headset Wired Head-band Office/Call center Black :
The long product name of POLY HW720 Headset Wired Head-band Office/Call center Black. For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.

EncorePro HW720 - Over-the-head, Binaural, Noise-cancelling
More>>>
POLY HW720 Headset Wired Head-band Office/Call center Black:
The official description of POLY HW720 Headset Wired Head-band Office/Call center Black as supplied by the manufacturer. For easy access to this data, refer to the "ProductDescription" block and the "LongDesc" tag in XML or the "Description" block and the "LongDesc" tag in JSON.

Expect more. Deliver more.
With customer expectations continuing to rise and calls are becoming more complex than ever, accept
no compromises with the premium EncorePro. Offer your people the ultimate in comfort, audio quality and reliability with our top-of-the-range headset and help them deliver smarter customer interactions. Featuring seven axes of adjustability plus an exclusive extendible mic boom and threeyear warranty, the premium EncorePro is the ultimate headset for all-day calling. With a choice of monaural and binaural wearing styles, its sophisticated over-the-head design coupled with a lightweight yet robust construction and VoIP-ready
wideband audio make this the most advanced EncorePro ever made.

Short summary description POLY HW720 Headset Wired Head-band Office/Call center Black:
This short summary of the POLY HW720 Headset Wired Head-band Office/Call center Black data-sheet is auto-generated and uses the product title and the first six key specs.

POLY HW720, Wired, Office/Call center, 100 - 6800 Hz, 72 g, Headset, Black

Long summary description POLY HW720 Headset Wired Head-band Office/Call center Black:
This is an auto-generated long summary of POLY HW720 Headset Wired Head-band Office/Call center Black based on the first three specs of the first five spec groups.

POLY HW720. Product type: Headset. Connectivity technology: Wired. Recommended usage: Office/Call center. Headphone frequency: 100 - 6800 Hz. Weight: 72 g. Product colour: Black

Performance
Product type *
Headset
Wearing style *
Head-band
Recommended usage *
Office/Call center
Headset type
Binaural
Product colour *
Black
Sound pressure level (max)
118 dB
Ports & interfaces
Connectivity technology *
Wired
Headphones
Ear coupling *
Supraaural
Acoustic system
Closed
Headphone frequency
100 - 6800 Hz
Headphones
Impedance
300 Ω
Headphone sensitivity
24 dB
Microphone
Microphone type *
Boom
Microphone frequency
15 - 6800 Hz
Microphone sensitivity
-39 dB
Microphone noise-canceling
Yes
Weight & dimensions
Weight
72 g
Packaging content
Quantity
1
Logistics data
Harmonized System (HS) code
85183000
Brand Image Product code Product Stock Price from
POLY HW301N Headset Wired Office/Call center POLY HW301N Headset Wired Office/Call center
(show image)
78714-02 HW301N 0.00
(excl. VAT)
0 (incl. VAT)
POLY HW291N Headset Wired Office/Call center POLY HW291N Headset Wired Office/Call center
(show image)
78712-02 HW291N 0.00
(excl. VAT)
0 (incl. VAT)
POLY .Audio 355 Headset Wired Head-band Office/Call center Black POLY .Audio 355 Headset Wired Head-band Office/Call center Black
(show image)
79730-05 .Audio 355 0.00
(excl. VAT)
0 (incl. VAT)
POLY S12 Headset Wired Head-band Office/Call center Grey POLY S12 Headset Wired Head-band Office/Call center Grey
(show image)
36784-01 S12 0.00
(excl. VAT)
0 (incl. VAT)
POLY DuoPro Headset Wired Head-band Office/Call center Black POLY DuoPro Headset Wired Head-band Office/Call center Black
(show image)
H171N DuoPro 0.00
(excl. VAT)
0 (incl. VAT)
POLY Audio™ 310 Headset Wired Office/Call center POLY Audio™ 310 Headset Wired Office/Call center
(show image)
39602-01 Audio™ 310 0.00
(excl. VAT)
0 (incl. VAT)
Country Distributor
Nederland 4 distributor(s)
España 1 distributor(s)
France 1 distributor(s)
Magyarország 1 distributor(s)
Italia 1 distributor(s)
Sverige 2 distributor(s)
United Kingdom 5 distributor(s)
Danmark 4 distributor(s)
Deutschland 1 distributor(s)
Norway 1 distributor(s)
Polska 1 distributor(s)
Suomi 2 distributor(s)
Belgium 1 distributor(s)