location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.
full icecat

CoreParts MSPP2956T mobile phone spare part

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
CoreParts Check ‘CoreParts’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
MSPP2956T
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
MSPP2956T
GTIN (EAN/UPC):
Global Trade Identification Number (GTIN) includes European Article Number (EAN), Universal Product Code (UPC) and Japan Article Number (JAN). They are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistical or product variants based on packaging, country, sizes, colors, etc.
5712505204481
Category:
Components for mobile phones such as buttons, screens and sockets.
Mobile Phone Spare Parts Check ‘CoreParts’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by   CoreParts: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 24947
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 13 Mar 2024 08:09:26
The date of the most recent change of this product data-sheet in Icecat.
Bullet Points CoreParts MSPP2956T mobile phone spare part
Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
  • - High Quality
  • - Tested and certified
  • - Matching Performance
  • - Reliable with 12 month Warranty
Warranty: 12 months
Long product name CoreParts MSPP2956T mobile phone spare part :
The long product name of CoreParts MSPP2956T mobile phone spare part. For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.

Touch Panel Asus Transformer Book T100TA
More>>>
Short summary description CoreParts MSPP2956T mobile phone spare part:
This short summary of the CoreParts MSPP2956T mobile phone spare part data-sheet is auto-generated and uses the product title and the first six key specs.

CoreParts MSPP2956T, Asus, Transformer Book T100TA, 100 mm, 150 mm, 20 mm, 10 g

Long summary description CoreParts MSPP2956T mobile phone spare part:
This is an auto-generated long summary of CoreParts MSPP2956T mobile phone spare part based on the first three specs of the first five spec groups.

CoreParts MSPP2956T. Brand compatibility: Asus, Compatibility: Transformer Book T100TA. Width: 100 mm, Height: 150 mm, Depth: 20 mm. Quantity per pack: 1 pc(s), Package width: 100 mm, Package depth: 20 mm

Brand Image Product code Product Stock Price from
CoreParts

CoreParts MSPP2600 mobile phone spare part Display glass
(show image)
MSPP2600 MSPP2600 0.00
(excl. VAT)
0 (incl. VAT)
CoreParts

CoreParts MSPP0618 mobile phone spare part Display glass Black
(show image)
MSPP0618 MSPP0618 0.00
(excl. VAT)
0 (incl. VAT)
CoreParts

CoreParts MSPP0617 mobile phone spare part Display glass
(show image)
MSPP0617 MSPP0617 0.00
(excl. VAT)
0 (incl. VAT)
CoreParts

CoreParts MSPP0616 mobile phone spare part Display glass
(show image)
MSPP0616 MSPP0616 0.00
(excl. VAT)
0 (incl. VAT)
Country Distributor
United Kingdom 1 distributor(s)
Danmark 2 distributor(s)