location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.
full icecat

RAM Mounts RAP-404U holder part/accessory

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
RAM Mounts Check ‘RAM Mounts’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
Tough-Claw Medium Clamp Ball Base
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
RAP-404U
GTIN (EAN/UPC):
Global Trade Identification Number (GTIN) includes European Article Number (EAN), Universal Product Code (UPC) and Japan Article Number (JAN). They are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistical or product variants based on packaging, country, sizes, colors, etc.
0793442944215 show
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by   RAM Mounts: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 10698
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 16 May 2024 09:11:57
The date of the most recent change of this product data-sheet in Icecat.
Warranty: Lifetime
Long product name RAM Mounts RAP-404U holder part/accessory :
The long product name of RAM Mounts RAP-404U holder part/accessory. For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.

RAM Tough-Claw Medium Clamp Ball Base
More>>>
Short summary description RAM Mounts RAP-404U holder part/accessory:
This short summary of the RAM Mounts RAP-404U holder part/accessory data-sheet is auto-generated and uses the product title and the first six key specs.

RAM Mounts RAP-404U, Black, Silver, 39,6 mm, 133,4 mm

Long summary description RAM Mounts RAP-404U holder part/accessory:
This is an auto-generated long summary of RAM Mounts RAP-404U holder part/accessory based on the first three specs of the first five spec groups.

RAM Mounts RAP-404U. Product colour: Black, Silver. Width: 39,6 mm, Height: 133,4 mm

Brand Image Product code Product Stock Price from
RAM Mounts

RAM Mounts RAM-316-2U holder part/accessory
(show image)
RAM-316-2U Flex-Arm with 18" Aluminum Rod and Two Single Socket Arms 0.00
(excl. VAT)
0 (incl. VAT)
RAM Mounts

RAM Mounts RAM-201U-D holder part/accessory
(show image)
RAM-201U-D Double Socket Arm 0.00
(excl. VAT)
0 (incl. VAT)
RAM Mounts

RAM Mounts RAM-201U-B holder part/accessory
(show image)
RAM-201U-B Double Socket Arm 0.00
(excl. VAT)
0 (incl. VAT)
RAM Mounts

RAM Mounts RAM-201U holder part/accessory
(show image)
RAM-201U Double Socket Arm 0.00
(excl. VAT)
0 (incl. VAT)
Country Distributor
United Kingdom 1 distributor(s)
Danmark 2 distributor(s)