location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.
full icecat

Cooler Master Gaming Trigger-Z keyboard USB Swiss Black

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Cooler Master Check ‘Cooler Master’ global rank
Product family:
The product family is a generic trademark of a brand to indicate a very wide range of products, that can encompass multiple categories. We include product family in the Icecat product title.
Gaming
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
Trigger-Z
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
SGK-6010-GKCR1-SW
Category:
The keyboard is the main input peripheral used by all computers. The keyboard allows for user input and interaction with the computer. Much like many typewriters the keyboard has all the letters of the alphabet, numbers 0 - 9 and additional special operational keys, e.g. for adjusting the volume or going to your inbox directly. There are three different connection types: - USB is the most modern. You can recognize it by the rectangular connector. - PS/2 connectors are round. This type of connection is fairly commonly used by PC's. - Bluetooth is another modern (wireless) connection method.
Keyboards Check ‘Cooler Master’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by   Cooler Master: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 10075
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 01 Jun 2022 15:49:22
The date of the most recent change of this product data-sheet in Icecat.
Bullet Points Cooler Master Gaming Trigger-Z keyboard USB Swiss Black
Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
  • - Gaming
  • - USB
  • - Swiss
  • - Full-size (100%) Numeric keypad
  • - Backlight Red
  • - Black
  • - 1 pc(s)
Warranty: 2 years
Long product name Cooler Master Gaming Trigger-Z keyboard USB Swiss Black :
The long product name of Cooler Master Gaming Trigger-Z keyboard USB Swiss Black. For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.

Trigger-Z, Red Switch, Red LED, 128KB, USB, 1516g, CH
More>>>
Short summary description Cooler Master Gaming Trigger-Z keyboard USB Swiss Black:
This short summary of the Cooler Master Gaming Trigger-Z keyboard USB Swiss Black data-sheet is auto-generated and uses the product title and the first six key specs.

Cooler Master Gaming Trigger-Z, Full-size (100%), Wired, USB, Black

Long summary description Cooler Master Gaming Trigger-Z keyboard USB Swiss Black:
This is an auto-generated long summary of Cooler Master Gaming Trigger-Z keyboard USB Swiss Black based on the first three specs of the first five spec groups.

Cooler Master Gaming Trigger-Z. Keyboard form factor: Full-size (100%). Keyboard style: Straight. Connectivity technology: Wired, Device interface: USB. Wrist rest. Cable length: 1,8 m. Recommended usage: Gaming. Product colour: Black

Source Testseek summary Average rating
Reviews
Updated:
2015-02-26 03:27:26
Uk has collected 36 expert reviews for Cooler Master Gaming Trigger-Z keyboard USB Swiss Black and the average expert rating is 86 of 100. The average score reflects the expert community’s view on this product. Click below and use Uk to see all ratings, product awards and conclusions.
86%
Source Review comments Score
Bit-Tech.net
Updated:
2015-02-26 03:22:43
Lastly, there are five dedicated macro keys in a single column to the left. Limiting them to five ensures the keyboard is not excessively wide, and they're relatively easy to reach in a hurry. You can actually store 25 macros in these keys, as the Trigge...
Bottom line The Trigger Z is a really awesome keyboard; honestly we're gutted we didn't come across it sooner than we did. Availability isn't huge in the UK, but a few key retailers do have steady stock, and at under £90 it's seriously good value given that it has a...
88%
ocaholic.ch.english
Updated:
2015-02-26 03:25:05
Trigger-Z is the new gaming mechanical keyboard from CM Storm. The device has a big palm rest, few macro buttons, white backlight and much more. Our model uses CherryMX Brown but on the market there are several versions with different switches and backlig...
Bottom line Our global verdict about this keyboard is more than positive CM Storm managed to create a solid and highquality product, with only little flaws that can be addressed easily We like the fact that this keyboard is very heavy and apart from that it's sturdy...
90%
play3r.net
Updated:
2015-02-26 03:26:25
Recently we've seen several new releases from CM Storm, ranging from mice, to headsets, so today I'm going to be taking a closer look at the lasted mechanical keyboard; the Trigger Z – a refresh of the original Trigger we saw in 2012. The Trigger is a ful...
Bottom line CM Storm have been releasing an increasing amount new iterations of their already popular keyboards. Sometimes these tweaked editions are based on the same hardware, but the annoying design flaws are addressed and the overall appearance is made more appea...
94%
chip.com.my
Updated:
2016-11-26 04:22:18
CM Storm has come a long way since launching its first gaming products, and they have held their own against some of the bigger names out there. With the successful launch of its CM Storm Trigger keyboard, the company has made some upgrades and we now hav...
Good Comes in three different Cherry MX key choices, Detachable USB cable and palm rest...
Bad Noisy...
Bottom line The CM Storm Trigger Z is a great upgrade if you're looking to move up from a cheap keyboard to a performance set that will last you for a few years. With a lifespan of up to 50 million keystrokes, you can't go wrong with this one.(previously published i...
0%
Brand Image Product code Product Stock Price from
Cooler Master

Cooler Master Gaming SK621 keyboard Universal USB + Bluetooth QWERTZ Swiss Grey, Stainless steel
(show image)
SK-621-GKLR1-SW SK621 0.00
(excl. VAT)
0 (incl. VAT)
Cooler Master

Cooler Master Gaming MasterKeys MK850 keyboard USB QWERTZ Swiss Metallic
(show image)
MK-850-GKCR1-SW MasterKeys MK850 0.00
(excl. VAT)
0 (incl. VAT)