HPE logo

HPE ProLiant ML350 Gen9 server 0 GB Tower (5U) Intel Xeon E5 v3 E5-2620V3 2,4 GHz 16 GB DDR4-SDRAM 500 W

Brand:
Product family:
Product series:
Product name:
Product code:
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
47095
Info modified on:
07 Mar 2024, 15:34:52
Long product name HPE ProLiant ML350 Gen9 server 0 GB Tower (5U) Intel Xeon E5 v3 E5-2620V3 2,4 GHz 16 GB DDR4-SDRAM 500 W:

Intel Xeon E5-2620 v3 (2.4GHz, 15MB), 16GB RDIMM, 8 SFF HDD, Smart Array P440ar/2GB FBWC, 500W PS

Short summary description HPE ProLiant ML350 Gen9 server 0 GB Tower (5U) Intel Xeon E5 v3 E5-2620V3 2,4 GHz 16 GB DDR4-SDRAM 500 W:

HPE ProLiant ML350 Gen9, 2,4 GHz, E5-2620V3, 16 GB, DDR4-SDRAM, 0 GB, Tower (5U)

Long summary description HPE ProLiant ML350 Gen9 server 0 GB Tower (5U) Intel Xeon E5 v3 E5-2620V3 2,4 GHz 16 GB DDR4-SDRAM 500 W:

HPE ProLiant ML350 Gen9. Processor family: Intel Xeon E5 v3, Processor frequency: 2,4 GHz, Processor model: E5-2620V3. Internal memory: 16 GB, Internal memory type: DDR4-SDRAM, Memory layout (slots x size): 1 x 16 GB. Total storage capacity: 0 GB, HDD size: 2.5", HDD interface: Serial ATA, Serial Attached SCSI (SAS). Ethernet LAN, Cabling technology: 10/100/1000Base-T(X). Power supply: 500 W, Redundant power supply (RPS) support. Chassis type: Tower (5U)

Video
Specs
Recommended products
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.