location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.
full icecat

BFG Tech BFGE84512GSP graphics card GeForce 8400 GS GDDR2

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
BFG Tech Check ‘BFG Tech’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
BFGE84512GSP
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
BFGE84512GSP
Category:
The graphics card, also known as the video card, is the complete graphical subsystem of the PC. It is responsible for the quality and speed of video processing. For users that wish to play games or work with multimedia applications, it is especially important to have a video board with a high performance graphics processor and enough memory.
Graphics Cards Check ‘BFG Tech’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by   BFG Tech: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 19459
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 21 Oct 2022 10:14:32
The date of the most recent change of this product data-sheet in Icecat.
Long product name BFG Tech BFGE84512GSP graphics card GeForce 8400 GS GDDR2 :
The long product name of BFG Tech BFGE84512GSP graphics card GeForce 8400 GS GDDR2. For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.

GeForce 8400GS 512MB, DDR2, 64-bit, DVI-I, VGA, HDTV + TV Out, PCI Express x16, 300W
More>>>
Short summary description BFG Tech BFGE84512GSP graphics card GeForce 8400 GS GDDR2:
This short summary of the BFG Tech BFGE84512GSP graphics card GeForce 8400 GS GDDR2 data-sheet is auto-generated and uses the product title and the first six key specs.

BFG Tech BFGE84512GSP, GeForce 8400 GS, GDDR2, 64 bit, 800 MHz, 2048 x 1536 pixels, PCI Express x16

Long summary description BFG Tech BFGE84512GSP graphics card GeForce 8400 GS GDDR2:
This is an auto-generated long summary of BFG Tech BFGE84512GSP graphics card GeForce 8400 GS GDDR2 based on the first three specs of the first five spec groups.

BFG Tech BFGE84512GSP. Graphics processor: GeForce 8400 GS, Processor frequency: 450 MHz. Graphics card memory type: GDDR2, Memory bus: 64 bit, Memory clock speed: 800 MHz. Maximum resolution: 2048 x 1536 pixels. DirectX version: 10.0, OpenGL version: 2.0. Interface type: PCI Express x16. Cooling type: Active

Brand Image Product code Product Stock Price from
AMD

AMD 100-505551 graphics card GDDR3
(show image)
100-505551 100-505551 0.00
(excl. VAT)
0 (incl. VAT)
BFG Tech

BFG Tech BFGR62256OCP graphics card GeForce 6200 GDDR
(show image)
BFGR62256OCP BFGR62256OCP 0.00
(excl. VAT)
0 (incl. VAT)
BFG Tech

BFG Tech BFGR73256GSOCE graphics card GDDR2
(show image)
BFGR73256GSOCE BFGR73256GSOCE 0.00
(excl. VAT)
0 (incl. VAT)
AMD

AMD 100-505182 graphics card GDDR2
(show image)
100-505182 100-505182 0.00
(excl. VAT)
0 (incl. VAT)
AMD

AMD 100-505176 graphics card GDDR2
(show image)
100-505176 100-505176 0.00
(excl. VAT)
0 (incl. VAT)
AMD

AMD 100-505181 graphics card GDDR2
(show image)
100-505181 100-505181 0.00
(excl. VAT)
0 (incl. VAT)