location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

HP LaserJet Enterprise Flow MFP M630z Laser A4 1200 x 1200 DPI 57 ppm

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
HP Check ‘HP’ global rank
Product family:
The product family is a generic trademark of a brand to indicate a very wide range of products, that can encompass multiple categories. We include product family in the Icecat product title.
LaserJet
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
Enterprise Flow MFP M630z
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
BB3G86A01
Category:
A multifunctional is really an all-in-one device; it is both a scanner and a printer, and often even has a fax function. So effectively it's a copier, but one that has the scanning and printing functions available separately. All this is a great advantage when you have limited office space. Moreover, you will be able to work faster and more efficiently by using the device's convenient special functions.
Multifunction Printers Check ‘HP’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by   HP: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 59378
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 30 Mar 2023 22:00:15
The date of the most recent change of this product data-sheet in Icecat.
Product Brochure/Datasheet (1.7 MB)
Here, we only show product PDFs of sponsoring brands that joined Open Icecat. As Full Icecat channel partner login to see all product data or request a Full Icecat subscription.
Bullet Points HP LaserJet Enterprise Flow MFP M630z Laser A4 1200 x 1200 DPI 57 ppm
Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
  • - Business Laser Mono printing
  • - 1200 x 1200 DPI
  • - Printing colours: Black
  • - A4 57 ppm
  • - Mono copying Colour scanning Mono faxing
  • - Apple AirPrint, HP ePrint
  • - USB port Ethernet LAN
  • - Internal memory: 1536 MB Built-in processor 800 MHz
  • - 91,2 kg
Long product name HP LaserJet Enterprise Flow MFP M630z Laser A4 1200 x 1200 DPI 57 ppm :
The long product name of HP LaserJet Enterprise Flow MFP M630z Laser A4 1200 x 1200 DPI 57 ppm. For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.

LaserJet Enterprise Flow MFP M630z
More>>>
HP LaserJet Enterprise Flow MFP M630z Laser A4 1200 x 1200 DPI 57 ppm:
The official description of HP LaserJet Enterprise Flow MFP M630z Laser A4 1200 x 1200 DPI 57 ppm as supplied by the manufacturer. For easy access to this data, refer to the "ProductDescription" block and the "LongDesc" tag in XML or the "Description" block and the "LongDesc" tag in JSON.

Rely on a full-featured HP Enterprise Flow MFP that streamlines digital workflow with advanced HP Flow solutions, safeguards business data and documents with a robust suite of top-flight security features and offers simple, efficient mobile printing.

Features

Get powerful performance to enhance workflow
- Scan two-sided documents in a single pass with super-fast scan speeds. HP EveryPage allows employees to scan without worry and detect potential errors or missed pages on the spot – even when the weight, size or condition of pages varies.
- Increase efficiency and streamline workflow with a suite of HP Flow MFP features and scanning solutions.
- Easily tackle large jobs with a standard paper capacity of up to 3,100 sheets and paper-finishing options.
- Quickly troubleshoot problems with cloud-based help services that are relevant and up to date.

Protect your business – now and in the future
- Safeguard and manage centrally your printing fleet with the HP Imaging and Printing Security Center and HP Web Jetadmin.
- Confidently safeguard the sensitive data sent to your MFP with the encrypted hard drive.
- Secure your investment – depend on an MFP that can expand with your business, whenever solutions advance.
- Safeguard security keys, passwords and certificates with the optional HP Trusted Platform Module.

Enjoy easy and secure mobile printing
- Enable optional touch-to-print and touch-to-authenticate convenience from mobile devices.
- Enable secure peer-to-peer direct-access mobile printing without connecting to the corporate network.
- Easily print from a variety of smartphones and tablets – generally no setup or apps required.
- Pull print jobs from your pocket – walk up and print or scan from your USB drive.

Short summary description HP LaserJet Enterprise Flow MFP M630z Laser A4 1200 x 1200 DPI 57 ppm:
This short summary of the HP LaserJet Enterprise Flow MFP M630z Laser A4 1200 x 1200 DPI 57 ppm data-sheet is auto-generated and uses the product title and the first six key specs.

HP LaserJet Enterprise Flow MFP M630z, Laser, Mono printing, 1200 x 1200 DPI, Mono copying, A4, Black, Grey

Long summary description HP LaserJet Enterprise Flow MFP M630z Laser A4 1200 x 1200 DPI 57 ppm:
This is an auto-generated long summary of HP LaserJet Enterprise Flow MFP M630z Laser A4 1200 x 1200 DPI 57 ppm based on the first three specs of the first five spec groups.

HP LaserJet Enterprise Flow MFP M630z. Print technology: Laser, Printing: Mono printing, Maximum resolution: 1200 x 1200 DPI. Copying: Mono copying, Maximum copy resolution: 600 x 600 DPI. Scanning: Colour scanning, Optical scanning resolution: 600 x 600 DPI. Faxing: Mono faxing. Maximum ISO A-series paper size: A4. Product colour: Black, Grey

Printing
Duplex printing mode
Auto
Print technology *
Laser
Printing *
Mono printing
Duplex printing *
Yes
Maximum resolution *
1200 x 1200 DPI
Print speed (black, normal quality, A4/US Letter) *
57 ppm
Time to first page (black, normal)
8,5 s
Print margins (top, bottom, right, left)
2 mm
Copying
Copying *
Mono copying
Maximum copy resolution *
600 x 600 DPI
Copy speed (black, normal quality, A4)
57 cpm
Maximum number of copies
9999 copies
Copier resize
25 - 400%
Scanning
Scanning *
Colour scanning
Optical scanning resolution *
600 x 600 DPI
Maximum scan area
216 x 356 mm
Scanner type *
Flatbed & ADF scanner
Scan to
E-mail, FTP, Fax, File, OCR
Scan speed (colour)
60 ppm
Scan speed (black)
62 ppm
Scan speed (black)
86 inch/min
Scan speed (colour)
63 inch/min
Image formats supported
JPG, TIF
Document formats supported
HTML, PDF, TXT, XPS
Fax
Faxing *
Mono faxing
Fax resolution (black)
300 x 300 DPI
Modem speed
33,6 Kbit/s
Fax speed dialing (max numbers)
100
Fax forwarding
Yes
Fax broadcasting
100 locations
Features
Recommended duty cycle
5000 - 28000 pages per month
Maximum duty cycle *
250000 pages per month
Digital sender
Yes
Number of print cartridges *
1
Printing colours *
Black
Page description languages
PCL 5, PCL 6, PDF 1.7, PostScript 3
All-In-One-multitasking
Yes
Input & output capacity
Total number of input trays *
4
Total input capacity *
1500 sheets
Total output capacity *
900 sheets
Multi-Purpose tray
Yes
Multi-Purpose tray input capacity
100 sheets
Paper input type
Paper tray
Maximum input capacity
3100 sheets
Maximum output capacity
900 sheets
Paper handling
Maximum ISO A-series paper size *
A4
Paper tray media types *
Bond paper, Card stock, Envelopes, Heavy paper, Labels, Lightweight paper, Plain paper, Pre-printed, Recycled paper, Rough paper, Transparencies
ISO A-series sizes (A0...A9) *
A4, A5, A6
JIS B-series sizes (B0...B9)
B5, B6
Envelopes sizes
B5, C5, C6, DL
Ports & interfaces
Standard interfaces
Ethernet, RJ-11, USB 2.0
Direct printing *
No
USB port
Yes
RJ-11 ports quantity
1
Network
Wi-Fi *
No
Ethernet LAN *
Yes
Cabling technology
10/100/1000Base-T(X)
Ethernet LAN data rates
10,100,1000 Mbit/s
Mobile printing technologies
Apple AirPrint, HP ePrint
Performance
Maximum internal memory
2048 MB
Card reader integrated
No
Internal memory *
1536 MB
Built-in processor
Yes
Processor frequency
800 MHz
Design
Product colour *
Black, Grey
Market positioning *
Business
Built-in display *
Yes
Display
LCD
Display resolution
800 x 600 pixels
Touchscreen
Yes
Control type
Touch
Colour display
Yes
Power
Power consumption (average operating)
970 W
Power consumption (sleep)
6,5 W
Power consumption (off)
0,1 W
AC input voltage
220 - 240 V
AC input frequency
50 - 60 Hz
System requirements
Windows operating systems supported
Yes
Mac operating systems supported
Yes
Linux operating systems supported
Yes
Operational conditions
Operating relative humidity (H-H)
30 - 70%
Operating temperature (T-T)
15 - 32,5 °C
Sustainability
Sustainability certificates
Blue Angel, ENERGY STAR
Weight & dimensions
Width
911 mm
Depth
643 mm
Height
1110 mm
Weight
91,2 kg