location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.
full icecat

CoreParts Car DC charger 15-17v 3500mAh power adapter/inverter

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
CoreParts Check ‘CoreParts’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
Car DC charger 15-17v 3500mAh
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
MBC1026
Category:
A power adapter connects a device into the mains electricity through a plug. They are used with electrical devices that require power but do not contain internal components to derive the required voltage and power from mains power. A power inverter, or inverter, is an electronic device or circuitry that changes direct current (DC) to alternating current (AC).
Power Adapters & Inverters Check ‘CoreParts’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by   CoreParts: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 42814
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 15 May 2020 12:39:18
The date of the most recent change of this product data-sheet in Icecat.
Warranty: 1 year
Long product name CoreParts Car DC charger 15-17v 3500mAh power adapter/inverter :
The long product name of CoreParts Car DC charger 15-17v 3500mAh power adapter/inverter. For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.

Car DC charger 15-17v 3500mAh
More>>>
Short summary description CoreParts Car DC charger 15-17v 3500mAh power adapter/inverter:
This short summary of the CoreParts Car DC charger 15-17v 3500mAh power adapter/inverter data-sheet is auto-generated and uses the product title and the first six key specs.

CoreParts Car DC charger 15-17v 3500mAh, 60 W, 3500 mAh

Long summary description CoreParts Car DC charger 15-17v 3500mAh power adapter/inverter:
This is an auto-generated long summary of CoreParts Car DC charger 15-17v 3500mAh power adapter/inverter based on the first three specs of the first five spec groups.

CoreParts Car DC charger 15-17v 3500mAh. Capacity: 60 W, Power adapter capacity: 3500 mAh

Brand Image Product code Product Stock Price from
CoreParts

CoreParts MBA1005 power adapter/inverter Indoor 60 W Black
(show image)
MBA1005 MBA1005 0.00
(excl. VAT)
0 (incl. VAT)
CoreParts

CoreParts MBA1004 power adapter/inverter Indoor 60 W Black
(show image)
MBA1004 MBA1004 0.00
(excl. VAT)
0 (incl. VAT)
CoreParts

CoreParts AC Adapter 15-17V power adapter/inverter Black
(show image)
MBA1003 AC Adapter 15-17V 0.00
(excl. VAT)
0 (incl. VAT)
CoreParts

CoreParts MBA1002 power adapter/inverter Indoor 60 W Black
(show image)
MBA1002 MBA1002 0.00
(excl. VAT)
0 (incl. VAT)
CoreParts

CoreParts MBA1001 power adapter/inverter Indoor 60 W Black
(show image)
MBA1001 MBA1001 0.00
(excl. VAT)
0 (incl. VAT)
CoreParts

CoreParts MBA1000 power adapter/inverter Indoor 60 W Black
(show image)
MBA1000 MBA1000 0.00
(excl. VAT)
0 (incl. VAT)