location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

ASUS ZenFone 5 A500KL-2C041DE 12,7 cm (5") Single SIM Android 4.4 4G 2 GB 16 GB 2110 mAh Red

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
ASUS Check ‘ASUS’ global rank
Product family:
The product family is a generic trademark of a brand to indicate a very wide range of products, that can encompass multiple categories. We include product family in the Icecat product title.
ZenFone
Product series:
Product series is a brand's indication, often indicated by round numbers like 3000, that identifies a group of products within one category that are technically very similar. We don't include product serie in the Icecat product title on a product data-sheet to avoid confusion.
5
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
A500KL-2C041DE
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
90AZ00P3-M00390
Category:
Mobile phone that is able to perform many of the functions of a computer, typically having a relatively large screen and an operating system capable of running general-purpose applications.
Smartphones Check ‘ASUS’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by   ASUS: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 32952
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 14 Mar 2024 18:39:42
The date of the most recent change of this product data-sheet in Icecat.
Bullet Points ASUS ZenFone 5 A500KL-2C041DE 12,7 cm (5") Single SIM Android 4.4 4G 2 GB 16 GB 2110 mAh Red
Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
  • - 12,7 cm (5") 1280 x 720 pixels
  • - Qualcomm Snapdragon MSM 8926 1,2 GHz
  • - 2 GB 16 GB MicroSD (TransFlash) 64 GB
  • - 4G Single SIM
  • - 802.11b, 802.11g, Wi-Fi 4 (802.11n) Bluetooth 4.0
  • - 8 MP
  • - Lithium 2110 mAh
  • - Android 4.4
Long product name ASUS ZenFone 5 A500KL-2C041DE 12,7 cm (5") Single SIM Android 4.4 4G 2 GB 16 GB 2110 mAh Red :
The long product name of ASUS ZenFone 5 A500KL-2C041DE 12,7 cm (5") Single SIM Android 4.4 4G 2 GB 16 GB 2110 mAh Red. For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.

5" IPS 1280 x 720, Qualcomm MSM8926 Quad Core 1.2GHz, 16GB, 2GB RAM, 8MP, 4G LTE, Bluetooth 4.0+EDR, 802.11 b/g/n, A-GPS, GLONASS, MicroSD, Android 4.4, Red
More>>>
ASUS ZenFone 5 A500KL-2C041DE 12,7 cm (5") Single SIM Android 4.4 4G 2 GB 16 GB 2110 mAh Red:
The official description of ASUS ZenFone 5 A500KL-2C041DE 12,7 cm (5") Single SIM Android 4.4 4G 2 GB 16 GB 2110 mAh Red as supplied by the manufacturer. For easy access to this data, refer to the "ProductDescription" block and the "LongDesc" tag in XML or the "Description" block and the "LongDesc" tag in JSON.

Beautifully Crafted, Just for You
ZenFone 5 (A500KL) has combined the best of the smartphone experience with powerful performance that will improve every aspect of your life.
Simple, Peaceful , Beautiful, this is what ZenFone 5 designed to be.

Responsiveness
Perfect performance, without compromises
ZenFone 5(A500KL)’s powerful Quad-core processor can easily handle multiple tasks and deliver an immersive gaming experience.

Get connected to blazing speed anytime ,anywhere!
ZenFone 5 (A500KL) support 4G LTE (cat 4) .Enjoy high-speed data transfers for fast and smooth entertainment.

Dual Carrier HSPA+
High speed download
With support for network speeds up to 42Mbps DC-HSPA+ and dual carrier, you can effortlessly stream HD video, browse the web or work while you're out and about.

Power Saving
Long battery life for all-day use
With ASUS Power Saving Mode and power-efficient antenna design, ZenFone 5 combines class-leading performance with long battery life.

Beauty & Touch
Your splendid new mobile experience begins with a single touch
Your ZenFone 5(A500KL) experience starts at your fingertips. Get in touch with the next step in mobile technology.

Splendid display
Stunning display
ZenFone 5 is equipped with a high resolution 1280x720 IPS display, sporting a pixel density of 294ppi for an impressive visual appearance. ASUS TruVivid technology with improved clarity, lighter and beautiful vivid color.

Gorilla Glass 3
Tougher than ever
ZenFone 5’s display applies Corning® Native Damage Resistance™ technology to enhance surface densification and decrease chances of lateral cracking.
Corning® Gorilla® Glass 3 improves native scratch resistance up to 4x, compared to standard Al-Si Glass and 10x compared to Na-Si Glass.

Touch Responsiveness
Incredible touch reponsiveness
Encounter a stunning touch experience on ZenFone 5, with a record-breaking response time of just about 60ms. Scrolling is virtually without any noticeable lag. A resilient anti-fingerprint coating effectively reduces smudges on the screen!

GloveTouch
Intuitive glove touch
Get the most out of your ZenFone 5 in every scenario! Display sensitivity is increased with new ASUS technologies that make it possible to use the device while wearing gloves.

SonicMaster
ASUS SonicMaster technology is the renowned audio optimization technology developed by the ASUS Golden Ear Team. It is a combination of superior hardware and software - uncompromisingly designed to deliver the ultimate sound experience.

Excellent image quality from superb technology
PixelMaster is a unique ASUS-developed technology that combines software, hardware and optical design to deliver incredible image quality. With PixelMaster, your smartphone can produce professional quality photos and, best of all, it's with you all the time so you can capture every moment.

Turn complexity into simplicity
ZenUI uses intelligence technology, the personal attitude, and the better life. No need of complicated thought and process, you can enjoy your wonderful life.

Short summary description ASUS ZenFone 5 A500KL-2C041DE 12,7 cm (5") Single SIM Android 4.4 4G 2 GB 16 GB 2110 mAh Red:
This short summary of the ASUS ZenFone 5 A500KL-2C041DE 12,7 cm (5") Single SIM Android 4.4 4G 2 GB 16 GB 2110 mAh Red data-sheet is auto-generated and uses the product title and the first six key specs.

ASUS ZenFone 5 A500KL-2C041DE, 12,7 cm (5"), 2 GB, 16 GB, 8 MP, Android 4.4, Red

Long summary description ASUS ZenFone 5 A500KL-2C041DE 12,7 cm (5") Single SIM Android 4.4 4G 2 GB 16 GB 2110 mAh Red:
This is an auto-generated long summary of ASUS ZenFone 5 A500KL-2C041DE 12,7 cm (5") Single SIM Android 4.4 4G 2 GB 16 GB 2110 mAh Red based on the first three specs of the first five spec groups.

ASUS ZenFone 5 A500KL-2C041DE. Display diagonal: 12,7 cm (5"), Display resolution: 1280 x 720 pixels. Processor frequency: 1,2 GHz, Processor family: Qualcomm Snapdragon, Processor model: MSM 8926. RAM capacity: 2 GB, Internal storage capacity: 16 GB. Rear camera resolution (numeric): 8 MP. SIM card capability: Single SIM. Operating system installed: Android 4.4. Battery capacity: 2110 mAh. Product colour: Red. Weight: 145 g

Display
Display diagonal *
12,7 cm (5")
Screen shape
Flat
Panel type
IPS
Display resolution *
1280 x 720 pixels
Touch technology
Multi-touch
Processor
Processor family *
Qualcomm Snapdragon
Processor model *
MSM 8926
Processor cores
4
Processor frequency *
1,2 GHz
Storage
RAM capacity *
2 GB
Internal storage capacity *
16 GB
Compatible memory cards *
MicroSD (TransFlash)
Maximum memory card size
64 GB
Camera
Rear camera resolution (numeric) *
8 MP
Front camera type *
Single camera
Front camera resolution (numeric) *
2 MP
Rear camera flash *
Yes
Maximum frame rate
30 fps
Resolution at capture speed
1280x720@30fps, 1920x1080@30fps
Video recording modes
720p, 1080p
Auto focus
Yes
Video recording
Yes
Network
SIM card capability *
Single SIM
Mobile network generation *
4G
2G standards
Edge, GPRS, GSM
3G standards *
UMTS
4G standard *
LTE
Wi-Fi *
Yes
Wi-Fi standards
802.11b, 802.11g, Wi-Fi 4 (802.11n)
Bluetooth *
Yes
Bluetooth version
4.0
Bluetooth profiles
A2DP
2G bands (primary SIM)
850, 900, 1800, 1900 MHz
Subscription
Subscription type *
No subscription
Ports & interfaces
USB port *
Yes
USB version
2.0
Headphone connectivity
3.5 mm
Messaging
Short Message Service (SMS)
Yes
Multimedia Messaging Service (MMS)
Yes
Instant messaging (IM)
Yes
E-mail
Yes
Design
Form factor *
Bar
Product colour *
Red
Navigation
Assisted GPS (A-GPS)
Yes
GLONASS
Yes
Electronic compass
Yes
Position location *
Yes
Multimedia
Audio formats supported
AAC, MP3
Video formats supported
MPEG4
Software
Platform *
Android
Operating system installed *
Android 4.4
App distribution platform
Google Play
Battery
Battery technology
Lithium
Battery capacity *
2110 mAh
Talk time (3G) *
20,6 h
Standby time (3G) *
395 h
Sensors
Proximity sensor
Yes
Accelerometer
Yes
Ambient light sensor
Yes
Weight & dimensions
Width
72,8 mm
Depth
148,2 mm
Height
10,3 mm
Weight *
145 g
Other features
Touchscreen
Yes
Source Testseek summary Average rating
Reviews
Updated:
2016-11-14 19:13:02
Uk has collected 10 expert reviews for ASUS ZenFone 5 A500KL-2C041DE 12.7 cm (5") Single SIM Android 4.4 4G 2 GB 16 GB 2110 mAh Red and the average expert rating is 78 of 100. The average score reflects the expert community’s view on this product. Click below and use Uk to see all ratings, product awards and conclusions.
78%
Source Review comments Score
kitguru.net
Updated:
2016-11-14 19:13:02
The most recent of the ASUS ZenFone range, the ZenFone 5 LTE debuted in July 2014. While the other ZenFone models went against the current smartphone trend by ditching Qualcomm for Intel Atom processors, the ZenFone 5 LTE features a Snapdragon 400 CPU. Ot...
Good Excellent camera, Very responsive everyday performance, Battery can comfortably last a day, Good value after dropping in price, Userfriendly OS...
Bad Display doesn't excite, It's a stretch to reach the on/off button.
Bottom line Overall, the ZenFone 5 LTE proved to be a great success – another hit from ASUS and their ZenFone range. Fantastic real-world performance and an excellent camera top the list of great features.The battery life might not be remarkable, but it will last a f...
85%
pocket-lint.com
Updated:
2016-11-14 19:13:02
About two years ago cheap phones reeked of compromise; the gap between entry-level Android phones and top-end ones was massive. But that's all changed recently, with phones like the Asus Zenfone 5 and Motorola Moto G (2014) plugging the gap. Spend in the...
Good Generally neat design, good value prospect...
Bad Screen brightness, limited battery, over-saturated camera results...
Bottom line The Asus Zenfone 5 offers much of the experience of a phone that, until recently, would have cost twice the price. However, its main competitor, the pocket-pleasing Moto G (2014), does make it tough for the Asus to truly stand out. If Asus were to...
80%
Brand Image Product code Product Stock Price from
ASUS ZenFone ZS571KL-2A012A 14,5 cm (5.7") Hybrid Dual SIM Android 7.0 4G USB Type-C 6 GB 128 GB 3300 mAh Black ASUS ZenFone ZS571KL-2A012A 14,5 cm (5.7") Hybrid Dual SIM Android 7.0 4G USB Type-C 6 GB 128 GB 3300 mAh Black
(show image)
90AK0021-M00130 ZS571KL-2A012A 0.00
(excl. VAT)
0 (incl. VAT)