location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Philips SHAVER Series 7000 SensoTouch RQ1167/54 men's shaver Trimmer Black, Red

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Philips Check ‘Philips’ global rank
Product family:
The product family is a generic trademark of a brand to indicate a very wide range of products, that can encompass multiple categories. We include product family in the Icecat product title.
SHAVER Series 7000 SensoTouch
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
RQ1167/54
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
RQ1167/54
GTIN (EAN/UPC):
Global Trade Identification Number (GTIN) includes European Article Number (EAN), Universal Product Code (UPC) and Japan Article Number (JAN). They are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistical or product variants based on packaging, country, sizes, colors, etc.
18710103717154 show
Category:
Electric razor used by men to remove facial and body hair.
Men's Shavers Check ‘Philips’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by   Philips: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 106794
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 21 Oct 2022 10:14:32
The date of the most recent change of this product data-sheet in Icecat.
Bullet Points Philips SHAVER Series 7000 SensoTouch RQ1167/54 men's shaver Trimmer Black, Red
Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
  • - Display type: LED Black, Red
  • - Number of shaver heads/blades: 3 Trimmer Wet & Dry
  • - Washable LED indicators
  • - Lithium-Ion (Li-Ion) AC/Battery Charging time: 1 h Fast charging
Long product name Philips SHAVER Series 7000 SensoTouch RQ1167/54 men's shaver Trimmer Black, Red :
The long product name of Philips SHAVER Series 7000 SensoTouch RQ1167/54 men's shaver Trimmer Black, Red. For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.

Li-Ion, 5.4W, LED, 45 min, 1h, 100 - 240V
More>>>
Philips SHAVER Series 7000 SensoTouch RQ1167/54 men's shaver Trimmer Black, Red:
The official description of Philips SHAVER Series 7000 SensoTouch RQ1167/54 men's shaver Trimmer Black, Red as supplied by the manufacturer. For easy access to this data, refer to the "ProductDescription" block and the "LongDesc" tag in XML or the "Description" block and the "LongDesc" tag in JSON.

Soft touch, smooth skin
The Philips SHAVER series 7000 gives a soft touch for a smooth shave. The GyroFlex 2D system adjusts easily to the curves of your face and shaves even the shortest stubble with its DualPrecision blades.

A close, comfortable shave
- Cutting slots & holes catch even the shortest hairs
- 2-way flexing heads adjust easily to the curve
- Super Lift and Cut blades raise hairs to cut closer

Skin friendly
- Aquatec seal for a comfortable dry & a refreshing wet shave
- Smooth, low-friction SkinGlide to minimise irritation

Easy to use
- Simply rinses clean
- 2 level battery indicator with travel lock
- Charging stand keeps your shaver fully charged and ready
- 2-year guarantee, worldwide voltage and replaceable blades
- Perfect moustache and sideburn trimming
- 50 shaving minutes, 1 hour charge

Short summary description Philips SHAVER Series 7000 SensoTouch RQ1167/54 men's shaver Trimmer Black, Red:
This short summary of the Philips SHAVER Series 7000 SensoTouch RQ1167/54 men's shaver Trimmer Black, Red data-sheet is auto-generated and uses the product title and the first six key specs.

Philips SHAVER Series 7000 SensoTouch RQ1167/54, Black, Red, LED, Charging, 2 year(s), AC/Battery, Lithium-Ion (Li-Ion)

Long summary description Philips SHAVER Series 7000 SensoTouch RQ1167/54 men's shaver Trimmer Black, Red:
This is an auto-generated long summary of Philips SHAVER Series 7000 SensoTouch RQ1167/54 men's shaver Trimmer Black, Red based on the first three specs of the first five spec groups.

Philips SHAVER Series 7000 SensoTouch RQ1167/54. Product colour: Black, Red, Display type: LED, LED indicators: Charging. Power source: AC/Battery, Battery technology: Lithium-Ion (Li-Ion), Charging time: 1 h

Features
Trimmer *
Yes
Product colour *
Black, Red
Self-cleaning
No
Electronic on/off switch
Yes
Precision cutting system
Yes
Precision trimmer
Yes
Travel lock
Yes
Washable *
Yes
Wet & Dry
Yes
Number of shaver heads/blades *
3
Display type
LED
LED indicators
Charging
Shaving head replacement(s) period
2 year(s)
Indication
Battery full indication
Yes
Battery low indication
Yes
Power
Power source *
AC/Battery
Rechargeable
Yes
Battery technology
Lithium-Ion (Li-Ion)
Charging time
1 h
Fast charging
Yes
Power consumption (standby)
0,15 W
Shaving time
45 min
Power consumption (max)
5,4 W
Packaging content
Base station
Yes
Cleaning brush
Yes
Protective caps
Yes