Toshiba logo

Toshiba TLP-780 2,000 ANSI Lumens/XGA 1,024 x 768 pixels/4.2 kg data projector 2000 ANSI lumens LCD

Product code:
Icecat Product ID:
Data-sheet quality:
created by   Toshiba
Product views:
78088
Info modified on:
21 Jan 2020, 15:16:43
Long product name Toshiba TLP-780 2,000 ANSI Lumens/XGA 1,024 x 768 pixels/4.2 kg data projector 2000 ANSI lumens LCD:

You should not deprive your customers of this projector. Because the TLP 780 offers unique performances in accomplished design. Its perfect projection is due to 2,000 ANSI lumen, XGA resolution and a contrast ratio of 400:1. The TLP 780 is a guarantee of

Short summary description Toshiba TLP-780 2,000 ANSI Lumens/XGA 1,024 x 768 pixels/4.2 kg data projector 2000 ANSI lumens LCD:

Toshiba TLP-780 2,000 ANSI Lumens/XGA 1,024 x 768 pixels/4.2 kg, 2000 ANSI lumens, LCD, 1,4 - 11 m, Lamp, 1500 h, UHP

Long summary description Toshiba TLP-780 2,000 ANSI Lumens/XGA 1,024 x 768 pixels/4.2 kg data projector 2000 ANSI lumens LCD:

Toshiba TLP-780 2,000 ANSI Lumens/XGA 1,024 x 768 pixels/4.2 kg. Projector brightness: 2000 ANSI lumens, Projection technology: LCD, Projection distance: 1,4 - 11 m. Light source type: Lamp, Service life of light source: 1500 h, Lamp type: UHP. Power consumption (typical): 300 W. Weight: 4,2 kg. Dimensions (WxDxH): 338 x 95,5 x 265 mm

Specs
Recommended products
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.