location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Jabra 14101-43 cable gender changer 2x 3.5 mm 3.5 mm Black

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Jabra Check ‘Jabra’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
14101-43
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
14101-43 show
Show alternative article codes used in the online market place
GTIN (EAN/UPC):
Global Trade Identification Number (GTIN) includes European Article Number (EAN), Universal Product Code (UPC) and Japan Article Number (JAN). They are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistical or product variants based on packaging, country, sizes, colors, etc.
5706991017588 show
Category:
Small device which is connected to a cable to change from male to female connections or vice-versa.
Cable Gender Changers Check ‘Jabra’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by   Jabra: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 134363
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 15 Aug 2024 10:42:23
The date of the most recent change of this product data-sheet in Icecat.
Bullet Points Jabra 14101-43 cable gender changer 2x 3.5 mm 3.5 mm Black
Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
  • - 2x 3.5 mm Angled Male
  • - 3.5 mm Straight Female
  • - Black
Long product name Jabra 14101-43 cable gender changer 2x 3.5 mm 3.5 mm Black :
The long product name of Jabra 14101-43 cable gender changer 2x 3.5 mm 3.5 mm Black. For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.

Jabra EVOLVE Flight Jack, 6 Pack
More>>>
Short summary description Jabra 14101-43 cable gender changer 2x 3.5 mm 3.5 mm Black:
This short summary of the Jabra 14101-43 cable gender changer 2x 3.5 mm 3.5 mm Black data-sheet is auto-generated and uses the product title and the first six key specs.

Jabra 14101-43, 2x 3.5 mm, 3.5 mm, Black

Long summary description Jabra 14101-43 cable gender changer 2x 3.5 mm 3.5 mm Black:
This is an auto-generated long summary of Jabra 14101-43 cable gender changer 2x 3.5 mm 3.5 mm Black based on the first three specs of the first five spec groups.

Jabra 14101-43. Connector 1: 2x 3.5 mm, Connector 2: 3.5 mm. Product colour: Black

Ports & interfaces
Connector 1 *
2x 3.5 mm
Connector 2 *
3.5 mm
Connector 1 gender
Male
Connector 2 gender
Female
Connector 1 form factor
Angled
Connector 2 form factor
Straight
Performance
Product colour *
Black
Country of origin
China
Packaging data
Package width
89 mm
Package depth
20 mm
Package height
114 mm
Package weight
30 g
Logistics data
Quantity per master (outer) case
420 pc(s)
Master (outer) case width
680 mm
Master (outer) case length
178 mm
Master (outer) case height
456 mm
Master (outer) case weight
14,9 kg
Country Distributor
Nederland 5 distributor(s)
Portugal 2 distributor(s)
España 2 distributor(s)
France 2 distributor(s)
Magyarország 2 distributor(s)
Italia 2 distributor(s)
United Kingdom 5 distributor(s)
Deutschland 3 distributor(s)
Danmark 2 distributor(s)
Sverige 1 distributor(s)
Norway 1 distributor(s)
Switzerland 2 distributor(s)
Polska 1 distributor(s)
Australia 1 distributor(s)
Worldwide 1 distributor(s)
Belgium 3 distributor(s)
Österreich 1 distributor(s)
United States 1 distributor(s)
México 1 distributor(s)