location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Logitech Type+ For iPad Air 2 QWERTY Spanish Bluetooth Black

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Logitech Check ‘Logitech’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
Type+ For iPad Air 2
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
920-006587 show
Show alternative article codes used in the online market place
GTIN (EAN/UPC):
Global Trade Identification Number (GTIN) includes European Article Number (EAN), Universal Product Code (UPC) and Japan Article Number (JAN). They are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistical or product variants based on packaging, country, sizes, colors, etc.
5099206054448
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by   Logitech: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 104458
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 14 Mar 2024 17:07:50
The date of the most recent change of this product data-sheet in Icecat.
Product Brochure/Datasheet (0.9 MB)
Here, we only show product PDFs of sponsoring brands that joined Open Icecat. As Full Icecat channel partner login to see all product data or request a Full Icecat subscription.
Bullet Points Logitech Type+ For iPad Air 2 QWERTY Spanish Bluetooth Black
Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
  • - QWERTY Spanish
  • - Cover Foldable
  • - Wireless Bluetooth
  • - Power source: Battery Built-in battery Lithium Polymer (LiPo)
  • - Brand compatibility: Apple
  • - Black
Warranty: 2 years
Long product name Logitech Type+ For iPad Air 2 QWERTY Spanish Bluetooth Black :
The long product name of Logitech Type+ For iPad Air 2 QWERTY Spanish Bluetooth Black. For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.

Type+, Bluetooth keyboard case f/ iPad Air 2, Black, ES
More>>>
Logitech Type+ For iPad Air 2 QWERTY Spanish Bluetooth Black:
The official description of Logitech Type+ For iPad Air 2 QWERTY Spanish Bluetooth Black as supplied by the manufacturer. For easy access to this data, refer to the "ProductDescription" block and the "LongDesc" tag in XML or the "Description" block and the "LongDesc" tag in JSON.

Protective case with integrated keyboard for iPad Air 2

Type+, the iPad keyboard case that’s always one idea ahead of the rest.

Looks like an iPad, feels like a laptop
Let’s turn your iPad into a laptop. Comfortably-spaced keys. The ideal, concave, key shape. A familiar layout you won’t have to “re-learn.” And a dedicated row of speedy iOS shortcuts.

Designed for typing and tapping
The keys have plenty of room, yet the screen is still right at your fingertips for fluid interaction. iPad doesn’t bounce or tip over when you tap. It’s just one idea after another.

Smart power management
A mobile, Bluetooth® keyboard should have enough power to last, and smarts to conserve. We like that idea.

Two cases in one
It’s a keyboard case when you need to type and not when you don’t

Lightweight, but serious about protection
The idea of incredibly thin and light also means protection against bumps, scratches and spills. Convenient, huh

Short summary description Logitech Type+ For iPad Air 2 QWERTY Spanish Bluetooth Black:
This short summary of the Logitech Type+ For iPad Air 2 QWERTY Spanish Bluetooth Black data-sheet is auto-generated and uses the product title and the first six key specs.

Logitech Type+ For iPad Air 2, QWERTY, Spanish, Apple, iPad Air 2, Black, Scratch resistant, Shock resistant

Long summary description Logitech Type+ For iPad Air 2 QWERTY Spanish Bluetooth Black:
This is an auto-generated long summary of Logitech Type+ For iPad Air 2 QWERTY Spanish Bluetooth Black based on the first three specs of the first five spec groups.

Logitech Type+ For iPad Air 2. Keyboard layout: QWERTY, Keyboard language: Spanish. Brand compatibility: Apple, Compatibility: iPad Air 2, Product colour: Black. Connectivity technology: Wireless, Device interface: Bluetooth. Power source: Battery, Battery type: Built-in battery, Battery technology: Lithium Polymer (LiPo). Mobile operating systems supported: iOS

Keyboard
Keyboard layout *
QWERTY
Keyboard language *
Spanish
Pointing device *
No
Numeric keypad *
No
Full-size keyboard
Yes
Hot keys
Yes
Performance
Brand compatibility *
Apple
Compatibility *
iPad Air 2
Product colour *
Black
Fingerprint reader
No
Cover *
Yes
USB hub
No
Backlight *
No
Foldable
Yes
Wrist rest
No
Spill-resistant keyboard
Yes
Protection features
Scratch resistant, Shock resistant
LED indicators
Yes
Ports & interfaces
Connectivity technology *
Wireless
Device interface *
Bluetooth
Power
Power source *
Battery
Battery type
Built-in battery
Battery technology
Lithium Polymer (LiPo)
Number of batteries supported
2
Battery capacity
140 mAh
Battery capacity
0,518 Wh
Charging source
USB
Auto power off
Yes
System requirements
Mobile operating systems supported
iOS
Weight & dimensions
Width
259,9 mm
Depth
17,1 mm
Height
183,7 mm
Weight
430 g
Packaging data
Package width
30 mm
Package depth
213 mm
Package height
270 mm
Package weight
775 g
Packaging content
Cables included
USB
User guide
Yes
Technical details
Languages support
Spanish
Other features
Cable lock slot
No
Logistics data
Shipping (inner) case GTIN (EAN/UPC)
50992060544424
Shipping (inner) case width
12,9 cm
Shipping (inner) case length
21,7 cm
Shipping (inner) case height
27,9 cm
Shipping (inner) case weight
3,2 kg
Master (outer) case GTIN (EAN/UPC)
50992060544417
Master (outer) case width
225 mm
Master (outer) case length
267 mm
Master (outer) case height
293 mm
Master (outer) case weight
6,8 kg
Quantity per pallet
728 pc(s)
Quantity per intermodal container (20ft)
14400 pc(s)
Quantity per intermodal container (40ft)
29504 pc(s)
Brand Image Product code Product Stock Price from
Logitech CREATE Backlit Keyboard Case with Smart Connector Technology QWERTY Spanish Black Logitech CREATE Backlit Keyboard Case with Smart Connector Technology QWERTY Spanish Black
(show image)
920-008136 CREATE Backlit Keyboard Case with Smart Connector Technology 0.00
(excl. VAT)
0 (incl. VAT)
Logitech CREATE Backlit Keyboard Case with Smart Connector QWERTY Spanish Black Logitech CREATE Backlit Keyboard Case with Smart Connector QWERTY Spanish Black
(show image)
920-007829 CREATE Backlit Keyboard Case with Smart Connector 0.00
(excl. VAT)
0 (incl. VAT)
Logitech Focus QWERTY Spanish Bluetooth Black Logitech Focus QWERTY Spanish Bluetooth Black
(show image)
920-007980 Focus 0.00
(excl. VAT)
0 (incl. VAT)
Logitech Type+ QWERTY Spanish Bluetooth Black Logitech Type+ QWERTY Spanish Bluetooth Black
(show image)
920-006545 Type+ 0.00
(excl. VAT)
0 (incl. VAT)
Logitech Keys-To-Go QWERTY Spanish Bluetooth Black Logitech Keys-To-Go QWERTY Spanish Bluetooth Black
(show image)
920-006708 Keys-To-Go 0.00
(excl. VAT)
0 (incl. VAT)
Country Distributor
United Kingdom 1 distributor(s)
Disclaimer Logitech Type+ For iPad Air 2 QWERTY Spanish Bluetooth Black:
Disclaimer

© 2014 Logitech. Logitech, the Logitech logo and other Logitech marks are owned by Logitech and may be registered.
The Bluetooth word mark and logos are registered trademarks owned by Bluetooth SIG, Inc. and any use of such marks by Logitech is under license. iPad is a trademark of Apple Inc., registered in the U.S. and other countries.
All other trademarks are the property of their respective owners.