location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Brother TN-2380 toner cartridge 1 pc(s) Original Black

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Brother Check ‘Brother’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
TN-2380
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
TN-2380
Category:
Toner cartridges for your laser printer or copier.
Toner Cartridges Check ‘Brother’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by   Brother: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 132270
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 21 May 2019 13:02:02
The date of the most recent change of this product data-sheet in Icecat.
Bullet Points Brother TN-2380 toner cartridge 1 pc(s) Original Black
Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
  • - Original
  • - Printing colours: Black
  • - High (XL) Yield
  • - Black toner page yield: 2600 pages
  • - Laser printing
  • - 1 pc(s)
Long product name Brother TN-2380 toner cartridge 1 pc(s) Original Black :
The long product name of Brother TN-2380 toner cartridge 1 pc(s) Original Black. For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.

Black Toner High Yield Approx. 2,600 pages
More>>>
Brother TN-2380 toner cartridge 1 pc(s) Original Black:
The official description of Brother TN-2380 toner cartridge 1 pc(s) Original Black as supplied by the manufacturer. For easy access to this data, refer to the "ProductDescription" block and the "LongDesc" tag in XML or the "Description" block and the "LongDesc" tag in JSON.

Toner & Drum System
Each component of a Brother laser product is integrated within Brother's hardware to ensure the quality and reliability we stand for. All Brother genuine cartridges are manufactured to the highest possible standards in controlled clean rooms. Each cartridge is rigorously print tested in order that every user can be assured of the quality and performance they expect.

Short summary description Brother TN-2380 toner cartridge 1 pc(s) Original Black:
This short summary of the Brother TN-2380 toner cartridge 1 pc(s) Original Black data-sheet is auto-generated and uses the product title and the first six key specs.

Brother TN-2380, 2600 pages, Black, 1 pc(s)

Long summary description Brother TN-2380 toner cartridge 1 pc(s) Original Black:
This is an auto-generated long summary of Brother TN-2380 toner cartridge 1 pc(s) Original Black based on the first three specs of the first five spec groups.

Brother TN-2380. Black toner page yield: 2600 pages, Printing colours: Black, Quantity per pack: 1 pc(s)

Features
Compatibility *
HL-L2320D, HL-L2360DN, HL-L2365DW, DCP-L2520D, DCP-L2540DW, MFC-L2700D, MFC-L2700DW, MFC-L2740DW
Quantity per pack *
1 pc(s)
Cartridge capacity
High (XL) Yield
Black toner page yield *
2600 pages
Features
Type *
Original
Printing colours *
Black
Brand compatibility *
Brother
Weight & dimensions
Package type
Box
Other features
Print technology
Laser printing