location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

HP Designjet T3500 36-in Production eMFP large format printer Thermal inkjet Colour 2400 x 1200 DPI A0 (841 x 1189 mm) Ethernet LAN

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
HP Check ‘HP’ global rank
Product family:
The product family is a generic trademark of a brand to indicate a very wide range of products, that can encompass multiple categories. We include product family in the Icecat product title.
Designjet
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
T3500 36-in Production eMFP
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
B9E24B BCB
Category:
These printers have been designed for printing on media larger than A4. Perfect for printing impressive posters!
Large Format Printers Check ‘HP’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by   HP: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 95525
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 07 Mar 2024 15:34:52
The date of the most recent change of this product data-sheet in Icecat.
Bullet Points HP Designjet T3500 36-in Production eMFP large format printer Thermal inkjet Colour 2400 x 1200 DPI A0 (841 x 1189 mm) Ethernet LAN
Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
  • - Thermal inkjet 2400 x 1200 DPI Colour
  • - A0 (841 x 1189 mm) Printing colours: Black, Cyan, Magenta, Matte black, Photo black, Yellow
  • - Colour scanning
  • - Ethernet LAN
Warranty: 2-year limited Hardware may vary by country as required by law. Go to /support to learn about HP award winning service and support options in your region.
Long product name HP Designjet T3500 36-in Production eMFP large format printer Thermal inkjet Colour 2400 x 1200 DPI A0 (841 x 1189 mm) Ethernet LAN :
The long product name of HP Designjet T3500 36-in Production eMFP large format printer Thermal inkjet Colour 2400 x 1200 DPI A0 (841 x 1189 mm) Ethernet LAN. For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.

Designjet T3500 36-in Production eMFP
More>>>
HP Designjet T3500 36-in Production eMFP large format printer Thermal inkjet Colour 2400 x 1200 DPI A0 (841 x 1189 mm) Ethernet LAN:
The official description of HP Designjet T3500 36-in Production eMFP large format printer Thermal inkjet Colour 2400 x 1200 DPI A0 (841 x 1189 mm) Ethernet LAN as supplied by the manufacturer. For easy access to this data, refer to the "ProductDescription" block and the "LongDesc" tag in XML or the "Description" block and the "LongDesc" tag in JSON.

Meet all your black-and-white and color needs with the HP Designjet T3500 eMFP. Rated the most productive large-format MFP and offering low cost of operation, advanced copy/scan features and unattended operation, it is built for rigorous IT demands and top security.

Short summary description HP Designjet T3500 36-in Production eMFP large format printer Thermal inkjet Colour 2400 x 1200 DPI A0 (841 x 1189 mm) Ethernet LAN:
This short summary of the HP Designjet T3500 36-in Production eMFP large format printer Thermal inkjet Colour 2400 x 1200 DPI A0 (841 x 1189 mm) Ethernet LAN data-sheet is auto-generated and uses the product title and the first six key specs.

HP Designjet T3500 36-in Production eMFP, Thermal inkjet, 2400 x 1200 DPI, HP-GL/2, HP-RTL, PCL 3, Black, Cyan, Magenta, Matte black, Photo black, Yellow, 120 pph, 120 pph

Long summary description HP Designjet T3500 36-in Production eMFP large format printer Thermal inkjet Colour 2400 x 1200 DPI A0 (841 x 1189 mm) Ethernet LAN:
This is an auto-generated long summary of HP Designjet T3500 36-in Production eMFP large format printer Thermal inkjet Colour 2400 x 1200 DPI A0 (841 x 1189 mm) Ethernet LAN based on the first three specs of the first five spec groups.

HP Designjet T3500 36-in Production eMFP. Print technology: Thermal inkjet, Maximum resolution: 2400 x 1200 DPI, Page description languages: HP-GL/2, HP-RTL, PCL 3. Copier resize: 25 - 400%, Maximum number of copies: 99 copies. Scanning: Colour scanning, Optical scanning resolution: 600 x 600 DPI, Scanner type: Sheet-fed scanner. Maximum print size: A0 (841 x 1189 mm), ISO A-series sizes (A0...A9): A0, A1, A2, A3, A4. Internal memory: 128 MB, Internal storage capacity: 500 GB, Storage media: HDD

Printing
Print technology *
Thermal inkjet
Colour *
Yes
Maximum resolution *
2400 x 1200 DPI
Number of print cartridges *
6
Page description languages *
HP-GL/2, HP-RTL, PCL 3
Printing colours *
Black, Cyan, Magenta, Matte black, Photo black, Yellow
Print speed (line, black, normal quality, A1)
120 pph
Print speed (line, colour, normal quality, A1)
120 pph
Copying
Copier resize
25 - 400%
Maximum number of copies
99 copies
Colour copy capability
Yes
Scanning
Scanning *
Colour scanning
Optical scanning resolution
600 x 600 DPI
Scanner type
Sheet-fed scanner
Sensor type
CIS
Paper handling
Maximum print size *
A0 (841 x 1189 mm)
Paper handling
ISO A-series sizes (A0...A9)
A0, A1, A2, A3, A4
Roll paper
Yes
Ports & interfaces
Ethernet LAN *
Yes
USB 2.0 ports quantity
1
Performance
Internal memory
128 MB
Internal storage capacity
500 GB
Storage media
HDD
Built-in processor
Intel Core i5M-260
Power
Power consumption (typical)
120 W
Sustainability
Sustainability certificates
ENERGY STAR
Weight & dimensions
Width
1400 mm
Depth
784 mm
Height
1109 mm
Weight
114 kg
Other features
Maximum scan size
914 x 8000 mm
Vinyl media
Yes