location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.
full icecat

RAM Mounts RAM-B-337U mounting kit Black, Silver Aluminium, Rubber

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
RAM Mounts Check ‘RAM Mounts’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
Ball Adapter with 1/4" - 20" Female Threaded Hole and Hex Post
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
RAM-B-337U
GTIN (EAN/UPC):
Global Trade Identification Number (GTIN) includes European Article Number (EAN), Universal Product Code (UPC) and Japan Article Number (JAN). They are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistical or product variants based on packaging, country, sizes, colors, etc.
0793442904578 show
Category:
A kit that is designed to help in the installation of an external antenna or wireless networking device system.
Mounting Kits Check ‘RAM Mounts’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by   RAM Mounts: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 32663
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 07 Oct 2019 19:23:53
The date of the most recent change of this product data-sheet in Icecat.
Bullet Points RAM Mounts RAM-B-337U mounting kit Black, Silver Aluminium, Rubber
Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
  • - Material: Aluminium, Rubber
  • - Product colour: Black, Silver
  • - 22,67 g
Long product name RAM Mounts RAM-B-337U mounting kit Black, Silver Aluminium, Rubber :
The long product name of RAM Mounts RAM-B-337U mounting kit Black, Silver Aluminium, Rubber. For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.

RAM Ball Adapter with 1/4" - 20" Female Threaded Hole and Hex Post
More>>>
Short summary description RAM Mounts RAM-B-337U mounting kit Black, Silver Aluminium, Rubber:
This short summary of the RAM Mounts RAM-B-337U mounting kit Black, Silver Aluminium, Rubber data-sheet is auto-generated and uses the product title and the first six key specs.

RAM Mounts RAM-B-337U, Aluminium, Rubber, Black, Silver

Long summary description RAM Mounts RAM-B-337U mounting kit Black, Silver Aluminium, Rubber:
This is an auto-generated long summary of RAM Mounts RAM-B-337U mounting kit Black, Silver Aluminium, Rubber based on the first three specs of the first five spec groups.

RAM Mounts RAM-B-337U. Ball diameter: 2,54 cm, Material: Aluminium, Rubber, Product colour: Black, Silver

Brand Image Product code Product Stock Price from
RAM Mounts

RAM Mounts RAM-B-201-A-ALA1-KRU mounting kit Black Aluminium
(show image)
RAM-B-201-A-ALA1-KRU RAM-B-201-A-ALA1-KRU 0.00
(excl. VAT)
0 (incl. VAT)
RAM Mounts

RAM Mounts RAP-274U mounting kit Black Composite
(show image)
RAP-274U Composite Handlebar Swivel Mount 0.00
(excl. VAT)
0 (incl. VAT)
RAM Mounts

RAM Mounts RAM-B-309-3U mounting kit Black Aluminium, Rubber
(show image)
RAM-B-309-3U Add-A-Ball Accessory for Motorcycle Brake/Clutch Reservoir Base 0.00
(excl. VAT)
0 (incl. VAT)
RAM Mounts

RAM Mounts RAM-B-201U-C-ALA1 mounting kit Black Aluminium
(show image)
RAM-B-201U-C-ALA1 Double Socket Arm with Retention Arm 0.00
(excl. VAT)
0 (incl. VAT)
RAM Mounts

RAM Mounts RAP-BB-201-18U mounting kit Black Composite
(show image)
RAP-BB-201-18U RAP-BB-201-18U 0.00
(excl. VAT)
0 (incl. VAT)
RAM Mounts

RAM Mounts RAP-276U mounting kit Black Composite
(show image)
RAP-276U RAP-276U 0.00
(excl. VAT)
0 (incl. VAT)
RAM Mounts

RAM Mounts RAP-B-200-2U mounting kit Black
(show image)
RAP-B-200-2U Composite Double Socket Swivel & Ratchet Arm 0.00
(excl. VAT)
0 (incl. VAT)
RAM Mounts

RAM Mounts RAM-B-103-A-238U mounting kit Black Aluminium
(show image)
RAM-B-103-A-238U Double Socket Arm with Diamond Plate 0.00
(excl. VAT)
0 (incl. VAT)
Country Distributor
United Kingdom 1 distributor(s)
Danmark 2 distributor(s)