HP logo

HP ZBook 15 G2 Intel® Core™ i5 i5-4340M Mobile workstation 39,6 cm (15.6") Full HD 4 GB DDR3L-SDRAM 500 GB HDD NVIDIA® Quadro® K1100M Wi-Fi 5 (802.11ac) Windows 7 Professional Black

Brand:
Product family:
Product series:
Product name:
Product code:
GTIN (EAN/UPC):
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
141598
Info modified on:
10 Mar 2024, 10:10:44
End of life date:
15 Oct 2016
Warranty:
3 Years
Long product name HP ZBook 15 G2 Intel® Core™ i5 i5-4340M Mobile workstation 39,6 cm (15.6") Full HD 4 GB DDR3L-SDRAM 500 GB HDD NVIDIA® Quadro® K1100M Wi-Fi 5 (802.11ac) Windows 7 Professional Black:

15.6", Intel Core i5-4340M 2.9 GHz, HD Graphics 4600, NVIDIA Quadro K1100M 2 GB GDDR5, 4 GB 1600 MHz DDR3L SDRAM, 500 GB 7200 rpm SATA, DVD+/-RW SuperMulti DL, 720p HD webcam

HP ZBook 15 G2 Intel® Core™ i5 i5-4340M Mobile workstation 39,6 cm (15.6") Full HD 4 GB DDR3L-SDRAM 500 GB HDD NVIDIA® Quadro® K1100M Wi-Fi 5 (802.11ac) Windows 7 Professional Black:

HP ZBook Mobile Workstation
Be productive in the office or in the field. Take advantage of the HP ZBook 15 G2’s powerful processing and graphics, simple scalability, and blazing-fast connectivity to perform and collaborate at the speed of creativity.

Work smarter
Work anywhere and be confident the power you need is at your fingertips. The ZBook 15 G2 is our most versatile mobile workstation with Windows 8.1, Intel® Core™ i5 or i7 processors professional graphics, and lasting battery life.

Feel the power
Take performance to a new level on HP ZBook 15 G2 with optional Quad Core CPUs, Thunderbolt™ 2, HP Z Turbo Drive storage, and optional QHD+ display options.

Be professional
Look stylish and confident carrying the HP ZBook 15 G2. Project a professional image at the office, client meetings, and on the road without sacrificing durability in a lightweight chassis.

Short summary description HP ZBook 15 G2 Intel® Core™ i5 i5-4340M Mobile workstation 39,6 cm (15.6") Full HD 4 GB DDR3L-SDRAM 500 GB HDD NVIDIA® Quadro® K1100M Wi-Fi 5 (802.11ac) Windows 7 Professional Black:

HP ZBook 15 G2, Intel® Core™ i5, 2,9 GHz, 39,6 cm (15.6"), 1920 x 1080 pixels, 4 GB, 500 GB

Long summary description HP ZBook 15 G2 Intel® Core™ i5 i5-4340M Mobile workstation 39,6 cm (15.6") Full HD 4 GB DDR3L-SDRAM 500 GB HDD NVIDIA® Quadro® K1100M Wi-Fi 5 (802.11ac) Windows 7 Professional Black:

HP ZBook 15 G2. Product type: Mobile workstation, Form factor: Clamshell. Processor family: Intel® Core™ i5, Processor model: i5-4340M, Processor frequency: 2,9 GHz. Display diagonal: 39,6 cm (15.6"), HD type: Full HD, Display resolution: 1920 x 1080 pixels. Internal memory: 4 GB, Internal memory type: DDR3L-SDRAM. Total storage capacity: 500 GB, Storage media: HDD, Optical drive type: DVD Super Multi DL. Operating system installed: Windows 7 Professional. Product colour: Black

We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.