location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Leitz 44920094 writing notebook A6 80 sheets Black

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Leitz Check ‘Leitz’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
44920094
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
44920094
Category:
Notebooks of various sizes, often containing lined/ruled paper, used for writinh notes.
Writing Notebooks Check ‘Leitz’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by   Leitz: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 29592
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 10 Dec 2020 18:32:04
The date of the most recent change of this product data-sheet in Icecat.
More>>>
Short summary description Leitz 44920094 writing notebook A6 80 sheets Black:
This short summary of the Leitz 44920094 writing notebook A6 80 sheets Black data-sheet is auto-generated and uses the product title and the first six key specs.

Leitz 44920094, Black, A6, 80 sheets, Lined paper

Long summary description Leitz 44920094 writing notebook A6 80 sheets Black:
This is an auto-generated long summary of Leitz 44920094 writing notebook A6 80 sheets Black based on the first three specs of the first five spec groups.

Leitz 44920094. Product colour: Black, Format: A6, Sheets quantity: 80 sheets, Paper ruling type: Lined paper

Features
Format
A6
Sheets quantity *
80 sheets
Paper ruling type
Lined paper
Product colour *
Black
Weight & dimensions
Weight
120 g
Width
94 mm
Height
139 mm
Depth
14 mm