location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

ASUS ROG GR8-R046R PC Intel® Core™ i7 i7-4510U 8 GB DDR3L-SDRAM 1 TB HDD NVIDIA® GeForce® GTX 750 Ti Windows 8.1 Mini PC Black, Red

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
ASUS Check ‘ASUS’ global rank
Product family:
The product family is a generic trademark of a brand to indicate a very wide range of products, that can encompass multiple categories. We include product family in the Icecat product title.
ROG
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
GR8-R046R
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
GR8-R046R
Category:
Personal Computers, PCs for short, are computers for personal usage. They always have the following components: - A processor (CPU), this is the heart of your computer, where the data processing is done. - Memory (RAM), this is very fast memory in which temporary data is stored before being processed by the processor. - Motherboard, this is the component that connects all the different parts of your computer. Often it has some integrated components like a sound card, enabling your computer to play sound, or a network card, to connect your computer to the network. - Video board, this is the part of your computer that is responsible for the graphics processing. Micro ATX motherboards often have an integrated video board. Those integrated video boards are generally not very well suited for playing games, but good enough for watching movies. - Hard disk, this is the permanent memory of your computer where your data is stored. - An optional DVD/CD player/recorder for reading/writing DVDs/CDs.
PCs/Workstations Check ‘ASUS’ global rank show
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by   ASUS: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 55714
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 07 Mar 2024 15:34:52
The date of the most recent change of this product data-sheet in Icecat.
Bullet Points ASUS ROG GR8-R046R PC Intel® Core™ i7 i7-4510U 8 GB DDR3L-SDRAM 1 TB HDD NVIDIA® GeForce® GTX 750 Ti Windows 8.1 Mini PC Black, Red
Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
  • - Mini PC Black, Red 120 W
  • - Intel® Core™ i7 i7-4510U 2 GHz
  • - 8 GB DDR3L-SDRAM 1600 MHz
  • - 1 TB HDD
  • - NVIDIA® GeForce® GTX 750 Ti 2 GB Intel® HD Graphics 4400
  • - Ethernet LAN 10,100,1000 Mbit/s Wi-Fi 5 (802.11ac)
  • - Windows 8.1 64-bit
Long product name ASUS ROG GR8-R046R PC Intel® Core™ i7 i7-4510U 8 GB DDR3L-SDRAM 1 TB HDD NVIDIA® GeForce® GTX 750 Ti Windows 8.1 Mini PC Black, Red :
The long product name of ASUS ROG GR8-R046R PC Intel® Core™ i7 i7-4510U 8 GB DDR3L-SDRAM 1 TB HDD NVIDIA® GeForce® GTX 750 Ti Windows 8.1 Mini PC Black, Red. For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.

Intel Core i7-4510U (2GHz, 4MB Cache), 8GB SDRAM, 1TB HDD, Intel HD Graphics 4400 + NVIDIA GTX 750 Ti, Gigabit Ethernet, 802.11 a/ac/b/g/n, 4xUSB 3.0, 2xUSB 2.0, 1xHDMI, 1xDisplay Port, Windows 8.1 64-bit
More>>>
ASUS ROG GR8-R046R PC Intel® Core™ i7 i7-4510U 8 GB DDR3L-SDRAM 1 TB HDD NVIDIA® GeForce® GTX 750 Ti Windows 8.1 Mini PC Black, Red:
The official description of ASUS ROG GR8-R046R PC Intel® Core™ i7 i7-4510U 8 GB DDR3L-SDRAM 1 TB HDD NVIDIA® GeForce® GTX 750 Ti Windows 8.1 Mini PC Black, Red as supplied by the manufacturer. For easy access to this data, refer to the "ProductDescription" block and the "LongDesc" tag in XML or the "Description" block and the "LongDesc" tag in JSON.

At just 2.5-liters, the ultra-portable ROG GR8 has a console-inspired concept that redefines gaming as you know it. It goes beyond traditional gaming consoles, giving gamers like you the performance and flexibility of a PC. With a matte-black finish, Mayan-inspired detailing, and a pulsing ROG logo, the GR8 is a mean gaming machine that sits well in your bedroom or living room; in fact it's so compact you can even take it to LAN parties.

Punching above its weight
ROG GR8 boasts an Intel® Core™ i7 processor and NVIDIA® GeForce® GTX 750Ti graphics to give you the capacity to game in Full HD. ROG GR8 features 8GB (up to 16GB) DDR3L memory, a hard disk or high-speed solid state drive (SSD), built-in 802.11ac Wi-Fi, and comes preinstalled with Windows 8.1*. With all that under the hood, GR8 has the horsepower to deliver the best gaming experiences – all in a compact 2.5-liter chassis.

Experience next generation gaming, today.
The pre-installed Steam utility lets you download games into your GR8 with just a few simple clicks, so you can jump right in and play. ROG GR8 also lets you run PC games on your TV in Full HD 1080p with Steam Big Picture.

Quiet & cool gaming
ROG GR8 draws less than 15W at idle, and is whisper quiet at just 20dB at idle and 28dB at full capacity – making it perfect for your living room or bedroom. It features a dedicated cooling system with dual copper heat pipes and a large fan that direct heat away from the CPU and GPU for maximum cooling.

SupremeFX
Precision-engineered audio that surpasses expectations
ROG GR8 features SupremeFX audio for immersive sound - Anti-EMI design, premium components, and audio utilities come together to give an added dimension to your gaming experience

Sonic Studio
Sonic Studio is a brand-new audio-tuning suite that provides an aural treat. Use the one-click Virtual Surround function to simulate 7.1 channel audio, through a stereo (2-channel) headset. It offers five superb audio controls, including Reverb, Bass Boost, Equalizer, Voice Clarity and Smart EQ — ensuring that everything you hear sounds just amazing!

Sonic Radar II
Scan and detect to dominate
Sonic Radar II helps you detect opponents through an on-screen overlay that shows the relative position of gunshots, footsteps and other sound effects.

Intel® Ethernet
More throughput, less CPU usage and great gaming experiences!
Intel Ethernet gives you better throughput without putting a strain on processor resources. It has better TCP and UDP performance, doubling the speed of similar technologies for small online game packets.

GameFirst III
Network-optimization software for no-delay gameplay!
GameFirst III helps you prioritize game packets and allocate more bandwidth for smooth, lag-free gaming. It features four preset packet-priority modes, as well as manual settings for total control over your network. And with its built-in Network Monitor tool, you can even manage network traffic and test connection speeds to ensure you're getting the bandwidth you paid for.

ROG GR8 features special slide-off covers for easy access to the additional 2.5-inch HDD/SSD storage extension bay and SO-DIMM memory slots for quick upgrades.

ROG GR8 has a built-in Miracast receiver so you can stream HD content from your supported Android smartphone or tablet, and Windows 8.1 PC device straight to your HDTV.

ROG GLADIUS optical mouse
ROG Gladius is a wired optical gaming mouse that gives gamers a competitive advantage in FPS games. Gladius boasts ultra-durable Omron® switches with an exclusive easy-swap switch socket design for customizable click resistance, a two-level DPI switch, slide-to-press side switches, and a 6400DPI optical sensor that tracks up to 200 inches per second and 50g acceleration.

M801 mechanical keyboard
The M801 mechanical keyboard has an aggressive geometric design, compact dimensions, and features like anti-ghosting, N-key rollover, and game/PC modes to give PC gamers uncompromised gaming control. It features six backlighting modes for low-light gaming environments, and utilizes durable MX-grade red mechanical switches for responsive keystrokes.

Short summary description ASUS ROG GR8-R046R PC Intel® Core™ i7 i7-4510U 8 GB DDR3L-SDRAM 1 TB HDD NVIDIA® GeForce® GTX 750 Ti Windows 8.1 Mini PC Black, Red:
This short summary of the ASUS ROG GR8-R046R PC Intel® Core™ i7 i7-4510U 8 GB DDR3L-SDRAM 1 TB HDD NVIDIA® GeForce® GTX 750 Ti Windows 8.1 Mini PC Black, Red data-sheet is auto-generated and uses the product title and the first six key specs.

ASUS ROG GR8-R046R, 2 GHz, Intel® Core™ i7, i7-4510U, 8 GB, 1 TB, Windows 8.1

Long summary description ASUS ROG GR8-R046R PC Intel® Core™ i7 i7-4510U 8 GB DDR3L-SDRAM 1 TB HDD NVIDIA® GeForce® GTX 750 Ti Windows 8.1 Mini PC Black, Red:
This is an auto-generated long summary of ASUS ROG GR8-R046R PC Intel® Core™ i7 i7-4510U 8 GB DDR3L-SDRAM 1 TB HDD NVIDIA® GeForce® GTX 750 Ti Windows 8.1 Mini PC Black, Red based on the first three specs of the first five spec groups.

ASUS ROG GR8-R046R. Processor frequency: 2 GHz, Processor family: Intel® Core™ i7, Processor model: i7-4510U. Internal memory: 8 GB, Internal memory type: DDR3L-SDRAM, Memory clock speed: 1600 MHz. Total storage capacity: 1 TB, Storage media: HDD. On-board graphics card model: Intel® HD Graphics 4400, Discrete graphics card model: NVIDIA® GeForce® GTX 750 Ti. Operating system installed: Windows 8.1, Operating system architecture: 64-bit. Power supply: 120 W. Chassis type: Mini PC. Product type: Mini PC

Processor
Processor manufacturer *
Intel
Processor family *
Intel® Core™ i7
Processor generation
4th gen Intel® Core™ i7
Processor model *
i7-4510U
Processor cores
2
Processor threads
4
Processor boost frequency
3,1 GHz
Processor frequency *
2 GHz
Processor socket
BGA 1168
Processor cache
4 MB
Processor cache type
Smart Cache
System bus rate
5 GT/s
Bus type
DMI2
FSB Parity
No
Processor lithography
22 nm
Processor operating modes
64-bit
Processor series
Intel Core i7-4500 Mobile series
Processor codename
Haswell
Thermal Design Power (TDP)
15 W
Tjunction
100 °C
PCI Express slots version
2.0
Maximum number of PCI Express lanes
12
PCI Express configurations
4x1, 2x4
Number of processors installed
1
Stepping
D0
Maximum internal memory supported by processor
16 GB
Memory types supported by processor
DDR3L-SDRAM, LPDDR3-SDRAM
Memory clock speeds supported by processor
1333, 1600 MHz
Memory bandwidth supported by processor (max)
25,6 GB/s
ECC supported by processor
No
Memory
Internal memory *
8 GB
Maximum internal memory *
16 GB
Internal memory type
DDR3L-SDRAM
Memory slots
2x SO-DIMM
Memory clock speed
1600 MHz
Memory channels
Dual-channel
Storage
Total storage capacity *
1 TB
Storage media *
HDD
Graphics
On-board graphics card *
Yes
Discrete graphics card model *
NVIDIA® GeForce® GTX 750 Ti
Discrete graphics card memory
2 GB
On-board graphics card family
Intel® HD Graphics
On-board graphics card model *
Intel® HD Graphics 4400
On-board graphics card base frequency
200 MHz
On-board graphics card dynamic frequency (max)
1100 MHz
Maximum on-board graphics card memory
1,74 GB
Number of displays supported (on-board graphics)
3
On-board graphics card DirectX version
11.2/12
On-board graphics card OpenGL version
4.3
On-board graphics card ID
0xA16
Network
Ethernet LAN *
Yes
Ethernet LAN data rates
10, 100, 1000 Mbit/s
Wi-Fi *
Yes
Top Wi-Fi standard
Wi-Fi 5 (802.11ac)
Wi-Fi standards
802.11a, Wi-Fi 5 (802.11ac), 802.11b, 802.11g, Wi-Fi 4 (802.11n)
Ports & interfaces
USB 2.0 ports quantity *
2
USB 3.2 Gen 1 (3.1 Gen 1) Type-A ports quantity *
4
DVI port
No
HDMI ports quantity *
1
DisplayPorts quantity
1
Ethernet LAN (RJ-45) ports
1
Microphone in
Yes
Headphone outputs
1
S/PDIF out port
Yes
DC-in jack
Yes
Number of SATA III connectors
4
Design
Chassis type *
Mini PC
Volume
2,5 L
Cable lock slot
Yes
Cable lock slot type
Kensington
Product colour *
Black, Red
Performance
Product type *
Mini PC
Software
Operating system installed *
Windows 8.1
Operating system architecture
64-bit
Processor special features
Intel® Small Business Advantage (Intel® SBA)
No
Intel® Wireless Display (Intel® WiDi)
Yes
Intel® Matrix Storage Technology (Intel® MST)
No
Intel® High Definition Audio (Intel® HD Audio)
Yes
Intel® Active Management Technology (Intel® AMT)
No
Intel 64
Yes
Enhanced Intel SpeedStep Technology
Yes
Embedded options available
No
Intel® InTru™ 3D Technology
Yes
Intel® Insider™
Yes
Intel® Clear Video HD Technology (Intel® CVT HD)
Yes
Intel Clear Video Technology
No
Intel VT-x with Extended Page Tables (EPT)
Yes
Intel TSX-NI
No
Idle States
Yes
Thermal Monitoring Technologies
Yes
Intel® AES New Instructions (Intel® AES-NI)
Yes
Intel® Secure Key
Yes
Intel Trusted Execution Technology
No
Execute Disable Bit
Yes
Intel FDI Technology
Yes
Intel Flex Memory Access
No
Intel Fast Memory Access
No
Intel® Smart Cache
Yes
Intel Enhanced Halt State
Yes
Intel Demand Based Switching
No
Intel® Clear Video Technology for Mobile Internet Devices (Intel CVT for MID)
No
Processor package size
40 x 24 x 1.5 mm
Supported instruction sets
AVX 2.0, SSE4.1, SSE4.2
Processor code
SR1EB
CPU configuration (max)
1
Intel Virtualization Technology for Directed I/O (VT-d)
No
Intel Smart Connect Technology version
1,00
Intel Identity Protection Technology version
1,00
Intel Secure Key Technology version
1,00
Intel Virtualization Technology (VT-x)
Yes
Intel ME Firmware Version
9.5
Intel TSX-NI version
0,00
Intel Dual Display Capable Technology
No
Intel Rapid Storage Technology
Yes
Processor ARK ID
81015
Intel® Turbo Boost Technology
2.0
Intel Smart Connect Technology
Yes
Intel® Hyper Threading Technology (Intel® HT Technology)
Yes
Intel® Quick Sync Video Technology
Yes
Intel® My WiFi Technology (Intel® MWT)
No
Intel® Identity Protection Technology (Intel® IPT)
Yes
Intel® Anti-Theft Technology (Intel® AT)
Yes
Conflict-Free processor
Yes
Power
Power supply *
120 W
Certificates
Certification
BSMI/CB/CE/FCC/UL/Energy Star/C-Tick/VCCI
Sustainability
Sustainability certificates
ENERGY STAR
Weight & dimensions
Width *
60 mm
Depth *
245 mm
Height *
238 mm
Weight *
1,28 kg
Packaging content
Display included *
No
AC adapter included
Yes