location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Brother DCP-J4120DW multifunction printer Inkjet A3 6000 x 1200 DPI 35 ppm Wi-Fi

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Brother Check ‘Brother’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
DCP-J4120DW
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
DCP-J4120DW show
Show alternative article codes used in the online market place
GTIN (EAN/UPC):
Global Trade Identification Number (GTIN) includes European Article Number (EAN), Universal Product Code (UPC) and Japan Article Number (JAN). They are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistical or product variants based on packaging, country, sizes, colors, etc.
4977766736817 show
Category:
A multifunctional is really an all-in-one device; it is both a scanner and a printer, and often even has a fax function. So effectively it's a copier, but one that has the scanning and printing functions available separately. All this is a great advantage when you have limited office space. Moreover, you will be able to work faster and more efficiently by using the device's convenient special functions.
Multifunction Printers Check ‘Brother’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by   Brother: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 239042
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 04 Apr 2024 08:20:03
The date of the most recent change of this product data-sheet in Icecat.
Bullet Points Brother DCP-J4120DW multifunction printer Inkjet A3 6000 x 1200 DPI 35 ppm Wi-Fi
Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
  • - Home & office Inkjet Colour printing
  • - 6000 x 1200 DPI
  • - Printing colours: Black, Cyan, Magenta, Yellow
  • - A3 35 ppm
  • - Colour copying Colour scanning
  • - Apple AirPrint, Brother iPrint & Scan, Google Cloud Print
  • - Direct printing
  • - USB port Wi-Fi Near Field Communication (NFC)
  • - Internal memory: 128 MB
  • - 8,1 kg
Long product name Brother DCP-J4120DW multifunction printer Inkjet A3 6000 x 1200 DPI 35 ppm Wi-Fi :
The long product name of Brother DCP-J4120DW multifunction printer Inkjet A3 6000 x 1200 DPI 35 ppm Wi-Fi. For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.

DCP-J4120DW - 35ppm, 6000 x 1200 dpi, A3, 128MB, 2.7", USB 2.0, 802.11b/g/n, 8.1 kg
More>>>
Brother DCP-J4120DW multifunction printer Inkjet A3 6000 x 1200 DPI 35 ppm Wi-Fi:
The official description of Brother DCP-J4120DW multifunction printer Inkjet A3 6000 x 1200 DPI 35 ppm Wi-Fi as supplied by the manufacturer. For easy access to this data, refer to the "ProductDescription" block and the "LongDesc" tag in XML or the "Description" block and the "LongDesc" tag in JSON.

Our latest 3-in-1 A3 inkjet
It's easy to connect to the DCP-J4120DW from your PC, laptop or mobile device thanks to its integrated wireless networking, allowing any users in your office or home to print and scan with ease.
The 6.8cm colour touchscreen lets you connect to popular cloud platform such as Facebook, Google Drive and Dropbox. While you can manage your documents more effectively with features such as A3 printing, 2-sided print (up to A4), easy scanning and copying, and an integrated 20 sheet automatic document feeder.
The optional high-yield ink cartridges can also help lower your printing costs compared to standard yield ink. And rest assured the DCP-J4120DW complies with the strict ENERGY STAR, German Blue Angel and Nordic Swan environmental standards.

- Print up to A3, Copy & Scan up to A4
- Up to 20 mono / 18 colour ipm print speeds
- Automatic 2-sided printing
- 6.8cm colour touchscreen LCD
- Wireless ready + connect to your mobile device or the cloud
- Up to 1,200 page high-yield ink cartridges.

Short summary description Brother DCP-J4120DW multifunction printer Inkjet A3 6000 x 1200 DPI 35 ppm Wi-Fi:
This short summary of the Brother DCP-J4120DW multifunction printer Inkjet A3 6000 x 1200 DPI 35 ppm Wi-Fi data-sheet is auto-generated and uses the product title and the first six key specs.

Brother DCP-J4120DW, Inkjet, Colour printing, 6000 x 1200 DPI, A3, Direct printing, Black, White

Long summary description Brother DCP-J4120DW multifunction printer Inkjet A3 6000 x 1200 DPI 35 ppm Wi-Fi:
This is an auto-generated long summary of Brother DCP-J4120DW multifunction printer Inkjet A3 6000 x 1200 DPI 35 ppm Wi-Fi based on the first three specs of the first five spec groups.

Brother DCP-J4120DW. Print technology: Inkjet, Printing: Colour printing, Maximum resolution: 6000 x 1200 DPI, Print speed (colour, normal quality, A4/US Letter): 27 ppm. Copying: Colour copying, Maximum copy resolution: 1200 x 2400 DPI. Scanning: Colour scanning, Optical scanning resolution: 2400 x 2400 DPI. Maximum ISO A-series paper size: A3. Wi-Fi. Direct printing. Product colour: Black, White

Printing
Print technology *
Inkjet
Printing *
Colour printing
Duplex printing *
Yes
Maximum resolution *
6000 x 1200 DPI
Print speed (black, normal quality, A4/US Letter) *
35 ppm
Print speed (colour, normal quality, A4/US Letter)
27 ppm
Print speed (ISO/IEC 24734) mono
20 ipm
Print speed (ISO/IEC 24734) colour
18 ipm
Economical printing
Yes
Copying
Copying *
Colour copying
Maximum copy resolution *
1200 x 2400 DPI
Copy speed (black, normal quality, A4)
12 cpm
Copy speed (colour, normal quality, A4)
9 cpm
Maximum number of copies
99 copies
Copier resize
25 - 400%
Scanning
Scanning *
Colour scanning
Optical scanning resolution *
2400 x 2400 DPI
Maximum scan resolution
19200 x 19200 DPI
Maximum scan area
A4 (210 x 297)
Scanner type *
Flatbed & ADF scanner
Scan to
E-mail, E-mail Server, File, FTP, Image, Memory card, OCR, USB
Image formats supported
JPG, TIF
Document formats supported
PDF
Input colour depth
48 bit
Output colour depth
24 bit
Greyscale levels
256
Scan drivers
ICA, TWAIN, WIA
Scan speed (black, normal quality)
3.37s
Fax
Faxing *
No
Features
Number of print cartridges *
4
Printing colours *
Black, Cyan, Magenta, Yellow
Input & output capacity
Total number of input trays *
1
Total input capacity *
150 sheets
Total output capacity *
50 sheets
Paper input type
Paper tray
Auto document feeder (ADF)
Yes
Auto document feeder (ADF) input capacity
20 sheets
Manual feeder
Yes
Paper handling
Maximum ISO A-series paper size *
A3
Paper tray media types *
Coated paper, Glossy paper, Matte paper, Photo paper, Plain paper
ISO A-series sizes (A0...A9) *
A3, A4, A5, A6
Non-ISO print media sizes
2L, Executive, Index card, L, Ledger (media size), Legal, Letter
JIS B-series sizes (B0...B9)
B4, B5
Envelopes sizes
10, C5, DL, Monarch
Photo paper sizes
9x13, 10x15, 13x18, 13x20
Borderless printing media sizes
10x15, 2L, A3, A4, Ledger, Letter
Paper tray media weight
64 - 220 g/m²
Ports & interfaces
Standard interfaces
NFC, USB 1.1, USB 2.0, Wireless LAN
Direct printing *
Yes
USB port
Yes
USB 1.1 ports quantity
1
Ports & interfaces
USB 2.0 ports quantity
1
Network
Wi-Fi *
Yes
Ethernet LAN *
No
Wi-Fi standards
802.11b, 802.11g, Wi-Fi 4 (802.11n)
Bluetooth
No
Near Field Communication (NFC)
Yes
Security algorithms
128-bit WEP, 64-bit WEP, WPA-AES, WPA-PSK, WPA-TKIP, WPA2-AES, WPA2-PSK, WPS
Online services supported
Box, Dropbox, Evernote, Facebook, Flickr, Google Drive, OneDrive, Picasa
Mobile printing technologies
Apple AirPrint, Brother iPrint & Scan, Google Cloud Print
Performance
Card reader integrated
Yes
Internal memory *
128 MB
Compatible memory cards
MicroSD (TransFlash), MicroSDHC, MicroSDXC, MiniSD, MiniSDHC, MMC, MMC Mobile, MMC+, MS Duo, MS Micro (M2), MS PRO Duo, SD, SDHC, SDXC
Sound pressure level (printing)
50 dB
Design
Product colour *
Black, White
Market positioning *
Home & office
Built-in display *
Yes
Display
LCD
Display diagonal
6,86 cm (2.7")
Touchscreen
Yes
Control type
Touch
Power
Power consumption (average operating)
23 W
Power consumption (PowerSave)
1,3 W
Power consumption (standby)
5 W
Power consumption (off)
0,04 W
AC input voltage
220 - 240 V
AC input frequency
50 - 60 Hz
System requirements
Windows operating systems supported
Windows 7 Home Basic, Windows 7 Home Basic x64, Windows 7 Home Premium, Windows 7 Home Premium x64, Windows 7 Professional, Windows 7 Professional x64, Windows 7 Starter, Windows 7 Starter x64, Windows 7 Ultimate, Windows 7 Ultimate x64, Windows 8, Windows 8 Enterprise, Windows 8 Enterprise x64, Windows 8 Pro, Windows 8 Pro x64, Windows 8 x64, Windows 8.1, Windows 8.1 Enterprise, Windows 8.1 Enterprise x64, Windows 8.1 Pro, Windows 8.1 Pro x64, Windows 8.1 x64, Windows Vista Business, Windows Vista Business x64, Windows Vista Enterprise, Windows Vista Enterprise x64, Windows Vista Home Basic, Windows Vista Home Basic x64, Windows Vista Home Premium, Windows Vista Home Premium x64, Windows Vista Ultimate, Windows Vista Ultimate x64, Windows XP Home, Windows XP Home x64, Windows XP Professional, Windows XP Professional x64
Mac operating systems supported
Mac OS X 10.5 Leopard, Mac OS X 10.7 Lion, Mac OS X 10.8 Mountain Lion, Mac OS X 10.9 Mavericks
Linux operating systems supported
Yes
Server operating systems supported
Windows Server 2008 R2 x64, Windows Server 2003, Windows Server 2003 x64, Windows Server 2008, Windows Server 2008 x64
Minimum storage drive space
50 MB
Operational conditions
Operating relative humidity (H-H)
20 - 80%
Storage temperature (T-T)
20 - 33 °C
Operating temperature (T-T)
10 - 35 °C
Storage relative humidity (H-H)
20 - 80%
Sustainability
Sustainability certificates
Nordic Swan Ecolabel, Blue Angel, ENERGY STAR
Weight & dimensions
Width
480 mm
Depth
290 mm
Height
163 mm
Weight
8,1 kg
Packaging data
Package width
569 mm
Package depth
265 mm
Package height
398 mm
Package weight
11,9 kg
Packaging content
Bundled software
Brother ControlCentre NewSoft OCR Brother ControlCentre Nuance Paperport 12 SE
Other features
PictBridge
Yes
Energy saving mode
Yes
Source Testseek summary Average rating
Reviews
Updated:
2015-09-10 10:21:40
Uk has collected 10 expert reviews for Brother DCP-J4120DW multifunction printer Inkjet A3 6000 x 1200 DPI 35 ppm Wi-Fi and the average expert rating is 78 of 100. The average score reflects the expert community’s view on this product. Click below and use Uk to see all ratings, product awards and conclusions.
78%
Source Review comments Score
gadgetspeak.com
Updated:
2015-09-10 10:21:23
Once power is fed to the J4120, instructions will be displayed on the unit's 6.8cm touch-screen mounted on the front of the product. You will probably need to adjust the angle at which the screen is displayed unless you fancy trying out as a contortionist...
80%
expertreviews.co.uk
Updated:
2015-09-10 10:21:23
The reality, however, is somewhat disappointing. To accommodate the width of A3 sheets while minimising the product's depth, the DCP-J4120DW has an unusual arrangement where A4 is loaded sideways in the 150-sheet paper cassette. This isn't a problem in it...
Bottom line The DCP-J4120DW is a compact and affordable way to print on A3 paper, but doing so is a faff...
60%
trustedreviews.com
Updated:
2015-09-10 10:21:40
What is the Brother DCP-J4120DW? This is the entry-level machine in Brother's refreshed ‘Occasional A3' all-in-one range. Even at just over £100, though, it still has a strong feature set, which includes duplex print, touchscreen control and, uniquely at...
Good Front panel card sockets, AirPrint/Wi-Fi Direct support, Smart styling...
Bad Noisy when feeding paper, 20 seconds before first page prints, Print quality could be better...
Bottom line Brother's DCP-J4120DW is an excellent, low-cost all-in-one with a lot going for it. It prints fast, can handle single sheets of A3 and works with just about any wireless device, desktop or mobile. Print quality isn't as good as from some rivals, though...
80%
Country Distributor
Polska 1 distributor(s)
Deutschland 1 distributor(s)