location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

LevelOne WAP-6103 wireless access point 300 Mbit/s White Power over Ethernet (PoE)

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
LevelOne Check ‘LevelOne’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
Managed Ceiling Mount Wireless Access Point, 300Mbps 802.11b/g/n, 802.3af PoE, Built-in Antenna
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
WAP-6103 show
Show alternative article codes used in the online market place
GTIN (EAN/UPC):
Global Trade Identification Number (GTIN) includes European Article Number (EAN), Universal Product Code (UPC) and Japan Article Number (JAN). They are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistical or product variants based on packaging, country, sizes, colors, etc.
4015867188521
Category:
With a WLAN (Wireless Local Area Network) access point you can build your own wireless network and share network resources like printers and storage space. You can even share one internet connection with your entire wireless local area network by connecting your access point (by Ethernet) to your (A)DSL or cable modem with built in router/DHCP server!
Wireless Access Points Check ‘LevelOne’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by   LevelOne: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 54774
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 07 Mar 2024 15:34:52
The date of the most recent change of this product data-sheet in Icecat.
Bullet Points LevelOne WAP-6103 wireless access point 300 Mbit/s White Power over Ethernet (PoE)
Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
  • - 2.4 GHz
  • - Maximum data transfer rate: 300 Mbit/s
  • - IEEE 802.11b, IEEE 802.11e, IEEE 802.11g, IEEE 802.11i, IEEE 802.11n, IEEE 802.1Q, IEEE 802.1x, IEEE 802.3, IEEE 802.3af, IEEE 802.3u
  • - 64-bit WEP, 128-bit WEP, 802.1x RADIUS, WPA, WPA2-AES, WPA2-PSK, WPA2-TKIP
  • - Power over Ethernet (PoE)
  • - Antennas quantity: 2 Integrated antenna
Long product name LevelOne WAP-6103 wireless access point 300 Mbit/s White Power over Ethernet (PoE) :
The long product name of LevelOne WAP-6103 wireless access point 300 Mbit/s White Power over Ethernet (PoE). For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.

300Mbps, 802.11b/g/n, 1x 10/100Mbps Base-TX PoE RJ-45, 2x 3dBi, 2.4 - 2.4835 GHz
More>>>
LevelOne WAP-6103 wireless access point 300 Mbit/s White Power over Ethernet (PoE):
The official description of LevelOne WAP-6103 wireless access point 300 Mbit/s White Power over Ethernet (PoE) as supplied by the manufacturer. For easy access to this data, refer to the "ProductDescription" block and the "LongDesc" tag in XML or the "Description" block and the "LongDesc" tag in JSON.

The tough, high performance WAP-6103 is designed for fast wireless connectivity in enterprise or industrial environments of all dimensions. Embedded with IEEE 802.11n/b/g 2.4GHz MIMO radio in an dust-proof ceiling housing, the enterprise access point provides up to 300 Mbps internet speed.

WAP-6103 enables fast, secure and easy wireless communication, with a WEC button for switching the device between Master and Slave Mode. In Slave Access Point (AP) mode, the device will extend a connection without requiring login to the configured Web, The Wireless Access Point also supports tunnelbased AP Management, and boasts business grade security such as 802.1X and Wi-Fi Protected Access (WPA and WPA2). It also supports WDS for connecting multiple WAP-6103 devices, forming a wider network area.

WAP-6103 features multiple ESSIDs with VLAN tags; one WAP-6103 can emulate up to eight Virtual APs, so offers great performance in situations commonly found in large enterprise, such as separating traffic from different departments using unique ESSIDs. Wireless clients are shielded from each other by Layer 2 isolation, preventing possible attacks from malicious users. When implemented with a Wireless Layer 2 firewall, WAP-6103 inspects all inter-virtual AP traffic as well as wireless-to-wired traffic and decides whether to block or allow passage according to specified security criteria. The device is also PoE compatible, according to standard IEEE 802.3af, and supports IEEE 802.11b/g/n wireless standards.

- Free bundled with professional software managing multiple AP devices
- Share your wireless network up to 300Mbps
- Compatible with IEEE 802.11b/g/n wireless standards
- Multi-operation modes to suit different wireless applications
- IEEE 802.3af PoE compliant to simplify deployment and installation
- Provides up to 8 SSIDs to separate network traffic and enhance security
- WEC(Wireless Easy Connection) button for automatic WDS connection
- Enlarge wireless network coverage through WDS technology
- Auto Channel Selection for low interference band
- Supports WEP, WPA and WPA2 encryption with IEEE 802.1X for high level security

Short summary description LevelOne WAP-6103 wireless access point 300 Mbit/s White Power over Ethernet (PoE):
This short summary of the LevelOne WAP-6103 wireless access point 300 Mbit/s White Power over Ethernet (PoE) data-sheet is auto-generated and uses the product title and the first six key specs.

LevelOne WAP-6103, 2.4 GHz, 300 Mbit/s, 64-bit WEP, 128-bit WEP, 802.1x RADIUS, WPA, WPA2-AES, WPA2-PSK, WPA2-TKIP, 10,100 Mbit/s

Long summary description LevelOne WAP-6103 wireless access point 300 Mbit/s White Power over Ethernet (PoE):
This is an auto-generated long summary of LevelOne WAP-6103 wireless access point 300 Mbit/s White Power over Ethernet (PoE) based on the first three specs of the first five spec groups.

LevelOne WAP-6103. 2.4 GHz, Maximum data transfer rate: 300 Mbit/s. Security algorithms: 64-bit WEP, 128-bit WEP, 802.1x RADIUS, WPA, WPA2-AES, WPA2-PSK, WPA2-TKIP. Ethernet LAN data rates: 10,100 Mbit/s. Power over Ethernet (PoE). Product colour: White

Features
2.4 GHz *
Yes
5 GHz *
No
Maximum data transfer rate *
300 Mbit/s
Ethernet LAN data rates
10, 100 Mbit/s
Frequency band
2.4 - 2.4835 GHz
Networking standards
IEEE 802.11b, IEEE 802.11e, IEEE 802.11g, IEEE 802.11i, IEEE 802.11n, IEEE 802.1Q, IEEE 802.1x, IEEE 802.3, IEEE 802.3af, IEEE 802.3u
Number of users
128 user(s)
Channels quantity
13 channels
VLAN support
Yes
Quality of Service (QoS) support
Yes
Security
Security algorithms *
64-bit WEP, 128-bit WEP, 802.1x RADIUS, WPA, WPA2-AES, WPA2-PSK, WPA2-TKIP
Management features
Web-based management
Yes
Switch type
Managed
Firmware upgradeable
Yes
Ports & interfaces
Ethernet LAN (RJ-45) ports *
1
DC-in jack
Yes
Power
Power over Ethernet (PoE) *
Yes
AC input voltage
12 V
Input current
1 A
Design
Placement *
Ceiling
Product colour *
White
Design
Reset button
Yes
LED indicators
PoE, Status, WLAN
Certification
CE, FCC
Internal
No
Antenna
Antenna features
Integrated antenna
Antennas quantity
2
Antenna gain level (max)
3 dBi
Weight & dimensions
Width
150 mm
Depth
150 mm
Height
57,5 mm
Weight
300 g
Packaging data
Package width
275 mm
Package depth
220 mm
Package height
65 mm
Packaging content
AC adapter included
Yes
Cables included
LAN (RJ-45)
Quick start guide
Yes
Operational conditions
Operating relative humidity (H-H)
0 - 40%
Operating temperature (T-T)
-10 - 70 °C
Storage temperature (T-T)
10 - 90 °C
Storage relative humidity (H-H)
0 - 95%
Brand Image Product code Product Stock Price from
LevelOne WAP-8121 wireless access point 433 Mbit/s White Power over Ethernet (PoE) LevelOne WAP-8121 wireless access point 433 Mbit/s White Power over Ethernet (PoE)
(show image)
WAP-8121 AC750 Dual Band PoE Wireless Access Point, Ceiling Mount, Controller Managed 0.00
(excl. VAT)
0 (incl. VAT)
LevelOne WAP-6202 wireless access point 300 Mbit/s White Power over Ethernet (PoE) LevelOne WAP-6202 wireless access point 300 Mbit/s White Power over Ethernet (PoE)
(show image)
WAP-6202 WAP-6202 0.00
(excl. VAT)
0 (incl. VAT)
LevelOne WAP-6201 wireless access point 300 Mbit/s White Power over Ethernet (PoE) LevelOne WAP-6201 wireless access point 300 Mbit/s White Power over Ethernet (PoE)
(show image)
WAP-6201 WAP-6201 0.00
(excl. VAT)
0 (incl. VAT)
LevelOne WAB-5120 wireless access point 300 Mbit/s White Power over Ethernet (PoE) LevelOne WAB-5120 wireless access point 300 Mbit/s White Power over Ethernet (PoE)
(show image)
WAB-5120 5GHz Wireless Access Point, 300Mbps 802.11a/n, Outdoor, Passive PoE, Built-in Antenna 0.00
(excl. VAT)
0 (incl. VAT)
LevelOne WAB-6120 wireless access point 150 Mbit/s White Power over Ethernet (PoE) LevelOne WAB-6120 wireless access point 150 Mbit/s White Power over Ethernet (PoE)
(show image)
WAB-6120 Wireless Access Point, 150Mbps 802.11b/g/n, Passive PoE, Outdoor, Built-in Antenna 0.00
(excl. VAT)
0 (incl. VAT)
LevelOne WAB-7000 wireless access point 100 Mbit/s White Power over Ethernet (PoE) LevelOne WAB-7000 wireless access point 100 Mbit/s White Power over Ethernet (PoE)
(show image)
WAB-7000 Wireless 11a/b/g Outdoor PoE AP 0.00
(excl. VAT)
0 (incl. VAT)
Country Distributor
Deutschland 1 distributor(s)
United Kingdom 1 distributor(s)