location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

HP Color LaserJet Imaging Drum C9704A

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
HP Check ‘HP’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
Color LaserJet Imaging Drum C9704A
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
C9704A show
Show alternative article codes used in the online market place
GTIN (EAN/UPC):
Global Trade Identification Number (GTIN) includes European Article Number (EAN), Universal Product Code (UPC) and Japan Article Number (JAN). They are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistical or product variants based on packaging, country, sizes, colors, etc.
0088698453292 show
Category:
Laser printers and copiers not only need toner (ink powder) for printing, but also a drum (comparable with the print head of an inkjet printer). The drum puts the toner in the right place, and afterwards the paper is heated so the toner melts and is attached permanently to the paper. Drums, like all components of a printer, wear and will have to be replaced at some time, although they are fairly durable.
Printer Drums Check ‘HP’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by   HP: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 225976
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 09 Mar 2024 14:19:00
The date of the most recent change of this product data-sheet in Icecat.
End of life date: 15 Oct 2015
Product end of life date
data sheet (0.1 MB)
Here, we only show product PDFs of sponsoring brands that joined Open Icecat. As Full Icecat channel partner login to see all product data or request a Full Icecat subscription.
Warranty: Limited lifetime
Long product name HP Color LaserJet Imaging Drum C9704A :
The long product name of HP Color LaserJet Imaging Drum C9704A. For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.

HP Color LaserJet Imaging Drum, 5000 pages, 1.75 kg
More>>>
HP Color LaserJet Imaging Drum C9704A:
The official description of HP Color LaserJet Imaging Drum C9704A as supplied by the manufacturer. For easy access to this data, refer to the "ProductDescription" block and the "LongDesc" tag in XML or the "Description" block and the "LongDesc" tag in JSON.

HP Color LaserJet printing supplies offer professional print quality and consistent performance for affordable color printing. They bring new toner formulation, cartridge architecture, and Smart printing features to HP's precision printing system. HP's second generation spherical toner provides professional color print quality, consistently accurate results, and extra-sharp black text. Easy to install and replace, HP Color LaserJet print cartridges enable HP Smart printing supplies technology.

- New cartridge architecture and HP printing supplies features make HP Color LaserJet printing supplies very easy to order, install, manage, and maintain. This makes professional-quality color laser printing a practical choice for work teams.
- innovative toner formulation and particle design complement intelligence in the printing system. With the same toner formulation found in HP's most advanced printers, cost-conscious work teams can move up to professional quality color laser printing.
- Color LaserJet printing supplies complement intelligence in the printing system. The same toner formulation found in HP's most advanced printers enables cost-conscious work teams to move up to professional quality color laser printing.
- HP Color LaserJet printing supplies make reliable color printing an affordable addition—even for cost-conscious budgets—bringing versatile, quality HP color printing and legendary HP reliability within reach for everyday business printing.

Short summary description HP Color LaserJet Imaging Drum C9704A:
This short summary of the HP Color LaserJet Imaging Drum C9704A data-sheet is auto-generated and uses the product title and the first six key specs.

HP Color LaserJet Imaging Drum C9704A, HP Color LaserJet 1500xx/2500xx, 5000 pages, Laser printing, 15 - 25 °C, -20 - 40 °C, 20 - 80%

Long summary description HP Color LaserJet Imaging Drum C9704A:
This is an auto-generated long summary of HP Color LaserJet Imaging Drum C9704A based on the first three specs of the first five spec groups.

HP Color LaserJet Imaging Drum C9704A. Compatibility: HP Color LaserJet 1500xx/2500xx, Page yield: 5000 pages, Print technology: Laser printing. Weight: 1,91 kg, Package weight: 2,63 kg. Pallet weight: 89 kg, Quantity per pallet: 24 pc(s), Quantity per EUR-pallet: 24 pc(s). Package dimensions (WxDxH): 400 x 200 x 290 mm, Empty weight: 1,75 kg, Quantity per box: 1 pc(s)

Features
Print technology
Laser printing
Compatibility *
HP Color LaserJet 1500xx/2500xx
Page yield *
5000 pages
Operational conditions
Operating temperature (T-T)
15 - 25 °C
Storage temperature (T-T)
-20 - 40 °C
Operating relative humidity (H-H)
20 - 80%
Storage relative humidity (H-H)
10 - 90%
Weight & dimensions
Weight
1,91 kg
Weight & dimensions
Package weight
2,63 kg
Logistics data
Pallet weight
89 kg
Quantity per pallet
24 pc(s)
Quantity per EUR-pallet
24 pc(s)
Other features
Pallet dimensions (W x D x H)
1200 x 800 x 580 mm
Package dimensions (WxDxH)
400 x 200 x 290 mm
Empty weight
1,75 kg
Pallet size (EU)
1200 x 800 x 580 mm
Quantity per box
1 pc(s)
EUR-pallet weight
89 kg
Country Distributor
Switzerland 1 distributor(s)
México 1 distributor(s)
United Kingdom 3 distributor(s)
Danmark 3 distributor(s)
Deutschland 1 distributor(s)
Sverige 1 distributor(s)
Norway 1 distributor(s)
Nederland 1 distributor(s)