location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Epson SureColor T3270 large format printer Inkjet Colour 2880 x 1440 DPI A1 (594 x 841 mm)

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Epson Check ‘Epson’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
SureColor T3270
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
SCT3270SR
GTIN (EAN/UPC):
Global Trade Identification Number (GTIN) includes European Article Number (EAN), Universal Product Code (UPC) and Japan Article Number (JAN). They are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistical or product variants based on packaging, country, sizes, colors, etc.
0010343915893 show
Category:
These printers have been designed for printing on media larger than A4. Perfect for printing impressive posters!
Large Format Printers Check ‘Epson’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by   Epson: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 126954
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 21 Oct 2022 10:32:10
The date of the most recent change of this product data-sheet in Icecat.
Bullet Points Epson SureColor T3270 large format printer Inkjet Colour 2880 x 1440 DPI A1 (594 x 841 mm)
Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
  • - Inkjet 2880 x 1440 DPI Colour
  • - A1 (594 x 841 mm) Cut sheets
  • - USB port
Long product name Epson SureColor T3270 large format printer Inkjet Colour 2880 x 1440 DPI A1 (594 x 841 mm) :
The long product name of Epson SureColor T3270 large format printer Inkjet Colour 2880 x 1440 DPI A1 (594 x 841 mm). For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.

2880 x 1440 dpi, 24", USB 2.0 x1, RJ-45 x1, 50 dB, 52W, AC 100-240 V, 50/60 Hz, 67.1 kg
More>>>
Epson SureColor T3270 large format printer Inkjet Colour 2880 x 1440 DPI A1 (594 x 841 mm):
The official description of Epson SureColor T3270 large format printer Inkjet Colour 2880 x 1440 DPI A1 (594 x 841 mm) as supplied by the manufacturer. For easy access to this data, refer to the "ProductDescription" block and the "LongDesc" tag in XML or the "Description" block and the "LongDesc" tag in JSON.

Printer Overview
- Fastest Print Speeds in its class at only 25 seconds for a presentation quality D-size plot, print speeds up to 780 ft2 per hour, and color scan speeds up to 6-inches per second1
- Modular design options, including Multifunction copy and scan, Adobe® PostScript® 3™, and a Internal Printer server to be added in the future as your needs grow
- Revolutionary EPSON PrecisionCore™ TFP® print head
- Professional media handling from plain paper up to 1.5 mm thick posterboard
- Horizontal Catch Basket for neatly stacked printed output of different sizes and paper types
- High-Capacity ink system for low printing costs
- Free one-year of coverage under the Epson Preferred Protection Plan

Auto-Switching Dual-Roll Models
Save time with Automatic Roll switching
- Use the best size paper for the job
- when different size rolls are loaded
- Quickly switch between different media types
- Maximize unattended printing with two rolls
- of the same media loaded

- Automatic roll system simplifies loading new rolls of media
- High-Capacity Catch Basket keeps output neatly organized

Epson PrecisionCore TFP
- Maximum resolution of 2880 x 1440 dpi for incredibly sharp text and fine detail
- Precise ink drop control with variable-sized droplets as small as 3.5 picoliters for outstanding clarity and sharpness
- Utilizes Micro-Electro-Mechanical Systems (MEMS) Technology for unparalleled Dot Placement accuracy and high speeds
- Developed for use with Epson UltraChrome XD inks for high reliability with very little downtime for maintenance

Optional Multi-function Module
- Fastest-in-class Copy and Scan Speeds2:
- Color D-size copy in less than 40 seconds
- Color Scan speeds up to 6-inches per second

- Epson REALOID Image processing hardware optimizes image quality for crisp line documents and photographic posters
- Scan and Share images across a network, by email, and even to a remote SureColor T-Series multifunction system
- Intuitive controls for easy copies, enlargements, and scanned images

Optional Expansion Modules
- High performance Adobe PostScript 3 Hardware engine supports Hot-Folder batch printing and easily integrates into the most complex workflows, including support for secure PDF printing
- Boost workgroup productivity with the internal 320 GB print server which can be managed remotely, and allows for print jobs to be saved and reprinted
- The expansion modules can be added at any time, allowing the printer to grow with your business needs

Epson UltraChrome XD Inks
- Specially formulated pigmented inks for brilliant output with rich blacks and vibrant colors even on inexpensive plain paper
- Durable inks with extreme water, smudge, fade, and ozone resistance; excellent for archival and short-term outdoor use
- Multiple size ink cartridges - up to 700 ml capacity - for low printing costs
- The SureColor T-Series printers are designed to be used exclusively with these specially-formulated inks, and not with other brands of cartridges or inks

Short summary description Epson SureColor T3270 large format printer Inkjet Colour 2880 x 1440 DPI A1 (594 x 841 mm):
This short summary of the Epson SureColor T3270 large format printer Inkjet Colour 2880 x 1440 DPI A1 (594 x 841 mm) data-sheet is auto-generated and uses the product title and the first six key specs.

Epson SureColor T3270, Inkjet, 2880 x 1440 DPI, HP-GL/2, HP-RTL, 105 ft2/hr, 660 ft2/hr, A1 (594 x 841 mm)

Long summary description Epson SureColor T3270 large format printer Inkjet Colour 2880 x 1440 DPI A1 (594 x 841 mm):
This is an auto-generated long summary of Epson SureColor T3270 large format printer Inkjet Colour 2880 x 1440 DPI A1 (594 x 841 mm) based on the first three specs of the first five spec groups.

Epson SureColor T3270. Print technology: Inkjet, Maximum resolution: 2880 x 1440 DPI, Page description languages: HP-GL/2, HP-RTL. Maximum print size: A1 (594 x 841 mm). USB connector: USB Type-A. Product colour: White, Display: LCD, Sound pressure level (printing): 50 dB. Power consumption (standby): 3 W, Power consumption (typical): 52 W, Power consumption (off): 0,5 W

Printing
Print technology *
Inkjet
Colour *
Yes
Maximum resolution *
2880 x 1440 DPI
Number of print cartridges *
5
Page description languages *
HP-GL/2, HP-RTL
Print speed (best quality)
105 ft2/hr
Print speed (normal quality)
660 ft2/hr
Paper handling
Maximum print size *
A1 (594 x 841 mm)
Cut sheets *
Yes
Roll paper
Yes
Ports & interfaces
USB port *
Yes
USB connector
USB Type-A
USB 2.0 ports quantity
1
Performance
Product colour *
White
Built-in display *
Yes
Display
LCD
Sound pressure level (printing)
50 dB
Certification
UL (MET), FCC (Class A), CSA, TCSA, CE, EMC
Power
Power consumption (standby)
3 W
Power consumption (typical)
52 W
Power consumption (off)
0,5 W
Operational conditions
Operating temperature (T-T)
10 - 35 °C
Operating relative humidity (H-H)
20 - 80%
Storage temperature (T-T)
-20 - 40 °C
Storage relative humidity (H-H)
5 - 85%
Sustainability
Sustainability certificates
ENERGY STAR
Weight & dimensions
Width
1067 mm
Depth
762 mm
Height
1118 mm
Weight
67,1 kg
Packaging data
Drivers included
Yes
Other features
Optional connectivity
Ethernet