location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.
full icecat

Western Digital Blue PC Mobile 2.5" 500 GB Serial ATA III

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Western Digital Check ‘Western Digital’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
Blue PC Mobile
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
WD5000LPCX show
Show alternative article codes used in the online market place
GTIN (EAN/UPC):
Global Trade Identification Number (GTIN) includes European Article Number (EAN), Universal Product Code (UPC) and Japan Article Number (JAN). They are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistical or product variants based on packaging, country, sizes, colors, etc.
0718037810775 show
Category:
Hard disk drives are today's fastest permanent storage media and have a large capacity. For this two reasons they are the most used storage medium in computers and servers. When buying a new hard disk, there are three important things to consider: - The connection of the disk to the computer or other device you will be using it with has a big influence on the speed with which data can be read from/written to the disk. Make sure the connection of the disk you buy is compatible with your computer! - The rotational speed is also important for the speed with which data can be read from/written to the disk and determines the time it takes to find a file on the disk. - Last but not least, the storage capacity of the disk, i.e. the amount of data that can be stored on the disk.
Internal Hard Drives Check ‘Western Digital’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by   Western Digital: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 226618
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 14 Mar 2024 19:17:24
The date of the most recent change of this product data-sheet in Icecat.
Product Overview (4.6 MB)
Here, we only show product PDFs of sponsoring brands that joined Open Icecat. As Full Icecat channel partner login to see all product data or request a Full Icecat subscription.
Product Brochure/Datasheet (0.5 MB)
Here, we only show product PDFs of sponsoring brands that joined Open Icecat. As Full Icecat channel partner login to see all product data or request a Full Icecat subscription.
Bullet Points Western Digital Blue PC Mobile 2.5" 500 GB Serial ATA III
Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
  • - 500 GB 2.5" 5400 RPM Serial ATA III
  • - Laptop HDD
  • - Storage drive buffer size: 16 MB
  • - 6 Gbit/s
  • - 90 g
Warranty: 2 Years
Long product name Western Digital Blue PC Mobile 2.5" 500 GB Serial ATA III :
The long product name of Western Digital Blue PC Mobile 2.5" 500 GB Serial ATA III. For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.

500GB, 2.5", SATA 6Gb/s, 5400 RPM, 16MB
More>>>
Short summary description Western Digital Blue PC Mobile 2.5" 500 GB Serial ATA III:
This short summary of the Western Digital Blue PC Mobile 2.5" 500 GB Serial ATA III data-sheet is auto-generated and uses the product title and the first six key specs.

Western Digital Blue PC Mobile, 2.5", 500 GB, 5400 RPM

Long summary description Western Digital Blue PC Mobile 2.5" 500 GB Serial ATA III:
This is an auto-generated long summary of Western Digital Blue PC Mobile 2.5" 500 GB Serial ATA III based on the first three specs of the first five spec groups.

Western Digital Blue PC Mobile. HDD size: 2.5", HDD capacity: 500 GB, HDD speed: 5400 RPM

AS MUCH STORAGE AS POSSIBLE FOR YOUR LAPTOP
AS MUCH STORAGE AS POSSIBLE FOR YOUR LAPTOP

With the highest possible aerial density inside the thinnest space, the WD Blue mobile hard drives add as much capacity as possible to your laptop PC.

STATE OF THE ART DESIGN
STATE OF THE ART DESIGN

Designed with strong aluminum materials and a hard Tied-Shaft motor, which increases drive pinch strength as much as 30 percent. These features allow for a more rigid structure without degrading performance or increasing power consumption.

Source Testseek summary Average rating
Reviews
Updated:
2016-11-05 15:57:26
Uk has collected 97 expert reviews for Western Digital Blue PC Mobile 2.5" 500 GB Serial ATA III and the average expert rating is 80 of 100. The average score reflects the expert community’s view on this product. Click below and use Uk to see all ratings, product awards and conclusions.
80%
Source Review comments Score
Digitaltrends.com
Updated:
2016-11-05 15:57:26
Western Digital has long been the gold standard for hard disk drives. Ask any PC enthusiasts what hard disk to buy, and they're almost certainly going to point you towards a WD Green or Blue. This reputation is not due to the company's cutting-edge hardwa...
Good Solid performance, Rated to endure plenty of use, Good warranty...
Bad Doesn't outrun its competitors, No outstanding features...
Bottom line The solid state market is very competitive right now, which has led to a plethora of choice. Western Digital's first mid-range SSD is competent, but it also doesn't stand out from the pack.We think the WD Blue's price needs to dip lower before it's the ob...
60%
techadvisor.co.uk
Updated:
2016-11-05 15:57:26
Western Digital (WD) is well-known in the storage industry for its reliable range of hard disk drives (HDD). On 11 October 2016, SanDisk (now a WD company) released the WD Blue and Green line of SSDs to the market. In this review we look at the WD Blue 1T...
Bottom line The WD Blue SSD 1TB offers consistent speeds, but comes in at a a hefty £295 price tag. The drive is overshadowed by its competitors, but nevertheless provides PC builders with more SSD alternatives...
80%
hardwarecanucks.com
Updated:
2016-11-05 15:57:26
A mere six months ago Western Digital made the bold move of purchasing SanDisk, one of the most recognized companies in the solid state storage market. Much like Toshiba’s purchase of OCZ, this was done in an effort to reinvigorate their own solid state d...
Bottom line The SSD market just got a lot more interesting but at the same time it may have lost one of its periphery players in SanDisk. On one hand this review is tinged with a bit of sadness since we’ve reviewed plenty of SanDisk drives and for the most part they...
0%
pcauthority.com.au
Updated:
2017-02-10 03:15:09
Western Digital lagged behind other hard drive manufacturers in recent years when it came to the SSD market, but with the acquisition of Sandisk earlier this year it's obvious the company is pushing full steam ahead to catch up. Sandisk was the second lar...
Bottom line ". the excellent IOPS performance of the WD Blue SSD is on par with other drives in this price range. "...
80%
nasilemaktech.com
Updated:
2017-02-15 08:57:38
I'd like to introduce you to the WD Blue SSD. It has quite an interesting and inevitable fate. I think at this day and age, we all have heard about WD. They're the major leader in storage media, of course. To be honest, I've speculated that one day, WD wi...
Bottom line The WD Blue SSD is a decent SSD in today's standard, and it packs quite a nice punch into SSD market too with its price/gigabyte ratio of ~RM1.27/GB. Considering that WD is backing you up with a 3-year limited warranty and one complimentary year of Kroll...
95%
cravingtech.com
Updated:
2017-04-15 04:57:18
WD Blue SSD 1TB Review – Western Digital (WD) is well-known for their storage solutions including the traditional hard disk drives. The one resides in my computer at the moment, the WD Black 7200RPM, has a humongous 6TB of space and I can never seem to fi...
Bottom line WD Blue SSD 1TB Review – Western Digital (WD) is well-known for their storage solutions including the traditional hard disk drives. The one resides in my computer at the moment, the WD Black 7200RPM, has a humongous 6TB of space and I can never seem to fi...
90%
liveatpc.com
Updated:
2017-06-13 01:08:37
The price of storage has gown down so much over the past few years. This is reflected with the WD Blue. After averaging the price, it is only about RM 1 per gigabyte of storage – yes, this SSD is a one terabyte (1TB) model, so you can dump everything into...
Bottom line Review] Western Digital Blue SSD 1TB: SSD for everyoneFast for most jobsWill you need something super-fast for daily computing needs? Not really. The WD Blue SSD proves that even a mass-market SSD can do wonders for any computer. Our test bench felt fast...
82%
kitguru.net
Updated:
2017-08-10 02:28:49
The first WD Blue SSD to see the light of day didn't really cause that many ripples in the market. Now we have the second generation WD Blue SSD and it's a totally different animal. This time people will take notice not least because it uses leading edge...
Good 64-layer BiCS 3D NAND, Overall performance...
Bad 3-year warranty is a little mean, Kitguru says: After the ho hum reaction to the original WD Blue and Green SSD's and the disapointment of the WD Black PCIe drives performance, WD now have a drive that may well cause some major waves in the market with go...
Bottom line The original WD Blue SSD drive it would be fair to say, didn't cause much of a stir apart from the acknowledgement that WD had entered the highly competitive SSD market. However the new WD Blue SSD on the block, the Blue 3D NAND, will really stir things u...
85%
uk.hardware.info
Updated:
2017-08-12 04:57:27
While the price of SSDs continues to drop, the ‘old' hard drive is still the cheapest way to store a lot of data. Especially in a NAS or Mini-ITX system, where there is limited physical space you probably want a drive with as much capacity as possible...
Bottom line We are starting this conclusion with the 6TB-drives. The Toshiba MD04ACA 6TB and X300 6TB offer good performance in this segment for a relatively low price, but are clearly audible with noise levels that are nearly at 40 dB(A) when idle. Nevertheless th...
0%
klgadgetguy.com
Updated:
2017-10-31 03:56:45
What is your data worth? All those files, pictures, music, videos all must be stored somewhere safe and reliable. Most of us regular Joes opt for a pen drive or maybe one of the many cloud services that are available. However, what if you are running a co...
90%
vortez.net
Updated:
2017-10-31 03:56:45
S or SATA M Western Digital on the Blue SSD:A WD Blue D NAND SATA SSD uses D NAND technology not only for higher capacities (up to TB than the previous generation WD Blue SSDs, but also to help reduce cell-to-cell interference for enhanced reliability...
Good Exemplary results in some benchmarks, Reasonably well priced for 500GB, 3-year warranty, Huge TBW rating, Neutral, - Inconsistent results...
Bad Sequential reads are lacking somewhat...
Bottom line In terms of reviewing an SSD, nothing speaks more than the benchmarks. They don't need to look particularly pretty or be incredibly lightweight, they merely need to perform.Our results show some unbelievably strong numbers in PCMark 8 and ATTO but random...
0%
techadvisor.co.uk
Updated:
2017-12-15 02:40:02
Solid-state storage is standard-issue for storing data in tablets and smartphones, where it's relied upon for its tiny size and rugged nature. Those same virtues can be handy in desktop PCs and especially laptops too, but it's the speed of an SSD (solid-s...
0%
uk.hardware.info
Updated:
2017-12-22 03:46:18
You can consider yourself very lucky if you bought an SSD last year. Since September 2016 we have been warning you about a possible price increase and nowadays the price of SSDs is at least a quarter more than we were used to. Which SSD should you purchas...
Bottom line You can consider yourself lucky if you purchased an SSD last year. Since then not a lot has happened when it comes to the performance, while the prices have gone up. However, using a hard drive as boot disk is not necessary at all - there are more than en...
0%
goldfries.com
Updated:
2018-01-01 03:29:17
1TB Drive from WD, you guys do know that WD owns SanDisk right?There's little to no detail on what NAND type used, even on the official product page so we'll just leave it at that.As always I test the drives based on the claims, and the WD Blue SSD is sai...
Bottom line The WD Blue 3D NAND SATA SSD 1TB retails at RM 1,489.00 – so expensive? Not quite, you see even 256GB SSDs retail at around RM 400 these days so to have around 4 times of space without costing 4 times as much is excellent, after all drives often cost less...
100%
techporn.ph
Updated:
2019-12-22 11:04:21
We've taken a look at the WD Green SSD with that one geared towards the gamers, and general consumers. Now WD decided to let us take a look at its bigger brother, the WD Blue SSD. Ours is the 1TB version, and comes with a 15, 390 retail price for your con...
Bottom line The WD Blue SSD at 1TB is available now at 15, 390 PHP while the 500GB model retails for about 7, 730 PHP. Both price points are swarming with competition, and it's hard to topple the current kings of that segment with little to no extra value added solut...
76%
pokde.net
Updated:
2019-12-22 11:04:21
Last month, Western Digital debuted its first SSD storage solutions in two variants, Western Digital Blue and Green SSD, and is available in up to 1TB capacities. Both SSD are available in 2.5-inch and M.2 form factors for PC and notebook upgrades. Pokde...
Good Good performance, Competitive pricing, 3-year warranty & one year complimentary data recovery service, SLC Cache to improve performance...
Bad Plastic enclosure...
Bottom line Western Digital's debut in the SSD arena is a respectable drive, with great warranty and free data recovery service for greater peace of mind for people migrating from their reliable spinning media drives...
90%
Brand Image Product code Product Stock Price from
Western Digital

Western Digital Black Mobile 2.5" 500 GB Serial ATA
(show image)
WD5000BPKX Black Mobile 0.00
(excl. VAT)
0 (incl. VAT)
Country Distributor
Deutschland 1 distributor(s)
Danmark 1 distributor(s)
Sverige 1 distributor(s)
Norway 1 distributor(s)
United Kingdom 4 distributor(s)
Belgium 1 distributor(s)
Nederland 2 distributor(s)
United States 1 distributor(s)