location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

ICY BOX IB-AC511 USB cable USB 2.0 1,2 m USB A Micro-USB B Black

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
ICY BOX Check ‘ICY BOX’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
IB-AC511
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
70539 show
Show alternative article codes used in the online market place
GTIN (EAN/UPC):
Global Trade Identification Number (GTIN) includes European Article Number (EAN), Universal Product Code (UPC) and Japan Article Number (JAN). They are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistical or product variants based on packaging, country, sizes, colors, etc.
4250078160151
Category:
Cable used to connect to a USB port, which are found in desktop computers, laptops and other electronic devices.
USB Cables Check ‘ICY BOX’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by   ICY BOX: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 32040
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 08 Jul 2024 14:23:19
The date of the most recent change of this product data-sheet in Icecat.
Product Brochure/Datasheet (0.6 MB)
Here, we only show product PDFs of sponsoring brands that joined Open Icecat. As Full Icecat channel partner login to see all product data or request a Full Icecat subscription.
Bullet Points ICY BOX IB-AC511 USB cable USB 2.0 1,2 m USB A Micro-USB B Black
Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
  • - 1,2 m
  • - USB A Male
  • - Micro-USB B Male
  • - USB 2.0 480 Mbit/s
  • - Black
  • - 1 pc(s)
Long product name ICY BOX IB-AC511 USB cable USB 2.0 1,2 m USB A Micro-USB B Black :
The long product name of ICY BOX IB-AC511 USB cable USB 2.0 1,2 m USB A Micro-USB B Black. For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.

USB A - microUSB, USB 2.0, 480 Mbit/s, 1.2 m, Black
More>>>
ICY BOX IB-AC511 USB cable USB 2.0 1,2 m USB A Micro-USB B Black:
The official description of ICY BOX IB-AC511 USB cable USB 2.0 1,2 m USB A Micro-USB B Black as supplied by the manufacturer. For easy access to this data, refer to the "ProductDescription" block and the "LongDesc" tag in XML or the "Description" block and the "LongDesc" tag in JSON.

PC to Android Smartphone/Tablet Shadow Adapter

- Access Android smartphone/tablet via PC with mouse, keyboard and screen.
- Mirror the Android screen on the bigger PC screen.
- Easy text input via PC Keyboard.
- File sharing by drag & drop between PC & Smartphone.
- Copy text via copy & past between PC & smartphone.

For convenient mobile usage

Android Shadow Cable enables to share documents, slides, photos, and everything else between your smartphone/tablet and your computer. You can easily control your smartphone/tablet by your computer directly. The status of your smart phone could be simultaneously shown on your computer’s screen.

Supported mobile devices

- Sony Xperia Z1 / Z2 / C / Z / Z Ultra.
- Nexus Nexus 7.
- HTC HTC New ONE / (M7/M8), Desire 501/816.
- Asus PadFone2.
- Samsung Note 2 / 3, Galaxy S2 / S3 / S4 / S5.
- MI Mi 2S, Redmi.
- Coolpad 7295T.

Short summary description ICY BOX IB-AC511 USB cable USB 2.0 1,2 m USB A Micro-USB B Black:
This short summary of the ICY BOX IB-AC511 USB cable USB 2.0 1,2 m USB A Micro-USB B Black data-sheet is auto-generated and uses the product title and the first six key specs.

ICY BOX IB-AC511, 1,2 m, USB A, Micro-USB B, USB 2.0, Male/Male, Black

Long summary description ICY BOX IB-AC511 USB cable USB 2.0 1,2 m USB A Micro-USB B Black:
This is an auto-generated long summary of ICY BOX IB-AC511 USB cable USB 2.0 1,2 m USB A Micro-USB B Black based on the first three specs of the first five spec groups.

ICY BOX IB-AC511. Cable length: 1,2 m. Connector 1: USB A, Connector 2: Micro-USB B, USB version: USB 2.0, Connector gender: Male/Male, Maximum data transfer rate: 0,48 Gbit/s, Product colour: Black

Features
USB version *
USB 2.0
Connector 1 *
USB A
Connector 2 *
Micro-USB B
Connector gender
Male/Male
Connector 1 gender *
Male
Connector 2 gender *
Male
Cable jacket material
Plastic
Maximum data transfer rate
480 Mbit/s
Maximum data transfer rate
0,48 Gbit/s
Product colour *
Black
Cable colour
Black
Weight & dimensions
Cable length *
1,2 m
Weight
28 g
Packaging data
Package width
22 mm
Package depth
110 mm
Package height
200 mm
Package weight
80 g
Packaging content
Quantity per pack *
1 pc(s)
Manual
Yes
Country Distributor
Deutschland 1 distributor(s)