location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Siemens HF17556EU microwave Built-in 20 L 900 W Stainless steel

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Siemens Check ‘Siemens’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
HF17556EU
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
HF17556EU
Category:
Oven that uses microwaves to cook or heat food.
Microwaves Check ‘Siemens’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by   Siemens: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 51096
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 23 Oct 2019 14:43:18
The date of the most recent change of this product data-sheet in Icecat.
Bullet Points Siemens HF17556EU microwave Built-in 20 L 900 W Stainless steel
Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
  • - Built-in 20 L 900 W Stainless steel
  • - 1100 W
  • - Turntable 28 cm
  • - Buttons, Rotary Integrated clock
  • - Number of power levels: 5
More>>>
Short summary description Siemens HF17556EU microwave Built-in 20 L 900 W Stainless steel:
This short summary of the Siemens HF17556EU microwave Built-in 20 L 900 W Stainless steel data-sheet is auto-generated and uses the product title and the first six key specs.

Siemens HF17556EU, Built-in, 20 L, 900 W, Built-in display, Buttons, Rotary, Stainless steel

Long summary description Siemens HF17556EU microwave Built-in 20 L 900 W Stainless steel:
This is an auto-generated long summary of Siemens HF17556EU microwave Built-in 20 L 900 W Stainless steel based on the first three specs of the first five spec groups.

Siemens HF17556EU. Appliance placement: Built-in, Interior capacity: 20 L, Microwave power: 900 W, Built-in display, Control type: Buttons, Rotary, Product colour: Stainless steel

Features
Appliance placement *
Built-in
Interior capacity *
20 L
Microwave power *
900 W
Control type *
Buttons, Rotary
Inverter technology
Yes
Grill power
1100 W
Number of power levels
5
Turntable
Yes
Turntable size
28 cm
Interior light
Yes
Built-in display *
Yes
Integrated clock
Yes
Clock type
Electronic
Product colour *
Stainless steel
Cord length
1,2 m
Certification
VDE, CE
Power
Connected load *
1785 W
AC input voltage
230 V
AC input frequency
50 Hz
Current
10 A
Weight & dimensions
Width
560 mm
Depth
320 mm
Height
300 mm
Interior dimensions (W x D x H)
300 x 300 x 220 mm
Weight
16 kg
Installation compartment dimensions (WxDxH)
560 x 300 x 362 mm
Packaging data
Package width
460 mm
Package depth
680 mm
Package height
460 mm
Package weight
19 kg