location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

D-Link Switch 1sl 24xF+ENet RJ45 stackable

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
D-Link Check ‘D-Link’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
Switch 1sl 24xF+ENet RJ45 stackable
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
DES-3226S
Category:
A switch is a device with which it is possible to connect computers into a (local area) network, provided your computers all have an appropriate networking device installed. Switches can be daisy chained to form larger networks and come in managed and unmanaged variaties. The unmanaged versions generally cannot filter data and will forward any data that is fed into them, so they are better suited for small networks. Switches are easy to set up (just plug in the network cables) and allow you to share printers, storage space and other network resources with your entire home or office network.
Network Switches Check ‘D-Link’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by   D-Link: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 54755
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 21 Oct 2022 10:14:07
The date of the most recent change of this product data-sheet in Icecat.
Warranty: Limited Lifetime Warranty for as long as the original customer/end user owns the product, or five years after product discontinuance, whichever occurs first (excluding power supplies and fans) Power supplies and fans carry a limited 3 year warranty
Long product name D-Link Switch 1sl 24xF+ENet RJ45 stackable :
The long product name of D-Link Switch 1sl 24xF+ENet RJ45 stackable. For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.

D-Link DES 3226SM - switch, 24 ports
More>>>
D-Link Switch 1sl 24xF+ENet RJ45 stackable:
The official description of D-Link Switch 1sl 24xF+ENet RJ45 stackable as supplied by the manufacturer. For easy access to this data, refer to the "ProductDescription" block and the "LongDesc" tag in XML or the "Description" block and the "LongDesc" tag in JSON.

D-Link’s DES-3226SM is a high-performance, managed, stackable Layer 2 Switch that provides an ideal solution for workgroups and departments. The DES-3226SM has (24) 10/100Mbps Fast Ethernet ports with support for optional GBIC modules for fast connection speeds and flexibility. The DES-3226SM can manage up to 6 units with a single IP address.
High-Performance, High Availability L2 Switching
Utilizing an 8.8Gbps switch fabric and support for 8,000 MAC addresses, the DES-3226SM is a wire-speed, high performance departmental switch. The DES-3226SM supports port trunking with up to 8 trunk groups. The DES-3226SM utilizes a 1Gbps stacking mechanism for interconnecting units and support for additional GBIC modules. Port trunking enables business users to increase availability and aggregated bandwidth between servers and/or other switches, optimizing the transport of all of your business critical data.

Investment Protection
By widely supporting IEEE approved specifications, the DES-3226SM leverages your existing investment in a multi-vendor environment, while maximizing compatibility of mission critical features like, spanning tree (802.1d), QoS (802.1p/DiffServ), VLANs(802.1ac/802.1q) and network management(SNMP/RMON/BOOTP/Telnet/Web).

D-Link’s DES-3226SM robust support of standards based network management protocols (SNMP/RMON/BOOTP/Telnet/Web) and port mirroring enables the DES-3226SM to be easily integrated into many third-party network management packages.

The DES-3226SM, DES-3226, DES-3326, DGS-3308TG and DGS-3308FG share many of the same expansion modules to simplify compatibility, inventory and sparing issues.

Advanced Enterprise Features
The DES-3226SM brings advanced enterprise functions to a more affordable level while supporting advanced features like: 802.1p, DiffServ, 802.1x*, IGMP, and 802.1q. These features facilitate the deployment of applications across an enterprise like: VOIP, streaming media, multicast content delivery, IP video conferencing and software deployment.

Short summary description D-Link Switch 1sl 24xF+ENet RJ45 stackable:
This short summary of the D-Link Switch 1sl 24xF+ENet RJ45 stackable data-sheet is auto-generated and uses the product title and the first six key specs.

D-Link Switch 1sl 24xF+ENet RJ45 stackable, IEEE 802.1D, IEEE 802.1p, IEEE 802.1Q, IEEE 802.1x, IEEE 802.3, IEEE 802.3U, IEEE 802.3x, IEEE..., 8000 entries, 0 - 50 °C, 5 - 95%, 6 kg, 441 x 210 x 43 mm

Long summary description D-Link Switch 1sl 24xF+ENet RJ45 stackable:
This is an auto-generated long summary of D-Link Switch 1sl 24xF+ENet RJ45 stackable based on the first three specs of the first five spec groups.

D-Link Switch 1sl 24xF+ENet RJ45 stackable. MAC address table: 8000 entries. Networking standards: IEEE 802.1D, IEEE 802.1p, IEEE 802.1Q, IEEE 802.1x, IEEE 802.3, IEEE 802.3U, IEEE 802.3x, IEEE...

Network
Networking standards *
IEEE 802.1D, IEEE 802.1p, IEEE 802.1Q, IEEE 802.1x, IEEE 802.3, IEEE 802.3U, IEEE 802.3x, IEEE 802.3z
Data transmission
MAC address table *
8000 entries
Other features
Dimensions (WxDxH)
441 x 210 x 43 mm
Connectivity technology
Wired
Operational conditions
Operating temperature (T-T)
0 - 50 °C
Operating relative humidity (H-H)
5 - 95%
Weight & dimensions
Weight
6 kg
Country Distributor
United Kingdom 1 distributor(s)