location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

HP Q1962A large format media

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
HP Check ‘HP’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
Q1962A
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
Q1962A
GTIN (EAN/UPC):
Global Trade Identification Number (GTIN) includes European Article Number (EAN), Universal Product Code (UPC) and Japan Article Number (JAN). They are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistical or product variants based on packaging, country, sizes, colors, etc.
0808736333733 show
Category:
Large format media include billboard posters and large outdoor screens.
Large Format Media Check ‘HP’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by   HP: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 95999
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 09 Mar 2024 14:04:25
The date of the most recent change of this product data-sheet in Icecat.
data sheet (0.1 MB)
Here, we only show product PDFs of sponsoring brands that joined Open Icecat. As Full Icecat channel partner login to see all product data or request a Full Icecat subscription.
Bullet Points HP Q1962A large format media
Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
  • - Printing media thickness: 114 µm
  • - 15 - 35 °C
  • - 20 - 80%
Warranty: Hewlett-Packard large-format printing materials are guaranteed to meet HP published specifications, to be free of manufacturing flaws and defects, and are designed to resist paper jams when used correctly.Warranty: HP large format printing material is guaranteed against manufacturing flaws and defects and is designed to resist printer jams when used properly. If for any reason the users are unsatisfied with HP large format printing material they should contact their HP reseller.
Long product name HP Q1962A large format media :
The long product name of HP Q1962A large format media. For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.

Q1962A, Inkjet Coated Paper 95 gsm-100 sheet/A1+/610 mm x 914 mm (24 x 36 in)
More>>>
HP Q1962A large format media:
The official description of HP Q1962A large format media as supplied by the manufacturer. For easy access to this data, refer to the "ProductDescription" block and the "LongDesc" tag in XML or the "Description" block and the "LongDesc" tag in JSON.

HP Coated Paper is an economical white paper designed to capture vivid, high-resolution color and dense black images for everyday prints, working comps and design proofs. This media is available in 18-inch by 150-foot rolls as well as other roll sizes and cut sheets to meet a variety of printing needs.

- Flexible and white, HP Coated Paper produces consistent color prints, comps and dense line drawings.
- HP Coated Paper offers the flexibility to meet a range of printing needs, including color-accurate comps and proofs as well as crisp, black line drawings. HP Coated Paper produces color-accurate prints and crisp, black line drawings.
- HP Coated Paper offers an economical choice for producing color-accurate prints, comps and dense line drawings.
- HP Coated Paper offers an economical choice for producing color-accurate prints, comps and dense line drawings. HP Coated Paper comes in an 18-inch roll width as well as cut sheets to meet a variety of printing needs.
- HP Coated Paper, available in 18-inch by 100-foot rolls, is custom engineered for use with HP Designjet 90 and HP Designjet 70 series printers to provide exceptional, consistent results, every time.
- HP Coated Paper offers an 18-inch roll feature, making it easy to print several copies of the same project without having to deal with cut-sheet media. HP Coated Paper offers the flexibility to meet a range of printing needs, including color-accurate comps and proofs as well as crisp, black line drawings. HP Coated Paper produces color-accurate prints and crisp, black line drawings.
- HP Coated paper is available in 18-inch by 150-foot rolls as well as cut sheets to meet a variety of printing needs.
- HP Coated Paper is custom engineered to be used with the HP Designjet 90 and HP Designjet 70 series printers and HP inks.

Short summary description HP Q1962A large format media:
This short summary of the HP Q1962A large format media data-sheet is auto-generated and uses the product title and the first six key specs.

HP Q1962A, 64 cm (25.2"), 114 µm, 95 g/m²

Long summary description HP Q1962A large format media:
This is an auto-generated long summary of HP Q1962A large format media based on the first three specs of the first five spec groups.

HP Q1962A. Size (imperial): 64 cm (25.2"), Printing media thickness: 114 µm, Print media weight: 95 g/m²

Features
Size (imperial)
64 cm (25.2")
Printing media thickness
114 µm
Print media weight
95 g/m²
Printing material shelf life
2 year(s)
Country of origin
Germany
Weight
7 kg
Operational conditions
Operating temperature (T-T)
15 - 35 °C
Storage temperature (T-T)
5 - 40 °C
Operating relative humidity (H-H)
20 - 80%
Storage relative humidity (H-H)
20 - 80%
Operating temperature (T-T)
59 - 95 °F
Weight & dimensions
Dimensions (WxDxH)
950 x 640 x 45 mm
Pallet dimensions (W x D x H) (imperial)
998,2 x 800,1 x 152,4 mm (39.3 x 31.5 x 6")
Packaging data
Package dimensions (WxDxH)
950 x 640 x 45 mm
Packaging data
Package dimensions (W x D x H)
950 x 640,1 x 43,2 mm (37.4 x 25.2 x 1.7")
Package weight
7 kg
Logistics data
Pallet weight
204 kg
Other features
Printing material brightness
90
Quantity per pallet
25 pc(s)
Printing material dry time
5 min.
Printing material lamination
thermal, pressure-sensitive laminate films
Printing material opacity
87%
Printing material smoothness
101 SU
Printing material waterfastness
lamination required
Printing material whiteness
110
Printing media gloss level
Matte
Media size (1 slide)
610 x 914 mm
Media sheets per package
100 sheets
Fade-resistance (archivability, dye ink)
0,16 year(s)
Quantity per box
1 pc(s)
Retail only
No