location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Canon PP101PHOTO PAPER PLUS GLOSSY printing paper

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Canon Check ‘Canon’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
PP101PHOTO PAPER PLUS GLOSSY
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
7980A008
Category:
Paper for use with ink jet printers, often with a special coating that makes the ink dry faster and/or last longer without fading.
Printing Paper Check ‘Canon’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by   Canon: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 68160
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 04 Apr 2019 03:59:46
The date of the most recent change of this product data-sheet in Icecat.
Long product name Canon PP101PHOTO PAPER PLUS GLOSSY printing paper :
The long product name of Canon PP101PHOTO PAPER PLUS GLOSSY printing paper. For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.

PP101PHOTO PAPER PLUS GLOSSY A4 20SHEETS NS (MSD)
More>>>
Canon PP101PHOTO PAPER PLUS GLOSSY printing paper:
The official description of Canon PP101PHOTO PAPER PLUS GLOSSY printing paper as supplied by the manufacturer. For easy access to this data, refer to the "ProductDescription" block and the "LongDesc" tag in XML or the "Description" block and the "LongDesc" tag in JSON.

Canon is a leader in professional business and consumer imaging equipment and information systems. Its extensive product line and digital solutions enable businesses and consumers worldwide to capture, store, and distribute information. Whatever the product, Canon’s emphasis on quality as well as original technologies has earned the trust of customers around the world.
Premium quality heavyweight (270gsm) glossy photo paper for Bubble Jet printers - 20 pack.

Short summary description Canon PP101PHOTO PAPER PLUS GLOSSY printing paper:
This short summary of the Canon PP101PHOTO PAPER PLUS GLOSSY printing paper data-sheet is auto-generated and uses the product title and the first six key specs.

Canon PP101PHOTO PAPER PLUS GLOSSY, 270g/m2, 10 - 80%, 5 - 35 °C, 20 sheets, 100 x 150 mm

Long summary description Canon PP101PHOTO PAPER PLUS GLOSSY printing paper:
This is an auto-generated long summary of Canon PP101PHOTO PAPER PLUS GLOSSY printing paper based on the first three specs of the first five spec groups.

Canon PP101PHOTO PAPER PLUS GLOSSY. Media weight: 270g/m2. Media sheets per package: 20 sheets, Media size (1 slide): 100 x 150 mm

Features
Media weight *
270g/m2
Operational conditions
Operating relative humidity (H-H)
10 - 80%
Operational conditions
Operating temperature (T-T)
5 - 35 °C
Other features
Media sheets per package
20 sheets
Media size (1 slide)
100 x 150 mm
Brand Image Product code Product Stock Price from
Canon K 2XPhoto PP-101 glossy plus 10x15cm printing paper Canon K 2XPhoto PP-101 glossy plus 10x15cm printing paper
(show image)
7980A010/KIT K 2XPhoto PP-101 glossy plus 10x15cm 0.00
(excl. VAT)
0 (incl. VAT)
Canon PP101A4 PHOTO PAPER GLOSSY printing paper Canon PP101A4 PHOTO PAPER GLOSSY printing paper
(show image)
7980A029 PP101A4 PHOTO PAPER GLOSSY 0.00
(excl. VAT)
0 (incl. VAT)
Canon PHOTO PAPER PP101 printing paper Canon PHOTO PAPER PP101 printing paper
(show image)
7980A010 PHOTO PAPER PP101 0.00
(excl. VAT)
0 (incl. VAT)
Country Distributor
United Kingdom 1 distributor(s)