location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Saeco Intelia Evo HD8752/99 coffee maker Fully-auto Espresso machine 1,5 L

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Saeco Check ‘Saeco’ global rank
Product family:
The product family is a generic trademark of a brand to indicate a very wide range of products, that can encompass multiple categories. We include product family in the Icecat product title.
Intelia Evo
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
HD8752/99
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
HD8752/99
GTIN (EAN/UPC):
Global Trade Identification Number (GTIN) includes European Article Number (EAN), Universal Product Code (UPC) and Japan Article Number (JAN). They are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistical or product variants based on packaging, country, sizes, colors, etc.
8710103693345
Category:
Machine used to make coffee.
Coffee Makers Check ‘Saeco’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by   Saeco: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 60359
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 15 May 2024 23:30:51
The date of the most recent change of this product data-sheet in Icecat.
Bullet Points Saeco Intelia Evo HD8752/99 coffee maker Fully-auto Espresso machine 1,5 L
Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
  • - Countertop Fully-auto Espresso machine 1,5 L
  • - Built-in display
  • - Coffee making Espresso making Cappuccino making
  • - 1850 W
  • - Black, Pearl, Silver
Long product name Saeco Intelia Evo HD8752/99 coffee maker Fully-auto Espresso machine 1,5 L :
The long product name of Saeco Intelia Evo HD8752/99 coffee maker Fully-auto Espresso machine 1,5 L. For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.

1850 W, 1.5 L, 8 kg
More>>>
Saeco Intelia Evo HD8752/99 coffee maker Fully-auto Espresso machine 1,5 L:
The official description of Saeco Intelia Evo HD8752/99 coffee maker Fully-auto Espresso machine 1,5 L as supplied by the manufacturer. For easy access to this data, refer to the "ProductDescription" block and the "LongDesc" tag in XML or the "Description" block and the "LongDesc" tag in JSON.

Authentic Italian coffee perfection
- Delicious milk froth thanks to the automatic milk frother
- Coffee without waiting thanks to the quick heat boiler
- Coffee without burnt taste thanks to 100% ceramic grinders
Set the beverages to suit your taste
- Save your favorite coffee settings
- Play with the coffee's richness with our adjustable grinders
- Avoid heat loss and fit every cup with our adjustable spout
Ease of cleaning and maintaining
- Always a clean machine thanks to auto-clean and descaling
- Easy cleaning thanks to removable brewing group
- Easy cleaning thanks to dishwasher-safe parts

Short summary description Saeco Intelia Evo HD8752/99 coffee maker Fully-auto Espresso machine 1,5 L:
This short summary of the Saeco Intelia Evo HD8752/99 coffee maker Fully-auto Espresso machine 1,5 L data-sheet is auto-generated and uses the product title and the first six key specs.

Saeco Intelia Evo HD8752/99, Espresso machine, 1,5 L, 1850 W, Black, Pearl, Silver

Long summary description Saeco Intelia Evo HD8752/99 coffee maker Fully-auto Espresso machine 1,5 L:
This is an auto-generated long summary of Saeco Intelia Evo HD8752/99 coffee maker Fully-auto Espresso machine 1,5 L based on the first three specs of the first five spec groups.

Saeco Intelia Evo HD8752/99. Product type: Espresso machine, Coffee maker type: Fully-auto, Water tank capacity: 1,5 L. Power: 1850 W. Product colour: Black, Pearl, Silver

Performance
Coffee maker type *
Fully-auto
Coffee beans capacity
300 g
Appliance placement *
Countertop
Product type *
Espresso machine
Water tank capacity *
1,5 L
Cooking functions & programs
Multi beverage *
Yes
Coffee making
Yes
Espresso making *
Yes
Cappuccino making *
Yes
Ergonomics
Housing material
Plastic, Stainless steel
Ergonomics
Built-in display *
Yes
Product colour *
Black, Pearl, Silver
Cord length
0,8 m
Power
Power *
1850 W
Weight & dimensions
Width
256 mm
Depth
440 mm
Height
340 mm
Weight
8 kg
Other features
Material
Plastic
Pump pressure
15 bar
Source Testseek summary Average rating
Reviews
Updated:
2017-02-25 02:41:33
Uk has collected 1 expert review for Saeco Intelia Evo HD8752/99 coffee maker Fully-auto Espresso machine 1.5 L but no overall score was given. Click below and use Uk to find all ratings, product awards and conclusions.
0%