location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Canon PIXMA iP110 photo printer Inkjet 9600 x 2400 DPI A4 (210 x 297 mm) Wi-Fi

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Canon Check ‘Canon’ global rank
Product family:
The product family is a generic trademark of a brand to indicate a very wide range of products, that can encompass multiple categories. We include product family in the Icecat product title.
PIXMA
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
iP110
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
9596B028 show
Show alternative article codes used in the online market place
Category:
Photo printers allow you to print digital photos, often they can even print directly from a digital camera, so you do not even need a computer to print your photos. Having such a printer at home, you can forget the photolabs!
Photo Printers Check ‘Canon’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by   Canon: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 122442
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 07 Mar 2024 15:34:52
The date of the most recent change of this product data-sheet in Icecat.
Bullet Points Canon PIXMA iP110 photo printer Inkjet 9600 x 2400 DPI A4 (210 x 297 mm) Wi-Fi
Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
  • - Home & office 9600 x 2400 DPI A4 (210 x 297 mm)
  • - Inkjet Borderless printing
  • - Printing colours: Black, Cyan, Magenta, Yellow
  • - Wi-Fi USB port
Long product name Canon PIXMA iP110 photo printer Inkjet 9600 x 2400 DPI A4 (210 x 297 mm) Wi-Fi :
The long product name of Canon PIXMA iP110 photo printer Inkjet 9600 x 2400 DPI A4 (210 x 297 mm) Wi-Fi. For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.

9600 x 2400 dpi, IEEE802.11 b/g/n, USB, 1024 x 768 XGA, 100 - 240V, 1.8W, 38.5 db, Li-ion
More>>>
Canon PIXMA iP110 photo printer Inkjet 9600 x 2400 DPI A4 (210 x 297 mm) Wi-Fi:
The official description of Canon PIXMA iP110 photo printer Inkjet 9600 x 2400 DPI A4 (210 x 297 mm) Wi-Fi as supplied by the manufacturer. For easy access to this data, refer to the "ProductDescription" block and the "LongDesc" tag in XML or the "Description" block and the "LongDesc" tag in JSON.

Canon PIXMA iP110
Connected printing on the move

Connect and print on the move with the ultimate portable printer. This lightweight printer can fit into a laptop bag and lets you print direct from smart devices and the cloud - with outstanding results.

- Connect and print on the move with the ultimate portable Wi-Fi printer
- Impress with exceptional quality, high-resolution 9,600 dpi prints
- Experience the creative freedom of cloud printing using PIXMA Cloud Link
- Get ready to effortlessly print from smart devices using PIXMA Printing Solutions app
- Enjoy incredible quality document and photo printing wherever you are

Ultimate portable printing
Connect and print on the go. Wherever life takes you this lightweight, slimline printer is the ultimate companion for portable and stylish printing from smartphones, tablets and the cloud thanks to advanced Wi-Fi connectivity.

Cloud connected
Go direct to the cloud. Enjoy the freedom to print effortlessly from the internet, wherever you are, using just your smartphone or tablet. With improved PIXMA Cloud Link you can print office documents, PDFs and JPGs direct from cloud services such as Dropbox, Google Drive, OneDrive and Evernote. Plus you can print photos in seconds from Facebook, Twitter and online albums and – all without using a PC.

Smartphone and tablet ready
You’re smartphone ready and so is this printer. Simply download Canon’s PIXMA Printing Solutions app for your smartphone or tablet. By using the app you can directly access cloud services. You can even check printer status, the manual or real-time ink levels over Wi-Fi or internet. To complete your mobile connectivity options, Apple AirPrint and Google Cloud Print support is also available.

Exceptional quality
Impress on the go with exceptional quality printing. Print professional looking documents with sharp text and photos with rich colour contrast and - thanks to Canon’s FINE technology with enhanced 5-ink system and up to 9,600 dpi print resolution. Printing is fast too. Enjoy print speeds of 9.0 ipm mono and 5.8 ipm colour that can deliver a beautiful 10 x 15 cm borderless photo in your hand in just 53 seconds.

Cost effective, convenient printing
For maximum convenience you can adjust printer settings to extend the amount of printing by using ‘Save Black Ink Mode’. Don’t worry if you run out of black ink when you’re out and about, the printer will keep on going by creating composite black from the other coloured inks.

Creative play
Have fun exploring your creativity with Easy Photo Print+. You can easily design and print greeting cards, photo collages and much more with this web-based service - using images from your tablet, smartphone, PC or the cloud.

Wire-free printing
Experience the ultimate in portability and go mobile with the optional rechargeable battery pack. Ideal for when you want to print where there’s no mains power supply.

Short summary description Canon PIXMA iP110 photo printer Inkjet 9600 x 2400 DPI A4 (210 x 297 mm) Wi-Fi:
This short summary of the Canon PIXMA iP110 photo printer Inkjet 9600 x 2400 DPI A4 (210 x 297 mm) Wi-Fi data-sheet is auto-generated and uses the product title and the first six key specs.

Canon PIXMA iP110, Inkjet, 9600 x 2400 DPI, A4 (210 x 297 mm), Borderless printing, Wi-Fi, Black

Long summary description Canon PIXMA iP110 photo printer Inkjet 9600 x 2400 DPI A4 (210 x 297 mm) Wi-Fi:
This is an auto-generated long summary of Canon PIXMA iP110 photo printer Inkjet 9600 x 2400 DPI A4 (210 x 297 mm) Wi-Fi based on the first three specs of the first five spec groups.

Canon PIXMA iP110. Print technology: Inkjet, Maximum resolution: 9600 x 2400 DPI. Maximum print size: A4 (210 x 297 mm). Borderless printing. Wi-Fi. Product colour: Black

Printing
Borderless printing *
Yes
Duplex printing
No
Print technology *
Inkjet
Maximum resolution *
9600 x 2400 DPI
Print speed (10x15 cm)
53 s
Print speed (ISO/IEC 24734) mono
9 ipm
Print speed (ISO/IEC 24734) colour
5,8 ipm
Features
Market positioning *
Home & office
Product colour *
Black
Number of print cartridges
2
Printing colours
Black, Cyan, Magenta, Yellow
Built-in display
No
Input & output capacity
Maximum input capacity
50 sheets
Paper handling
Maximum print size *
A4 (210 x 297 mm)
Paper tray media types
Envelopes, Glossy paper, Matte paper, Photo paper, Plain paper
ISO A-series sizes (A0...A9)
A4, A5
ISO B-series sizes (B0...B9)
B5
Envelopes sizes
10, DL
Printing sizes
10 x 15, 13 x 18, 20 x 25
Borderless printing media sizes
10x15, A4, Legal, Letter
Recommended media weight
64 - 105 g/m²
Photo stickers
Yes
Ports & interfaces
PictBridge *
Yes
USB port *
Yes
USB connector
USB Type-B
Network
Wi-Fi *
Yes
Ethernet LAN *
No
Network
Bluetooth *
No
Performance
Card reader integrated
No
Sound pressure level (printing)
38 dB
Power
Power source *
AC/Battery
Power consumption (printing) *
10 W
Power consumption (standby)
1,8 W
Power consumption (off)
0,2 W
AC input voltage
100 - 240 V
AC input frequency
50 - 60 Hz
Battery technology
Lithium-Ion (Li-Ion)
System requirements
Windows operating systems supported
Yes
Mac operating systems supported
Mac OS X 10.7 Lion, Mac OS X 10.8 Mountain Lion, Mac OS X 10.9 Mavericks
Other operating systems supported
Android, iOS
Operational conditions
Operating temperature (T-T)
15 - 30 °C
Operating relative humidity (H-H)
10 - 80%
Weight & dimensions
Width
322 mm
Depth
226 mm
Height
62 mm
Weight
2 kg
Packaging data
AC adapter included
Yes
Drivers included
Yes
Manual
Yes
Bundled software
Easy-WebPrint EX
Other features
LED indicators
Yes