location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

3M 684-ARR1 self adhesive flags

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
3M Check ‘3M’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
684-ARR1
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
684-ARR1 show
Show alternative article codes used in the online market place
GTIN (EAN/UPC):
Global Trade Identification Number (GTIN) includes European Article Number (EAN), Universal Product Code (UPC) and Japan Article Number (JAN). They are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistical or product variants based on packaging, country, sizes, colors, etc.
0021200590160 show
Category:
Flags (pieces of patterned rectangular cloth used for identity purpose and for decoration) which can be stuck to a surface without needing additional adhesive (glue)
Self Adhesive Flags Check ‘3M’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by   3M: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 56955
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 21 Mar 2024 09:05:11
The date of the most recent change of this product data-sheet in Icecat.
Long product name 3M 684-ARR1 self adhesive flags :
The long product name of 3M 684-ARR1 self adhesive flags. For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.

Arrow Flags, 1/2" Wide, 100/On-the-Go Dispenser
More>>>
3M 684-ARR1 self adhesive flags:
The official description of 3M 684-ARR1 self adhesive flags as supplied by the manufacturer. For easy access to this data, refer to the "ProductDescription" block and the "LongDesc" tag in XML or the "Description" block and the "LongDesc" tag in JSON.

- Direct yourself or others to a specific point
- They stay put until you decide to move them
- Low profile dispenser keeps flags close wherever you go
- Assorted Primary Colors, 1/2 in Wide
- 100/On-the-Go Dispenser, 1 Dispenser/Pack

Post-it® Arrow Flags in Assorted Primary Colors and 1/2 in wide size help direct yourself or others to a specific point on a page. With the sticky adhesive, flags stay put until you decide to move it. The low profile dispenser keeps flags close wherever you go. Contains 100/on-the-go dispenser and 1 dispenser/pack.

Short summary description 3M 684-ARR1 self adhesive flags:
This short summary of the 3M 684-ARR1 self adhesive flags data-sheet is auto-generated and uses the product title and the first six key specs.

3M 684-ARR1, Multicolour, 12 mm, 43 mm, 100 pc(s)

Long summary description 3M 684-ARR1 self adhesive flags:
This is an auto-generated long summary of 3M 684-ARR1 self adhesive flags based on the first three specs of the first five spec groups.

3M 684-ARR1. Product colour: Multicolour. Width: 12 mm, Length: 43 mm. Quantity per pack: 100 pc(s)

Features
Product colour *
Multicolour
Weight & dimensions
Width *
12 mm
Weight & dimensions
Length *
43 mm
Packaging content
Quantity per pack
100 pc(s)
Brand Image Product code Product Stock Price from
Post-It

Post-It Flags, Alternating Colors, 1 in Wide, 60/On-the-Go Dispenser self adhesive flags 60 sheets
(show image)
680-EG-ALT Flags, Alternating Colors, 1 in Wide, 60/On-the-Go Dispenser 0.00
(excl. VAT)
0 (incl. VAT)
Post-It

Post-It Message Flags Value Pack, 'Sign Here', Brights, 1 in Wide, 200/Pack self adhesive flags 50 sheets
(show image)
680-SH4VA Message Flags Value Pack, 'Sign Here', Brights, 1 in Wide, 200/Pack 0.00
(excl. VAT)
0 (incl. VAT)