location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

LevelOne FCS-5065 security camera Bullet IP security camera Outdoor 2592 x 1944 pixels Wall

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
LevelOne Check ‘LevelOne’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
HUBBLE Zoom IP Network Camera, 5-Megapixel, 802.3af PoE, IR LEDs, 12X Optical Zoom, Vandalproof, two-way audio, Indoor/Outdoor
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
FCS-5065 show
Show alternative article codes used in the online market place
GTIN (EAN/UPC):
Global Trade Identification Number (GTIN) includes European Article Number (EAN), Universal Product Code (UPC) and Japan Article Number (JAN). They are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistical or product variants based on packaging, country, sizes, colors, etc.
4015867190210
Category:
Also known as CCTV, these are video cameras used inside and outside to monitor people for security reasons.
Security Cameras Check ‘LevelOne’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by   LevelOne: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 89376
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 26 Jun 2024 05:30:20
The date of the most recent change of this product data-sheet in Icecat.
Product Brochure/Datasheet (0.5 MB)
Here, we only show product PDFs of sponsoring brands that joined Open Icecat. As Full Icecat channel partner login to see all product data or request a Full Icecat subscription.
LevelOne FCS-5065 user manual (3.7 MB)
Here, we only show product PDFs of sponsoring brands that joined Open Icecat. As Full Icecat channel partner login to see all product data or request a Full Icecat subscription.
Quick Guide (0.8 MB)
Here, we only show product PDFs of sponsoring brands that joined Open Icecat. As Full Icecat channel partner login to see all product data or request a Full Icecat subscription.
Bullet Points LevelOne FCS-5065 security camera Bullet IP security camera Outdoor 2592 x 1944 pixels Wall
Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
  • - Built-in Micro SDHC/SDXC card slot for local storage
  • - Weatherproof IP67-rated housing
  • - 5-Megapixel high-definition resolution
  • - Features WDR (Wide Dynamic Range) to enhance visibility under extremely bright or dark environments
  • - Supports 12X optical zoom
  • - Vandal-proof IK10-rated housing
  • - Built-in infrared LEDs for night viewing up to 40m
  • - Video compression: H.264, MJPEG
  • - Removable IR-cut filter for day and night surveillance
  • - Dual power support: 12V DC/PoE (IEEE 802.3af)
  • - Free surveillance and CMS (Central Management System) software packages with 64-channel license
Long product name LevelOne FCS-5065 security camera Bullet IP security camera Outdoor 2592 x 1944 pixels Wall :
The long product name of LevelOne FCS-5065 security camera Bullet IP security camera Outdoor 2592 x 1944 pixels Wall. For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.

5MP, IP, 2592 x 1944px, 30 fps, 1~1/10000 sec, CMOS 1/3", RAW, Fast Ethernet, PoE 802.3af
More>>>
Short summary description LevelOne FCS-5065 security camera Bullet IP security camera Outdoor 2592 x 1944 pixels Wall:
This short summary of the LevelOne FCS-5065 security camera Bullet IP security camera Outdoor 2592 x 1944 pixels Wall data-sheet is auto-generated and uses the product title and the first six key specs.

LevelOne FCS-5065, IP security camera, Outdoor, Wired, CE, FCC, ONVIF, IP67, IK10, NEMA 4X, Wall, White

Long summary description LevelOne FCS-5065 security camera Bullet IP security camera Outdoor 2592 x 1944 pixels Wall:
This is an auto-generated long summary of LevelOne FCS-5065 security camera Bullet IP security camera Outdoor 2592 x 1944 pixels Wall based on the first three specs of the first five spec groups.

LevelOne FCS-5065. Type: IP security camera, Placement supported: Outdoor, Connectivity technology: Wired. Mounting type: Wall, Product colour: White, Form factor: Bullet. Minimum illumination: 0,1 lx, White balance: Auto, Camera shutter type: Electronic. Sensor type: CMOS, Optical sensor size: 25,4 / 3 mm (1 / 3"). Optical zoom: 12x, Focal length range: 4.9 - 49 mm, Focus adjustment: 1.8 - 3.0

Country Distributor
United Kingdom 2 distributor(s)
Danmark 2 distributor(s)
Deutschland 1 distributor(s)