location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Epson PRO WF-R5190DTW inkjet printer Colour 4800 x 1200 DPI A4 Wi-Fi

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Epson Check ‘Epson’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
PRO WF-R5190DTW
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
C11CE28401
GTIN (EAN/UPC):
Global Trade Identification Number (GTIN) includes European Article Number (EAN), Universal Product Code (UPC) and Japan Article Number (JAN). They are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistical or product variants based on packaging, country, sizes, colors, etc.
8715946541983
Category:
Inkjet printers are the most suitable printers for home and small office use. They are generally not as fast as laser printers, but make prints of very high quality and are quite affordable.
Inkjet Printers Check ‘Epson’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by   Epson: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 90398
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 21 Oct 2022 10:32:10
The date of the most recent change of this product data-sheet in Icecat.
Bullet Points Epson PRO WF-R5190DTW inkjet printer Colour 4800 x 1200 DPI A4 Wi-Fi
Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
  • - Business 4800 x 1200 DPI Colour
  • - A4 20 ppm Printing colours: Black, Magenta, Yellow
  • - USB port Wi-Fi Ethernet LAN
Long product name Epson PRO WF-R5190DTW inkjet printer Colour 4800 x 1200 DPI A4 Wi-Fi :
The long product name of Epson PRO WF-R5190DTW inkjet printer Colour 4800 x 1200 DPI A4 Wi-Fi. For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.

4800x1200dpi, 20 ppm, A4, USB 2.0, Gigabit Ethernet, 802.11b/g/n, White
More>>>
Epson PRO WF-R5190DTW inkjet printer Colour 4800 x 1200 DPI A4 Wi-Fi:
The official description of Epson PRO WF-R5190DTW inkjet printer Colour 4800 x 1200 DPI A4 Wi-Fi as supplied by the manufacturer. For easy access to this data, refer to the "ProductDescription" block and the "LongDesc" tag in XML or the "Description" block and the "LongDesc" tag in JSON.

This breakthrough business printer, available exclusively through an Epson-approved managed print service provider, features Epson's Replaceable Ink Pack System (RIPS) to deliver super-high-yield printing. With this A4 workgroup printer, offices can benefit from the increased productivity of a local distributed print fleet that requires minimal intervention, while providing predictable print costs.

Print 75,000 pages uninterrupted
Print up to 75,000 pages in black or 50,000 pages in colour without replacing the ink thanks to this printer's super-high-yield ink supply units.

Built for business
PrecisionCore technology powers the output quality that Epson is known for, at the speeds required for office, commercial and industrial printing. Prints dry fast thanks to the DURABrite Ultra ink. PDL printing emulations, including PCL and Adobe PostScript 3, and Gigabit Ethernet help this printer easily integrate into the business environment. Its Wi-Fi Direct® capability also lets you print from supported wireless devices without connecting to a router.

Energy efficient
The WF-R5190DTW uses up to 80 percent less power than competitive colour lasers thanks to its no heat technology. No ozone gas is emitted, and an improved quiet print mode and no fan noise during or after printing makes it ideal for the working environment. And there are fewer parts to replace than a laser.

Save time
Get more done with print speeds of up to 34ppm in mono and 30ppm in colour, or 20ppm ISO print speed in both. Its high paper capacity of up to 580 sheets means less time is spent refilling. It features automatic double-sided printing to make any job easy and efficient.

KEY FEATURES
- Super-high-yield printing
- Print up to 75,000 pages without replacing the ink
- Ecological
- Uses up to 80 percent less power than competitive colour lasers
- Save time
- Automatic double-sided printing
- Built for business
- PDL emulations
- PrecisionCore technology
- Epson’s most advanced printhead technology

Short summary description Epson PRO WF-R5190DTW inkjet printer Colour 4800 x 1200 DPI A4 Wi-Fi:
This short summary of the Epson PRO WF-R5190DTW inkjet printer Colour 4800 x 1200 DPI A4 Wi-Fi data-sheet is auto-generated and uses the product title and the first six key specs.

Epson PRO WF-R5190DTW, Colour, 4800 x 1200 DPI, A4, 45000 pages per month, 20 ppm, Duplex printing

Long summary description Epson PRO WF-R5190DTW inkjet printer Colour 4800 x 1200 DPI A4 Wi-Fi:
This is an auto-generated long summary of Epson PRO WF-R5190DTW inkjet printer Colour 4800 x 1200 DPI A4 Wi-Fi based on the first three specs of the first five spec groups.

Epson PRO WF-R5190DTW. Colour, Maximum duty cycle: 45000 pages per month. Maximum resolution: 4800 x 1200 DPI. Maximum ISO A-series paper size: A4. Print speed (black, normal quality, A4/US Letter): 20 ppm. Duplex printing. Display: LCD. Wi-Fi. Product colour: White

Features
Duplex printing *
Yes
Printing colours *
Black, Magenta, Yellow
Colour *
Yes
Maximum duty cycle *
45000 pages per month
Printing
Print speed (colour, draft quality, A4/US Letter)
30 ppm
Print speed (black, draft quality, A4/US Letter)
34 ppm
Maximum resolution *
4800 x 1200 DPI
Print speed (black, normal quality, A4/US Letter) *
20 ppm
Print speed (colour, normal quality, A4/US Letter)
20 ppm
Time to first page (black, normal)
7 s
Time to first page (colour, normal)
7 s
Input & output capacity
Total number of input trays *
1
Total input capacity *
580 sheets
Total output capacity *
150 sheets
Maximum input capacity
580 sheets
Maximum output capacity
150 sheets
Paper input type
Paper tray
Paper handling
Maximum ISO A-series paper size *
A4
Paper tray media types *
Plain paper, Thin paper
ISO A-series sizes (A0...A9) *
A4, A5, A6
ISO B-series sizes (B0...B9)
B5
Non-ISO print media sizes
Legal
Envelopes sizes
10, C4, C6
Photo paper sizes
10x15, 13x18, 20x25
Paper tray media weight
64 - 256 g/m²
Ports & interfaces
USB port *
Yes
Standard interfaces
Ethernet, USB 2.0, Wireless LAN
Network
Ethernet LAN *
Yes
Wi-Fi *
Yes
Wi-Fi standards
802.11b, 802.11g, Wi-Fi 4 (802.11n)
Performance
Sound pressure level (printing)
52 dB
Design
Market positioning *
Business
Product colour *
White
Built-in display *
Yes
Display
LCD
Display diagonal
14,2 cm (5.6")
Country of origin
Indonesia
Power
Power consumption (off)
0,3 W
AC input voltage
220 V
System requirements
Mac operating systems supported
Mac OS X 10.5 Leopard, Mac OS X 10.6 Snow Leopard, Mac OS X 10.7 Lion
Server operating systems supported
Windows Server 2003, Windows Server 2003 x64, Windows Server 2008, Windows Server 2008 R2, Windows Server 2008 x64, Windows Server 2012 x64
Weight & dimensions
Width
664 mm
Depth
435 mm
Height
413 mm
Weight
24,2 kg
Packaging data
Quantity per pack
1 pc(s)
Drivers included
Yes
Package width
600 mm
Package depth
870 mm
Package height
675 mm
Package weight
32 kg
Logistics data
Pallet length
120 cm
Pallet width
80 cm
Pallet height
2,19 m
Quantity per pallet layer
1 pc(s)
Quantity per pallet layer (UK)
2 pc(s)
Quantity per pallet (UK)
6 pc(s)
Pallet length (UK)
120 cm
Pallet width (UK)
100 cm
Pallet height (UK)
2,19 m
Quantity per pallet
3 pc(s)
Country Distributor
Danmark 1 distributor(s)
Sverige 1 distributor(s)
Norway 1 distributor(s)