location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Epson C12C811161 media spindle 1,69 cm (0.667")

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Epson Check ‘Epson’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
2/3 Dual Roll Feed spindle
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
C12C811161
GTIN (EAN/UPC):
Global Trade Identification Number (GTIN) includes European Article Number (EAN), Universal Product Code (UPC) and Japan Article Number (JAN). They are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistical or product variants based on packaging, country, sizes, colors, etc.
0010343841741 show
Category:
A plastic storage device for bundles of CDs, DVDS etc.
Media Spindles Check ‘Epson’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by   Epson: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 124341
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 14 Mar 2024 18:26:26
The date of the most recent change of this product data-sheet in Icecat.
Bullet Points Epson C12C811161 media spindle 1,69 cm (0.667")
Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
  • - 1,69 cm (0.667")
  • - Country of origin: Japan
  • - 1 pc(s)
Long product name Epson C12C811161 media spindle 1,69 cm (0.667") :
The long product name of Epson C12C811161 media spindle 1,69 cm (0.667"). For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.

2/3 Dual Roll Feed spindle
More>>>
Short summary description Epson C12C811161 media spindle 1,69 cm (0.667"):
This short summary of the Epson C12C811161 media spindle 1,69 cm (0.667") data-sheet is auto-generated and uses the product title and the first six key specs.

Epson C12C811161, 1,69 cm (0.667"), Epson Stylus Pro 7600 Epson Stylus Pro 7800 Epson Stylus Pro 7880, Japan, 1 pc(s), 195 mm, 765 mm

Long summary description Epson C12C811161 media spindle 1,69 cm (0.667"):
This is an auto-generated long summary of Epson C12C811161 media spindle 1,69 cm (0.667") based on the first three specs of the first five spec groups.

Epson C12C811161. Size (imperial): 1,69 cm (0.667"), Compatibility: Epson Stylus Pro 7600 Epson Stylus Pro 7800 Epson Stylus Pro 7880, Country of origin: Japan. Quantity per pack: 1 pc(s), Package width: 195 mm, Package depth: 765 mm

Features
Size (imperial) *
1,69 cm (0.667")
Compatibility
Epson Stylus Pro 7600 Epson Stylus Pro 7800 Epson Stylus Pro 7880
Country of origin
Japan
Packaging data
Quantity per pack
1 pc(s)
Package width
195 mm
Package depth
765 mm
Package height
190 mm
Package weight
1,52 g
Country Distributor
United Kingdom 3 distributor(s)
Deutschland 1 distributor(s)
Nederland 2 distributor(s)
Worldwide 1 distributor(s)
Danmark 1 distributor(s)