location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Brother LC-225XLY ink cartridge 1 pc(s) Original High (XL) Yield Yellow

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Brother Check ‘Brother’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
LC-225XLY
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
LC-225XLY show
Show alternative article codes used in the online market place
GTIN (EAN/UPC):
Global Trade Identification Number (GTIN) includes European Article Number (EAN), Universal Product Code (UPC) and Japan Article Number (JAN). They are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistical or product variants based on packaging, country, sizes, colors, etc.
4977766735971
Category:
Ink cartridges for inkjet printers.
Ink Cartridges Check ‘Brother’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by   Brother: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 259895
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 09 Jan 2024 15:12:36
The date of the most recent change of this product data-sheet in Icecat.
Bullet Points Brother LC-225XLY ink cartridge 1 pc(s) Original High (XL) Yield Yellow
Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
  • - Original
  • - Print technology: Inkjet printing
  • - Printing colours: Yellow
  • - Supply type: Single pack
  • - High (XL) Yield
  • - Colour ink page yield: 1200 pages
  • - Colour ink cartridges quantity: 1
  • - Brand compatibility: Brother
  • - 1 pc(s)
More>>>
Short summary description Brother LC-225XLY ink cartridge 1 pc(s) Original High (XL) Yield Yellow:
This short summary of the Brother LC-225XLY ink cartridge 1 pc(s) Original High (XL) Yield Yellow data-sheet is auto-generated and uses the product title and the first six key specs.

Brother LC-225XLY, High (XL) Yield, Yellow, Pigment-based ink, 1 pc(s), 1200 pages, Single pack

Long summary description Brother LC-225XLY ink cartridge 1 pc(s) Original High (XL) Yield Yellow:
This is an auto-generated long summary of Brother LC-225XLY ink cartridge 1 pc(s) Original High (XL) Yield Yellow based on the first three specs of the first five spec groups.

Brother LC-225XLY. Colour ink type: Pigment-based ink, Cartridge capacity: High (XL) Yield, Supply type: Single pack, Colour ink page yield: 1200 pages, Printing colours: Yellow, Quantity per pack: 1 pc(s)

Features
Colour ink type
Pigment-based ink
Print technology
Inkjet printing
Compatibility *
DCP-J4120DW MFC-J4420DW MFC-J4620DW MFC-J4625DW MFC-J5320DW MFCJ5620DW MFC-J5625DW MFC-J5720DW
Quantity per pack *
1 pc(s)
Colour ink cartridges quantity
1
Colour ink page yield *
1200 pages
Type *
Original
Cartridge capacity
High (XL) Yield
Features
Ink type
Pigment-based ink
Printing colours *
Yellow
Brand compatibility *
Brother
Supply type *
Single pack
Weight & dimensions
Package type
Blister
Logistics data
Harmonized System (HS) code
84439990
Other features
Page yield footnote
ISO / IEC 24711
Paper dimensions
A4
Brand Image Product code Product Stock Price from
Brother LC-129XLVALBPDR ink cartridge 4 pc(s) Original Black, Cyan, Magenta, Yellow Brother LC-129XLVALBPDR ink cartridge 4 pc(s) Original Black, Cyan, Magenta, Yellow
(show image)
LC-129XLVALBPDR LC-129XLVALBPDR 0.00
(excl. VAT)
0 (incl. VAT)
Country Distributor
Nederland 1 distributor(s)
Danmark 2 distributor(s)