location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

HP 2920-48G-POE+ 740W Switch

Add to compare
You can only compare products that are fully described in the Icecat standard format, and belong to the same category.
Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
HP Check ‘HP’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
2920-48G-POE+ 740W Switch
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
J9836A#B2E show
Show alternative article codes used in the online market place
Category:
A switch is a device with which it is possible to connect computers into a (local area) network, provided your computers all have an appropriate networking device installed. Switches can be daisy chained to form larger networks and come in managed and unmanaged variaties. The unmanaged versions generally cannot filter data and will forward any data that is fed into them, so they are better suited for small networks. Switches are easy to set up (just plug in the network cables) and allow you to share printers, storage space and other network resources with your entire home or office network.
Network Switches Check ‘HP’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created by   HP
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by   HP: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 76303
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 09 Jul 2024 10:08:32
The date of the most recent change of this product data-sheet in Icecat.
Warranty: Lifetime, advance replacement, next business day
Long product name HP 2920-48G-POE+ 740W Switch :
The long product name of HP 2920-48G-POE+ 740W Switch. For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.

HP 2920-48G-POE+ 740W Switch
More>>>
HP 2920-48G-POE+ 740W Switch:
The official description of HP 2920-48G-POE+ 740W Switch as supplied by the manufacturer. For easy access to this data, refer to the "ProductDescription" block and the "LongDesc" tag in XML or the "Description" block and the "LongDesc" tag in JSON.

The HP 2920 Switch Series consists of five switches: the HP 2920-24G and 2920-24G-PoE+ Switches with 24 10/100/1000 ports, and the HP 2920-48G and 2920-48G-PoE+ and 2920-48G 740W PoE+ Switches with 48 10/100/1000 ports. Each switch has four dual-personality ports for 10/100/1000 or SFP connectivity. In addition, the 2920 switch series supports up to four optional 10 Gigabit Ethernet (SFP+ and/or 10GBASE-T) ports, as well as a two-port stacking module. These options provide you with flexible and easy-to-deploy uplinks and stacking. Together with static and RIP routing, robust security and management, enterprise-class features, free lifetime warranty, and free software updates, the HP 2920 Switch Series is a cost-effective, scalable solution for customers who are building high-performance networks. These switches can be deployed at the enterprise edge, in remote branch offices, and in converged networks.

Short summary description HP 2920-48G-POE+ 740W Switch:
This short summary of the HP 2920-48G-POE+ 740W Switch data-sheet is auto-generated and uses the product title and the first six key specs.

HP 2920-48G-POE+ 740W Switch

Long summary description HP 2920-48G-POE+ 740W Switch:
This is an auto-generated long summary of HP 2920-48G-POE+ 740W Switch based on the first three specs of the first five spec groups.

HP 2920-48G-POE+ 740W Switch