Cisco logo

Cisco PWR-C45-9000ACV network switch component Power supply

Brand:
Product name:
Product code:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
50195
Info modified on:
11 Jan 2024, 22:58:57
Warranty:
5 years limited
Long product name Cisco PWR-C45-9000ACV network switch component Power supply:

Catalyst 4500E 9000W AC triple input Power Supply (Data + PoE)

Short summary description Cisco PWR-C45-9000ACV network switch component Power supply:

Cisco PWR-C45-9000ACV, Power supply, Black, 186000 h, 3010 BTU/h, FCC Part 15 (CFR 47) Class A, ICES-003 Class A, EN55022 Class A, CISPR22 Class A, AS/NZS 3548..., Cisco Catalyst 4500E

Long summary description Cisco PWR-C45-9000ACV network switch component Power supply:

Cisco PWR-C45-9000ACV. Product type: Power supply, Product colour: Black, Mean time between failures (MTBF): 186000 h. Total power: 9000 W, AC input voltage: 100 - 240 V. 80 PLUS certification: 80 PLUS Platinum, Safety: UL 60950, IEC 60950, EN 60950, CAN/CSA-C22.2 No. 60950, AS/NZS 3260/TS001

Specs
Recommended products
Similar products
Distributors
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.