location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

HP 900-sheet 3-bin Stapling Mailbox

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
HP Check ‘HP’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
900-sheet 3-bin Stapling Mailbox
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
B3M76A show
Show alternative article codes used in the online market place
GTIN (EAN/UPC):
Global Trade Identification Number (GTIN) includes European Article Number (EAN), Universal Product Code (UPC) and Japan Article Number (JAN). They are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistical or product variants based on packaging, country, sizes, colors, etc.
0887758545799 show
Category:
Device which connects to a printer or photocopier which allows documents to be put into separate bins.
Multi Bin Mailboxes Check ‘HP’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by   HP: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 215096
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 16 Apr 2024 11:10:48
The date of the most recent change of this product data-sheet in Icecat.
End of life date: 22 Aug 2018
Product end of life date
Warranty: 90-days parts onlyWarranty: 90-days parts only
Long product name HP 900-sheet 3-bin Stapling Mailbox :
The long product name of HP 900-sheet 3-bin Stapling Mailbox. For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.

HP 900-sheet 3-bin Stapling Mailbox
More>>>
HP 900-sheet 3-bin Stapling Mailbox:
The official description of HP 900-sheet 3-bin Stapling Mailbox as supplied by the manufacturer. For easy access to this data, refer to the "ProductDescription" block and the "LongDesc" tag in XML or the "Description" block and the "LongDesc" tag in JSON.

Increase output capacity and improve workflow with the HP 900-sheet 3-bin Stapling Mailbox.

- Save time with automatic sorting, collating and stapling. A supply of 5000 staples is included at purchase and additional refills are sold separately.
- Accommodate multiple users and enable more complex jobs. This stapling mailbox has 3 bins and a maximum output capacity of 900 sheets to enhance workgroup productivity.
- Access completed projects easily, using the 3-bin mailbox. Assign document finishing—stapling, stacking or sorting—directly from workstations. Separate bins by user, group or type of job—print, copy or fax. Locate completed jobs easily.

Short summary description HP 900-sheet 3-bin Stapling Mailbox:
This short summary of the HP 900-sheet 3-bin Stapling Mailbox data-sheet is auto-generated and uses the product title and the first six key specs.

HP 900-sheet 3-bin Stapling Mailbox, 59,94 x 40,9 x 40,13 mm, 8,12 kg, 734 x 536 x 407 mm, 11,4 kg

Long summary description HP 900-sheet 3-bin Stapling Mailbox:
This is an auto-generated long summary of HP 900-sheet 3-bin Stapling Mailbox based on the first three specs of the first five spec groups.

HP 900-sheet 3-bin Stapling Mailbox. Dimensions (WxDxH): 59,94 x 40,9 x 40,13 mm, Weight: 8,12 kg. Package dimensions (WxDxH): 734 x 536 x 407 mm, Package weight: 11,4 kg

Technical details
Maximum output capacity
900 sheets
Number of standard paper trays
3
Weight & dimensions
Dimensions (WxDxH)
59,94 x 40,9 x 40,13 mm
Weight
8,12 kg
Packaging data
Package dimensions (WxDxH)
734 x 536 x 407 mm
Package weight
11,4 kg
Country Distributor
Polska 1 distributor(s)
Australia 1 distributor(s)
España 1 distributor(s)