location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

HP EliteDesk 800 G1 USFF Intel® Core™ i3 i3-4130 4 GB DDR3-SDRAM 500 GB HDD Windows 7 Professional PC Black

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
HP Check ‘HP’ global rank
Product family:
The product family is a generic trademark of a brand to indicate a very wide range of products, that can encompass multiple categories. We include product family in the Icecat product title.
EliteDesk
Product series:
Product series is a brand's indication, often indicated by round numbers like 3000, that identifies a group of products within one category that are technically very similar. We don't include product serie in the Icecat product title on a product data-sheet to avoid confusion.
800
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
800 G1 USFF
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
E4Z53ET#ABF-R - RENEW
Category:
Personal Computers, PCs for short, are computers for personal usage. They always have the following components: - A processor (CPU), this is the heart of your computer, where the data processing is done. - Memory (RAM), this is very fast memory in which temporary data is stored before being processed by the processor. - Motherboard, this is the component that connects all the different parts of your computer. Often it has some integrated components like a sound card, enabling your computer to play sound, or a network card, to connect your computer to the network. - Video board, this is the part of your computer that is responsible for the graphics processing. Micro ATX motherboards often have an integrated video board. Those integrated video boards are generally not very well suited for playing games, but good enough for watching movies. - Hard disk, this is the permanent memory of your computer where your data is stored. - An optional DVD/CD player/recorder for reading/writing DVDs/CDs.
PCs/Workstations Check ‘HP’ global rank show
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by   HP: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 103810
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 07 Mar 2024 15:34:52
The date of the most recent change of this product data-sheet in Icecat.
Bullet Points HP EliteDesk 800 G1 USFF Intel® Core™ i3 i3-4130 4 GB DDR3-SDRAM 500 GB HDD Windows 7 Professional PC Black
Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
  • - PC Black 135 W
  • - Intel® Core™ i3 i3-4130 3,4 GHz
  • - 4 GB DDR3-SDRAM 1600 MHz 1 x 4 GB
  • - 500 GB HDD DVD Super Multi
  • - Intel® HD Graphics 4400
  • - Ethernet LAN 10,100,1000 Mbit/s
  • - Windows 7 Professional 64-bit
Long product name HP EliteDesk 800 G1 USFF Intel® Core™ i3 i3-4130 4 GB DDR3-SDRAM 500 GB HDD Windows 7 Professional PC Black :
The long product name of HP EliteDesk 800 G1 USFF Intel® Core™ i3 i3-4130 4 GB DDR3-SDRAM 500 GB HDD Windows 7 Professional PC Black. For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.

Intel Core i3-4130 (3.4GHz, 3MB), 4GB (1 x 4GB) DDR3 SDRAM, 500GB 7200 rpm SATA, SuperMulti DVD-RW, Intel HD Graphics 4400, Windows 7 Professional 64 / Windows 8 Pro 64
More>>>
HP EliteDesk 800 G1 USFF Intel® Core™ i3 i3-4130 4 GB DDR3-SDRAM 500 GB HDD Windows 7 Professional PC Black:
The official description of HP EliteDesk 800 G1 USFF Intel® Core™ i3 i3-4130 4 GB DDR3-SDRAM 500 GB HDD Windows 7 Professional PC Black as supplied by the manufacturer. For easy access to this data, refer to the "ProductDescription" block and the "LongDesc" tag in XML or the "Description" block and the "LongDesc" tag in JSON.

Business demands confidence. Here’s yours. Designed to perform, impress, and protect—the sleek HP EliteDesk 800 G1 helps you power through to business success while allowing customized deployment.

Features

Windows 8 Pro or other operating systems available

The solution for diverse business demands
- The new way to do business. Impress and perform like never before—and meet a variety of business demands—with highly customizable tools, new features and a stylish new design.
- Easily share your internet connection with your devices and help colleagues get online fast with HP Wireless Hotspot.
- Share presentations, videos, and other content—no cables needed. WiDi Intel® Wireless Display lets you connect your EliteDesk to your projectors and displays wirelessly.
- The new, slim removable hard drive lets you secure your most important data when you’re away from the office. The optional PCI port helps ensure broad compatibility with existing technology investments.

Fast-track your performance
- Multitask and move your business forward with the latest Intel processors. Quickly open new files, switch applications, and enjoy less wait time with solid-state drives and solid-state hybrid drive options.
- Power through your day with speed and performance. Get the latest in processing technology with your choice of 4th generation Intel® Core™ processors6 with vPro7 support.
- Watch your inbox while working on other tasks. There’s plenty of screen room for all of your work with support for multiple displays.
- Intel® Smart Response Technology (SRT), a disk cache solution, delivers similar performance associated with Solid State Drives while retaining the data storage capacity of today’s large Hard Disk Drives.
- Make the most of virtual conferencing. Bring work to life through immersive surround sound with deep, rich bass and crystal clear dialog using DTS Studio Sound software.

Heavy security, exceptionally managed
- Keep it secure, keep it simple. IT efficiency reigns supreme when it’s backed by a full portfolio of HP Client Security and Intel vPro7 management features.
- No more remembering passwords. HP Password Manager lets you quickly log in to various online accounts. Now your passwords can be longer and more secure.
- Save your data. RAID configurations utilize dual storage drives to automatically back up and help protect your sensitive data.
- Stay up and running. HP BIOS Protection16 offers enhanced protection against virus attacks and other security threats, and is designed to help prevent data loss and reduce downtime.

Reliability for the long haul
- Count on the support you need to get long-term value out of your investment. This work-ready PC is designed for a long lifecycle, with platform stability up to 30 months.
- Rest assured. Talk to an agent any time and get priority service at any HP repair center with HP Elite Premium Support17, at no additional charge.
- HP EliteDesk PCs are rigorously tested to help ensure reliability. During the HP Total Test Process, our PCs experience 115,000 hours of performance trials to help get you through your business day.

Short summary description HP EliteDesk 800 G1 USFF Intel® Core™ i3 i3-4130 4 GB DDR3-SDRAM 500 GB HDD Windows 7 Professional PC Black:
This short summary of the HP EliteDesk 800 G1 USFF Intel® Core™ i3 i3-4130 4 GB DDR3-SDRAM 500 GB HDD Windows 7 Professional PC Black data-sheet is auto-generated and uses the product title and the first six key specs.

HP EliteDesk 800 G1 USFF, 3,4 GHz, Intel® Core™ i3, 4 GB, 500 GB, DVD Super Multi, Windows 7 Professional

Long summary description HP EliteDesk 800 G1 USFF Intel® Core™ i3 i3-4130 4 GB DDR3-SDRAM 500 GB HDD Windows 7 Professional PC Black:
This is an auto-generated long summary of HP EliteDesk 800 G1 USFF Intel® Core™ i3 i3-4130 4 GB DDR3-SDRAM 500 GB HDD Windows 7 Professional PC Black based on the first three specs of the first five spec groups.

HP EliteDesk 800 G1 USFF. Processor frequency: 3,4 GHz, Processor family: Intel® Core™ i3, Processor model: i3-4130. Internal memory: 4 GB, Internal memory type: DDR3-SDRAM, Memory clock speed: 1600 MHz. Total storage capacity: 500 GB, Storage media: HDD, Optical drive type: DVD Super Multi. On-board graphics card model: Intel® HD Graphics 4400. Operating system installed: Windows 7 Professional, Operating system architecture: 64-bit. Power supply: 135 W. Chassis type: USFF. Product type: PC

Processor
Processor manufacturer *
Intel
Processor family *
Intel® Core™ i3
Processor generation
4th gen Intel® Core™ i3
Processor model *
i3-4130
Processor cores
2
Processor threads
4
Processor frequency *
3,4 GHz
Processor socket
LGA 1150 (Socket H3)
Processor cache
3 MB
Processor cache type
Smart Cache
System bus rate
5 GT/s
Bus type
DMI2
FSB Parity
No
Processor lithography
22 nm
Processor operating modes
64-bit
Processor series
Intel Core i3-4100 Desktop series
Processor codename
Haswell
Thermal Design Power (TDP)
65, 54
Tcase
72 °C
PCI Express slots version
3.0
Maximum number of PCI Express lanes
16
PCI Express configurations
1x8, 1x16, 2x4, 2x8
Number of processors installed
1
Stepping
C0
Maximum internal memory supported by processor
32 GB
Memory types supported by processor
DDR3-1333/1600, DDR3L-1333/1600 @ 1.5V
Memory clock speeds supported by processor
1333, 1600 MHz
Memory bandwidth supported by processor (max)
25,6 GB/s
ECC supported by processor
Yes
Memory
Internal memory *
4 GB
Maximum internal memory *
16 GB
Internal memory type
DDR3-SDRAM
Memory layout (slots x size)
1 x 4 GB
Memory slots
2x SO-DIMM
Memory clock speed
1600 MHz
Memory channels
Dual-channel
Storage
Total storage capacity *
500 GB
Storage media *
HDD
Optical drive type *
DVD Super Multi
Total HDDs capacity
500 GB
Number of HDDs installed
1
HDD capacity
500 GB
HDD interface
SATA
HDD speed
7200 RPM
Graphics
On-board graphics card *
Yes
Discrete graphics card model *
Not available
On-board graphics card family
Intel® HD Graphics
On-board graphics card model *
Intel® HD Graphics 4400
On-board graphics card base frequency
350 MHz
On-board graphics card dynamic frequency (max)
1150 MHz
Maximum on-board graphics card memory
1,74 GB
Number of displays supported (on-board graphics)
3
On-board graphics card DirectX version
11.1
On-board graphics card ID
0x41E
Network
Ethernet LAN *
Yes
Ethernet LAN data rates
10, 100, 1000 Mbit/s
Cabling technology
10/100/1000Base-T(X)
Wi-Fi *
No
Ports & interfaces
USB 2.0 ports quantity *
6
USB 3.2 Gen 1 (3.1 Gen 1) Type-A ports quantity *
2
VGA (D-Sub) ports quantity
1
DVI port
No
DisplayPorts quantity
2
PS/2 ports quantity
2
Ethernet LAN (RJ-45) ports
1
Microphone in
Yes
Headphone outputs
1
Line-out
Yes
Line-in
Yes
Design
Chassis type *
USFF
Product colour *
Black
Country of origin
China
Performance
Motherboard chipset
Intel® Q87
Product type *
PC
Software
Operating system installed *
Windows 7 Professional
Operating system architecture
64-bit
Recovery operating system
Windows 8 Pro
Processor special features
Intel® Wireless Display (Intel® WiDi)
Yes
Intel 64
Yes
Enhanced Intel SpeedStep Technology
Yes
Embedded options available
No
Intel® InTru™ 3D Technology
Yes
Intel® Insider™
No
Intel® Clear Video HD Technology (Intel® CVT HD)
Yes
Intel Clear Video Technology
No
Intel VT-x with Extended Page Tables (EPT)
Yes
Intel TSX-NI
No
Idle States
Yes
Thermal Monitoring Technologies
Yes
Intel Stable Image Platform Program (SIPP)
No
Intel® AES New Instructions (Intel® AES-NI)
Yes
Intel Trusted Execution Technology
No
Execute Disable Bit
Yes
Intel FDI Technology
No
Intel Flex Memory Access
No
Intel Fast Memory Access
No
Intel Enhanced Halt State
Yes
Intel Demand Based Switching
No
Intel® Clear Video Technology for Mobile Internet Devices (Intel CVT for MID)
No
Processor package size
37.5 x 37.5 mm
Supported instruction sets
AVX 2.0
Scalability
1S
CPU configuration (max)
1
Graphics & IMC lithography
22 nm
Thermal solution specification
PCG 2013C
Intel Virtualization Technology for Directed I/O (VT-d)
No
Intel Stable Image Platform Program (SIPP) version
0,00
Intel Virtualization Technology (VT-x)
Yes
Intel Small Business Advantage (SBA) version
1,00
Intel TSX-NI version
0,00
Intel Dual Display Capable Technology
No
Intel Rapid Storage Technology
No
Processor ARK ID
77480
Intel® Turbo Boost Technology
No
Intel® Hyper Threading Technology (Intel® HT Technology)
Yes
Intel® Quick Sync Video Technology
Yes
Intel® My WiFi Technology (Intel® MWT)
No
Intel® Anti-Theft Technology (Intel® AT)
No
Conflict-Free processor
Yes
Power
Power supply *
135 W
Weight & dimensions
Width *
251 mm
Depth *
254 mm
Height *
66 mm
Weight *
3,1 kg
Packaging content
Display included *
No
Mouse included
No
Keyboard included
No
Other features
Optical drives quantity
1
Intel segment tagging
Enterprise