location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

HP EliteDisplay E241e computer monitor 61 cm (24") 1920 x 1200 pixels LED Grey

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
HP Check ‘HP’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
EliteDisplay E241e
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
G7D44AA
GTIN (EAN/UPC):
Global Trade Identification Number (GTIN) includes European Article Number (EAN), Universal Product Code (UPC) and Japan Article Number (JAN). They are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistical or product variants based on packaging, country, sizes, colors, etc.
0888182817704 show
Category:
TFT/LCD displays are perfectly flat, a lot thinner and lighter than conventional CRT displays and do not flicker, all this because of the new technology they use for producing images. Do you want to free up space on your desk, or do you want to be able to move your monitor without breaking your back? Then this is the perfect display for you!
Computer Monitors Check ‘HP’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by   HP: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 256969
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 25 Nov 2022 10:14:48
The date of the most recent change of this product data-sheet in Icecat.
End of life date: 03 Dec 2015
Product end of life date
Bullet Points HP EliteDisplay E241e computer monitor 61 cm (24") 1920 x 1200 pixels LED Grey
Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
  • - Business 61 cm (24") LED IPS
  • - 1920 x 1200 pixels 16:10
  • - 8 ms 250 cd/m² 1000:1
  • - 35 W
Warranty: 3-year limited
Long product name HP EliteDisplay E241e computer monitor 61 cm (24") 1920 x 1200 pixels LED Grey :
The long product name of HP EliteDisplay E241e computer monitor 61 cm (24") 1920 x 1200 pixels LED Grey. For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.

61 cm (24"), 1920 x 1200, 8 ms, 250 cd/m2, 1000:1, VGA, DVI-D & DisplayPort
More>>>
HP EliteDisplay E241e computer monitor 61 cm (24") 1920 x 1200 pixels LED Grey:
The official description of HP EliteDisplay E241e computer monitor 61 cm (24") 1920 x 1200 pixels LED Grey as supplied by the manufacturer. For easy access to this data, refer to the "ProductDescription" block and the "LongDesc" tag in XML or the "Description" block and the "LongDesc" tag in JSON.

Get business-class In-Plane Switching (IPS) Gen 2 technology, extra-wide viewing angles, a grey design that meets recommendations of Germany's BGI 650, and extraordinary comfort and energy savings with the HP EliteDisplay E241e 24-inch IPS LED Backlit Monitor.

Now see everything.
Enjoy an incredible 178-degree viewing angles and stunning color integrity from IPS Gen 2 technology that lets you share your 61 cm (24'') diagonal screen with everyone in the room.

Power through your day in comfort.
Find your sweet spot with customizable settings—the most adjustability available on an HP business display. The display also meets TCO Certified Edge requirements for innovative products at the forefront of environmental and ergonomic stand design.

Designed with the environment in mind.
Reduce power consumption with an intelligent, energy-efficient, low-halogen1 design that uses IPS Gen 2, is ENERGY STAR® and TCO qualified and EPEAT® Silver registered,2 and includes mercury-free display backlights and arsenic-free display glass.

Short summary description HP EliteDisplay E241e computer monitor 61 cm (24") 1920 x 1200 pixels LED Grey:
This short summary of the HP EliteDisplay E241e computer monitor 61 cm (24") 1920 x 1200 pixels LED Grey data-sheet is auto-generated and uses the product title and the first six key specs.

HP EliteDisplay E241e, 61 cm (24"), 1920 x 1200 pixels, LED, LED, 8 ms, Grey

Long summary description HP EliteDisplay E241e computer monitor 61 cm (24") 1920 x 1200 pixels LED Grey:
This is an auto-generated long summary of HP EliteDisplay E241e computer monitor 61 cm (24") 1920 x 1200 pixels LED Grey based on the first three specs of the first five spec groups.

HP EliteDisplay E241e. Display diagonal: 61 cm (24"), Display resolution: 1920 x 1200 pixels, Display technology: LED. Display: LED. Response time: 8 ms, Native aspect ratio: 16:10, Viewing angle, horizontal: 178°, Viewing angle, vertical: 178°. USB hub version: 2.0. Height adjustment. Product colour: Grey

Display
Display diagonal *
61 cm (24")
Display resolution *
1920 x 1200 pixels
Native aspect ratio *
16:10
Display technology *
LED
Panel type *
IPS
Touchscreen *
No
Display brightness (typical)
250 cd/m²
Response time
8 ms
Aspect ratio
16:10
Contrast ratio (typical) *
1000:1
Contrast ratio (dynamic)
4000000:1
Viewing angle, horizontal
178°
Viewing angle, vertical
178°
Pixel pitch
0,27 x 0,27 mm
Multimedia
Built-in camera *
No
Design
Market positioning *
Business
Product colour *
Grey
Country of origin
China
Ports & interfaces
USB hub version
2.0
USB Type-A downstream ports quantity
3
VGA (D-Sub) ports quantity
1
DVI port
Yes
DVI-D ports quantity
1
DisplayPorts quantity
1
HDCP
Yes
Ergonomics
Panel mounting interface
100 x 100 mm
Cable lock slot *
Yes
Height adjustment *
Yes
Height adjustment
15 cm
Swivelling
Yes
Swivel angle range
0 - 360°
Tilt adjustment
Yes
Tilt angle range
-5 - 30°
Plug and Play
Yes
Power
Power consumption (typical) *
35 W
Power consumption (standby) *
0,5 W
Power consumption (max)
40 W
Weight & dimensions
Width (with stand)
556 mm
Depth (with stand)
276,2 mm
Height (with stand)
516,6 mm
Width (without stand)
556 mm
Depth (without stand)
55 mm
Height (without stand)
362,6 mm
Weight (without stand)
6,58 kg
Sustainability
Sustainability certificates
EPEAT Silver, ENERGY STAR
Thin Client
Thin client installed
No
Other features
Display
LED
TV tuner integrated
No
Source Testseek summary Average rating
Reviews
Updated:
2014-08-28 01:57:01
Uk has collected 1 expert review for HP EliteDisplay E241e computer monitor 61 cm (24") 1920 x 1200 pixels LED Grey and the rating is 80 of 100. Click below and use Uk to find all ratings, product awards and conclusions.
80%